Tripp Lite logo

Tripp Lite PDU3XEVSRHWA power distribution unit (PDU) 24 AC outlet(s) 0U سیاه

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85693
Info modified on:
10 Aug 2024, 11:44:33
Short summary description Tripp Lite PDU3XEVSRHWA power distribution unit (PDU) 24 AC outlet(s) 0U سیاه:

Tripp Lite PDU3XEVSRHWA, Switched, 0U, Three-phase, عمودی, سیاه, 24 AC outlet(s)

Long summary description Tripp Lite PDU3XEVSRHWA power distribution unit (PDU) 24 AC outlet(s) 0U سیاه:

Tripp Lite PDU3XEVSRHWA. انواع PDU: Switched, ظرفیت قفسه: 0U, نوع: Three-phase. مقدار پریز ها AC: 24 AC outlet(s), انواع خروجی AC: C13 coupler, C19 coupler. گواهی: TAA. ولتاژ ورودی اسمی: 380-415 V, حداکثر جریان: 40 A, ولتاژ خروجی اسمی: 220-415 V. عرض: 55,1 mm, عمق: 64 mm, ابعاد (WxDxH): 55,1 x 64 x 1778 mm

Specs
Options
Alternatives
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.