location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N204-S02-BL-UD networking cable ابی 0,61 m Cat6 U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N204-S02-BL-UD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N204-S02-BL-UD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0037332252456 show
Category:
هر شبکه ای کابل مخصوص به خودش را دارد. انواع استاندارد امروزی مورد استافده در خانه ها و محل های کار اترنت هستند (Ethernet) برای اترنت پرسرعت و اترنت گیگابت حداقل به کابل نوع 5 احتیاج دارید. رابطه های اترنت با دو طریق مختلف قابل وصل هستند: معمولی یا متقاطع. معمولا به نوع معمولی آن نیاز خواهید داشت، مگر این که بخواهید دو دستگاه را به طور مستقیم به همدیگر وصل کنید که حتی در این صورت هم تجهیزات شبکه اترنت مدرن به طور اتوماتیک نوع کامل مورد استفاده را تشخیص داده و تنظیمات خود را متناسب با آن تغییر می دهند، بنابراین می توانند با هر دو نوع کار کنند.
کابل شبکه Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35498
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:47:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite N204-S02-BL-UD networking cable ابی 0,61 m Cat6 U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0,61 m
  • - RJ-45 Male connector
  • - RJ-45 Male connector
  • - Cat6 U/UTP (UTP)
  • - 1000 Mbit/s
  • - ابی
More>>>
Short summary description Tripp Lite N204-S02-BL-UD networking cable ابی 0,61 m Cat6 U/UTP (UTP):
This short summary of the Tripp Lite N204-S02-BL-UD networking cable ابی 0,61 m Cat6 U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N204-S02-BL-UD, 0,61 m, Cat6, U/UTP (UTP), RJ-45, RJ-45, ابی

Long summary description Tripp Lite N204-S02-BL-UD networking cable ابی 0,61 m Cat6 U/UTP (UTP):
This is an auto-generated long summary of Tripp Lite N204-S02-BL-UD networking cable ابی 0,61 m Cat6 U/UTP (UTP) based on the first three specs of the first five spec groups.

Tripp Lite N204-S02-BL-UD. طول کابل: 0,61 m, استاندارد کابل: Cat6, پوشش محافظ کابل: U/UTP (UTP), اتصال 1: RJ-45, اتصال 2: RJ-45, آبکاری کانتکت کانکتور: طلایی, سرعت انتقال دادهها: 1000 Mbit/s, رنگ محصول: ابی

Features
رنگ محصول *
ابی
طول کابل *
0,61 m
استاندارد کابل *
Cat6
پوشش محافظ کابل *
U/UTP (UTP)
اتصال 1 *
RJ-45
اتصال 2 *
RJ-45
Connector 1 gender *
Male connector
Connector 2 gender *
Male connector
آبکاری کانتکت کانکتور
طلایی
جنس ژاکت
پلی ونیل کلراید (PVC)
نوع هادی
Stranded
اندازه سیم AWG
28
سرعت انتقال دادهها
1000 Mbit/s
Molded cable boot
Yes
Snagless cable boot
No
گواهی
REACH
کشور مبدا
China
شرایط عملیاتی
مقدار درجه عملیاتی (T-T)
-10 - 50 °C
ذخیره سازی مقدار درجه حرارت (T-T)
-15 - 60 °C
شرایط عملیاتی
مقدارعمل در رطوبت نسبی
0 - 90%
وزن و ابعاد
قطر بیرونی
4 mm
داده های بسته بندی
Quantity per pack
1 pcs
عرض بسته بندی
177,8 mm
عمق بسته بندی
12,7 mm
ارتفاع بسته بندی
228,6 mm
وزن بسته
30 g
جزئیات فنی
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
8544,42,2000
Master (outer) case GTIN (EAN/UPC)
10037332252453
عرض جعبه اصلی
304,8 mm
Master (outer) case length
25,4 mm
Master (outer) case gross weight
260 g
ارتفاع جعبه اصلی
355,6 mm
Products per master (outer) case
10 pcs
Brand Image Product code Product Stock Price from
Tripp Lite N223-01K-BK networking cable سیاه 305 m Cat6a U/UTP (UTP) Tripp Lite N223-01K-BK networking cable سیاه 305 m Cat6a U/UTP (UTP)
(show image)
N223-01K-BK N223-01K-BK 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-06N-WH networking cable سفید 0,15 m Cat6a U/UTP (UTP) Tripp Lite N261-06N-WH networking cable سفید 0,15 m Cat6a U/UTP (UTP)
(show image)
N261-06N-WH N261-06N-WH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-100-AQ networking cable Aqua colour 30,49 m Cat6a U/UTP (UTP) Tripp Lite N261-100-AQ networking cable Aqua colour 30,49 m Cat6a U/UTP (UTP)
(show image)
N261-100-AQ N261-100-AQ 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-015-YW networking cable زرد 4,6 m Cat6a U/UTP (UTP) Tripp Lite N261-015-YW networking cable زرد 4,6 m Cat6a U/UTP (UTP)
(show image)
N261-015-YW N261-015-YW 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-100-GY networking cable خاکستری 30,49 m Cat6a U/UTP (UTP) Tripp Lite N261-100-GY networking cable خاکستری 30,49 m Cat6a U/UTP (UTP)
(show image)
N261-100-GY N261-100-GY 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-06N-BK networking cable سیاه 0,15 m Cat6a U/UTP (UTP) Tripp Lite N261-06N-BK networking cable سیاه 0,15 m Cat6a U/UTP (UTP)
(show image)
N261-06N-BK N261-06N-BK 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-025-WH networking cable سفید 7,6 m Cat6a U/UTP (UTP) Tripp Lite N261-025-WH networking cable سفید 7,6 m Cat6a U/UTP (UTP)
(show image)
N261-025-WH N261-025-WH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N262-S01-BL networking cable ابی 0,3 m Cat6a S/UTP (STP) Tripp Lite N262-S01-BL networking cable ابی 0,3 m Cat6a S/UTP (STP)
(show image)
N262-S01-BL N262-S01-BL 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-025-GY networking cable خاکستری 7,6 m Cat6a U/UTP (UTP) Tripp Lite N261-025-GY networking cable خاکستری 7,6 m Cat6a U/UTP (UTP)
(show image)
N261-025-GY N261-025-GY 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-020-BL networking cable ابی 6,1 m Cat6a U/UTP (UTP) Tripp Lite N261-020-BL networking cable ابی 6,1 m Cat6a U/UTP (UTP)
(show image)
N261-020-BL N261-020-BL 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)