location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Thrustmaster 2960822 gaming controller accessory Helm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thrustmaster Check ‘Thrustmaster’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2960822
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2960822 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
3362932915379
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thrustmaster: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Thrustmaster 2960822 gaming controller accessory Helm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Helm
  • - ماده: فلز
  • - چوب, خاکستری
  • - 1 pcs
More>>>
Short summary description Thrustmaster 2960822 gaming controller accessory Helm:
This short summary of the Thrustmaster 2960822 gaming controller accessory Helm data-sheet is auto-generated and uses the product title and the first six key specs.

Thrustmaster 2960822, Helm, چوب, خاکستری, فلز, China, 1 pcs, 108 mm

Long summary description Thrustmaster 2960822 gaming controller accessory Helm:
This is an auto-generated long summary of Thrustmaster 2960822 gaming controller accessory Helm based on the first three specs of the first five spec groups.

Thrustmaster 2960822. نوع محصول: Helm, رنگ محصول: چوب, خاکستری, ماده: فلز. Quantity per pack: 1 pcs, عرض بسته بندی: 108 mm, عمق بسته بندی: 395 mm. عرض: 395 mm, عمق: 108 mm, ارتفاع: 3,9 mm. Master (outer) case net weight: 13,4 kg, مقدار در هر پالت: 18 pcs, عرض جعبه اصلی: 560 mm

Country Distributor
France 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)