location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VPLL-2007 projection lens Sony VPL-FH31, VPL-FH36, VPL-FHZ55, VPL-FX30, VPL-FX35

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPLL-2007
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPLL-2007 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4905524980585 show
Category:
Lenses used in projectors.
لنز پروجکشن Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 09:13:43
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony VPLL-2007 projection lens Sony VPL-FH31, VPL-FH36, VPL-FHZ55, VPL-FX30, VPL-FX35:
This short summary of the Sony VPLL-2007 projection lens Sony VPL-FH31, VPL-FH36, VPL-FHZ55, VPL-FX30, VPL-FX35 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VPLL-2007, 0.65:1, 0.66:1, سیاه, 1,75 mm, Sony VPL-FH31, VPL-FH36, VPL-FHZ55, VPL-FX30, VPL-FX35, 165 x 222 x 150 mm, 2,2 kg

Long summary description Sony VPLL-2007 projection lens Sony VPL-FH31, VPL-FH36, VPL-FHZ55, VPL-FX30, VPL-FX35:
This is an auto-generated long summary of Sony VPLL-2007 projection lens Sony VPL-FH31, VPL-FH36, VPL-FHZ55, VPL-FX30, VPL-FX35 based on the first three specs of the first five spec groups.

Sony VPLL-2007. نسبت انداختن: 0.65:1, 0.66:1, رنگ محصول: سیاه, دیافراگم ثابت: 1,75 mm. ابعاد (WxDxH): 165 x 222 x 150 mm, وزن: 2,2 kg

Features
نسبت انداختن
0.65:1, 0.66:1
رنگ محصول
سیاه
دیافراگم ثابت
1,75 mm
سازگاری
Sony VPL-FH31, VPL-FH36, VPL-FHZ55, VPL-FX30, VPL-FX35
وزن و ابعاد
ابعاد (WxDxH)
165 x 222 x 150 mm
وزن
2,2 kg
Logistics data
Harmonized System (HS) code
90021100
Brand Image Product code Product Stock Price from
Sony VPLL-3003 projection lens VPL-FH60, VPL-FH65, VPL-FHZ57, VPL-FHZ60, VPL-FHZ65 Sony VPLL-3003 projection lens VPL-FH60, VPL-FH65, VPL-FHZ57, VPL-FHZ60, VPL-FHZ65
(show image)
VPLL-3003 VPLL-3003 0.00
(excl. VAT)
0 (incl. VAT)
Sony VPLL-Z3032 projection lens VPL-FH60, VPL-FH65, VPL-FHZ5, VPL-FHZ60, VPL-FHZ65 Sony VPLL-Z3032 projection lens VPL-FH60, VPL-FH65, VPL-FHZ5, VPL-FHZ60, VPL-FHZ65
(show image)
VPLL-Z3032 VPLL-Z3032 0.00
(excl. VAT)
0 (incl. VAT)
Sony VPLL-Z3024 projection lens VPL-FH60, VPL-FH65, VPL-FHZ57, VPL-FHZ60, VPL-FHZ65 Sony VPLL-Z3024 projection lens VPL-FH60, VPL-FH65, VPL-FHZ57, VPL-FHZ60, VPL-FHZ65
(show image)
VPLL-Z3024 VPLL-Z3024 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 1 distributor(s)
United Kingdom 1 distributor(s)