location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SF-4B4 4 GB SDHC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SF-4B4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SF4B4 show
Show alternative article codes used in the online market place
Category:
حافظه های فلش انواع و اقسام مختلف دارند ودر دوربین ها، پخش کننده های MP3، تلفن و غیره مورد استفاده قرار می گیرند. خوبی این حافظه ها این است که چون اجزاء متحرک نداردند. نسبت به شوک مقاومند و به سختی از بین می روند. در ضمن کوچک و سبک هستند و به همین دلیل می توان از آن ها برای دستگاه های دیجیتال سیار استفاده کرد.
حافظه فلش Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Nov 2017 03:01:36
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony SF-4B4 4 GB SDHC:
This short summary of the Sony SF-4B4 4 GB SDHC data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SF-4B4, 4 GB, SDHC, ابی

Long summary description Sony SF-4B4 4 GB SDHC:
This is an auto-generated long summary of Sony SF-4B4 4 GB SDHC based on the first three specs of the first five spec groups.

Sony SF-4B4. Capacity: 4 GB, نوع کارت فلش: SDHC. رنگ محصول: ابی

حافظه
Capacity *
4 GB
نوع کارت فلش *
SDHC
Features
رنگ محصول
ابی
مدیریت انرژی
مصرف برق (write)
200 mA
ولتاژ ورودی
2.7 - 3.6 V
شرایط عملیاتی
مقدار درجه عملیاتی (T-T)
-25 - 85 °C
وزن و ابعاد
عرض
24 mm
عمق
32 mm
وزن و ابعاد
ارتفاع
2,1 mm
وزن
2 g
داده های بسته بندی
ابعاد بسته بندی (WxDxH)
125 x 9 x 155 mm
طول بسته
9 mm
عرض بسته بندی
125 mm
ارتفاع بسته بندی
155 mm
وزن بسته
27 g
محتوای بسته بندی
راهنمای استفاده
Yes
ویژگی های دیگر
ابعاد (WxDxH)
24 x 32 x 2,1 mm
تعداد در هر جعبه
10 pcs