location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SEL24240 SLR سیاه

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SEL24240
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SEL24240.SYX
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4548736002029
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
لنز دوربین Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Sep 2021 13:16:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony SEL24240 SLR سیاه
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - کامپوننت برای: SLR سیاه
  • - ساختار لنز (عناصر / گروها): 17/12
  • - محدوده دیافراگم (F-F): 3,5 - 6,3
  • - حداکثر دهانه دیافریگم: 40
  • - نزدیکترین فاصله فوکوس: 0,5 m
More>>>
Short summary description Sony SEL24240 SLR سیاه:
This short summary of the Sony SEL24240 SLR سیاه data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SEL24240, 17/12, 24 - 240 mm, تثبیت کننده تصویر, Sony E

Long summary description Sony SEL24240 SLR سیاه:
This is an auto-generated long summary of Sony SEL24240 SLR سیاه based on the first three specs of the first five spec groups.

Sony SEL24240. کامپوننت برای: SLR, ساختار لنز (عناصر / گروها): 17/12, نزدیکترین فاصله فوکوس: 0,5 m. بزرگنمایی حداکثر: 0,27x, سازگاری: Sony. رنگ محصول: سیاه. قطر: 8,05 cm, اندازه فیلتر: 7,2 cm, طول: 118,5 mm. عمق: 118,5 mm

سیستم لنز
کامپوننت برای *
SLR
ساختار لنز (عناصر / گروها) *
17/12
محدوده دیافراگم (F-F)
3,5 - 6,3
محدوده فاصله کانونی
24 - 240 mm
حداقل دهانه دیافراگم *
3,5
تعداد پره های دیافراگم
7
نزدیکترین فاصله فوکوس *
0,5 m
حداکثر دهانه دیافریگم *
40
رابط مانت لنز *
Sony E
تثبیت کننده تصویر
Yes
Performance
بزرگنمایی حداکثر
0,27x
Performance
سازگاری
Sony
طرح
رنگ محصول
سیاه
جزئیات فنی
زاویه دید
61°
وزن و ابعاد
طول
118,5 mm
وزن
780 g
قطر *
8,05 cm
اندازه فیلتر *
7,2 cm
ویژگی های دیگر
عمق
118,5 mm
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Lithuania 1 distributor(s)