location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony KDL-26U3000 26" HD Ready U3000 BRAVIA LCD TV 66 cm (26") سیاه 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KDL-26U3000 26" HD Ready U3000 BRAVIA LCD TV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDL-26U3000U
Category:
تلویزیون LED صفحه نمایش مسطحی است که از نورپس زمینه LED به جای کاتدهای سرد فلئورسانت تلویزیون های LCD استفاده می کند 3 نوع متفاوت از آن وجود دارد. 1- LED های با لبه سفید به دور صفحه نمایش که از یک پنل انتشار ویژه برای پخش یکپارچه نور در پشت صفحه نمایش استفاده می کنند. این رایج ترین نوع است. 2- آرایه ای از LED ها که پشت صفحه نمایش منظم شده اند و درخشندگی آن ها به طور جداگانه کنترل نمی شود. 3- آرایه ای از LED های دینامیک "کانون کاهنده" که به الگوی نور پس زمینه تنظیم شده ای می انجامد.
TVs Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86697
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony KDL-26U3000 26" HD Ready U3000 BRAVIA LCD TV 66 cm (26") سیاه 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 66 cm (26") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 450 cd/m² 8 ms 800:1
  • - PAL, SECAM
  • - 90 W
More>>>
Short summary description Sony KDL-26U3000 26" HD Ready U3000 BRAVIA LCD TV 66 cm (26") سیاه 450 cd/m²:
This short summary of the Sony KDL-26U3000 26" HD Ready U3000 BRAVIA LCD TV 66 cm (26") سیاه 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Sony KDL-26U3000 26" HD Ready U3000 BRAVIA LCD TV, 66 cm (26"), 1366 x 768 pixels, HD, LCD, سیاه

Long summary description Sony KDL-26U3000 26" HD Ready U3000 BRAVIA LCD TV 66 cm (26") سیاه 450 cd/m²:
This is an auto-generated long summary of Sony KDL-26U3000 26" HD Ready U3000 BRAVIA LCD TV 66 cm (26") سیاه 450 cd/m² based on the first three specs of the first five spec groups.

Sony KDL-26U3000 26" HD Ready U3000 BRAVIA LCD TV. قطر صفحه نمایش: 66 cm (26"), رزولوشن صفحه نمایش: 1366 x 768 pixels, HD type: HD, تکنولوژی نمایش: LCD, روشنایی صفحه نمایش: 450 cd/m², زمان واکنش: 8 ms, (نسبت کنتراست (معمولی: 800:1, Native aspect ratio: 16:9. رنگ محصول: سیاه

نمایش
قطر صفحه نمایش *
66 cm (26")
HD type *
HD
تکنولوژی نمایش *
LCD
Native aspect ratio *
16:9
روشنایی صفحه نمایش *
450 cd/m²
زمان واکنش
8 ms
(نسبت کنتراست (معمولی *
800:1
نسبت کنتراست (داینامیک)
5000:1
زاویه دید افقی
160°
زاویه دید عمودی
160°
رزولوشن صفحه نمایش *
1366 x 768 pixels
تیونر تلویزیون
نوع تیونر *
دیجیتال
سیستم فرمت سیگنال آنالوگ *
PAL, SECAM
شنیداری
توان مجاز RMS *
20 W
طرح
رنگ محصول *
سیاه
Performance
عملکرد تله تکست
Yes
تله تکست
700 pages
قفل کودک
Yes
بنادر و رابط
PC in (D-Sub) *
Yes
بنادر و رابط
ویدیو کامپوننت (YPbPr / YCbCr) داخل
1
Audio in PC
Yes
پورت های RS-232
1
مقدار پورت های RF
1
مقدار پورت های HDMI *
2
CardBus PCMCIA تعداد شیارها
1
ویژگی های مدیریت
نمایش روی صفحه (OSD)
Yes
تایمر خواب
Yes
تایمر روشن / خاموش
Yes
مدیریت انرژی
مصرف برق (معمولی) *
90 W
مصرف برق ( standby) *
0,7 W
وزن و ابعاد
عرض (با پایه)
657 mm
عمق (با پایه)
214 mm
ارتفاع ( با پایه )
500 mm
Weight (with stand)
12 kg
Width (without stand)
657 mm
Depth (without stand)
121 mm
Height (without stand)
453 mm
Weight (without stand)
10 kg
ویژگی های دیگر
زاویه دید
160°
اتصال هدفن
3.5 mm