location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony ICD-UX71F 1 GB صورتی

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ICD-UX71F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICDUX71FP
Category:
MP3 مخفف "MPEG1 LAYER3" است و روند بسیار کارامد فشرده کردن فایل های صوتی است که فرمت دیجیتال دارند و استاندارد اینترنت است . پخش کننده MP3 هم دستگاه کوچک قابل حملی است که موزیک پخش می کند و هم فایل های MP3 هم سایر فرمت های موزیک را می خواند. موسیقی روی CD های معمولی را به فرمت MP3 تبدیل کرد. تبدیل داده ها به MP3 ظرفیت ذخیره موسیقی تان را تا 10 برابر افزایش می دهد. به همین خاطر دستگاه های پخش کننده MP3 می توانند خیلی کوچک باشند و بیشتر آن ها اجزاء منفک ندارند که استفاده از آن ها را هنگام ورزش یا در راه آسان می کند.
پخش کننده MP3/MP4 Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:46:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony ICD-UX71F 1 GB صورتی
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - حافظه فلش 1 GB
  • - اتصال هدفن: 3.5 mm
  • - بلندگوهای داخلی
  • - رادیو FM ضبط صدا میکروفن داخلی
  • - DC-in jack
  • - زمان پیوسته پخش صدا: 34 h AAA Nickel-Metal Hydride (NiMH) تعداد باتری های پشتیبانی شده: 1
More>>>
Short summary description Sony ICD-UX71F 1 GB صورتی:
This short summary of the Sony ICD-UX71F 1 GB صورتی data-sheet is auto-generated and uses the product title and the first six key specs.

Sony ICD-UX71F, 1 GB, رادیو FM, 48 g, صورتی

Long summary description Sony ICD-UX71F 1 GB صورتی:
This is an auto-generated long summary of Sony ICD-UX71F 1 GB صورتی based on the first three specs of the first five spec groups.

Sony ICD-UX71F. ظرفیت کل ذخیره سازی: 1 GB. رادیو FM. بلندگوهای داخلی. ضبط صدا. زمان پیوسته پخش صدا: 34 h. وزن: 48 g. رنگ محصول: صورتی

طرح
رنگ محصول *
صورتی
حافظه
نوع پخش رسانه *
حافظه فلش
ظرفیت کل ذخیره سازی *
1 GB
هدفون ها
اتصال هدفن *
3.5 mm
شنیداری
بلندگوهای داخلی *
Yes
محدوده فرکانس
40 - 20000 Hz
اکولایزر
No
رادیو
رادیو FM *
Yes
حالات ضبط
صدا
4,8 h
ضبط صدا *
Yes
میکروفن داخلی
Yes
بنادر و رابط
Line-in
No
Line-out
No
بنادر و رابط
اتصال خروجی
3.5 mm
تعداد پورت های USB 2.0
1
DC-in jack
Yes
شبکه
بلوتوث
No
مدیریت انرژی
نوع باتری
AAA
فن آوری باتری
Nickel-Metal Hydride (NiMH)
تعداد باتری های پشتیبانی شده
1
زمان پیوسته پخش صدا *
34 h
وزن و ابعاد
وزن
48 g
عمق
13,4 mm
ارتفاع
99 mm
عرض
34,4 mm
محتوای بسته بندی
شامل باتری ها
Yes
ویژگی های دیگر
ابعاد (WxDxH)
34,4 x 13,4 x 99 mm
تکنولوژی اتصال
بی سیم