location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HVL-RLAM camera flash Macro camera flash سیاه

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HVL-RLAM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HVL-RLAM show
Show alternative article codes used in the online market place
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
فلاش دوربین Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 15:38:29
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony HVL-RLAM camera flash Macro camera flash سیاه:
This short summary of the Sony HVL-RLAM camera flash Macro camera flash سیاه data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HVL-RLAM, 180 g, Macro camera flash

Long summary description Sony HVL-RLAM camera flash Macro camera flash سیاه:
This is an auto-generated long summary of Sony HVL-RLAM camera flash Macro camera flash سیاه based on the first three specs of the first five spec groups.

Sony HVL-RLAM. نوع: Macro camera flash, رنگ محصول: سیاه, فاصله عکسبرداری: 0.1 - 0.5 m. نوع باتری: AA. وزن: 180 g

Features
نوع *
Macro camera flash
رنگ محصول *
سیاه
فاصله عکسبرداری
0.1 - 0.5 m
مدیریت انرژی
تعداد باتری های پشتیبانی شده
4
مدیریت انرژی
نوع باتری
AA
وزن و ابعاد
وزن *
180 g
شرایط عملیاتی
مقدار درجه عملیاتی (T-T)
5 - 40 °C