location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HDR-UX3E camcorder 4 MP CMOS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDR-UX3E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDR-UX3E show
Show alternative article codes used in the online market place
Category:
دوربین های فیلم برداری دستی امکان ساخت فیلم را برای شما فراهم می کنند می توانید همیشه آن ها را به همراه داشته باشید و به وسیله آن ها لحظات مهم زندگی خود را همیشگی کنید و با دوستان و فامیل به اشتراک بگذارید حتی می توانید فیلم سینمایی بسازید.
دوربین فیلم برداری دستی Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103018
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:45:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony HDR-UX3E camcorder 4 MP CMOS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4 MP CMOS 25,4 / 3 mm (1 / 3")
  • - زوم اپتیکال: 10x بزرگنمایی دیجیتال: 80x
  • - Built-in flash
  • - LCD 6,86 cm (2.7")
  • - میکروفن داخلی بلندگوهای داخلی
  • - PictBridge
More>>>
Short summary description Sony HDR-UX3E camcorder 4 MP CMOS:
This short summary of the Sony HDR-UX3E camcorder 4 MP CMOS data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDR-UX3E, 4 MP, CMOS, 25,4 / 3 mm (1 / 3"), 6,86 cm (2.7"), LCD, 530 g

Long summary description Sony HDR-UX3E camcorder 4 MP CMOS:
This is an auto-generated long summary of Sony HDR-UX3E camcorder 4 MP CMOS based on the first three specs of the first five spec groups.

Sony HDR-UX3E. مگاپیکسل کل: 4 MP, نوع حسگر: CMOS, اندازه سنسور نوری: 25,4 / 3 mm (1 / 3"). زوم اپتیکال: 10x, بزرگنمایی دیجیتال: 80x, محدوده فاصله کانونی: 5.1 - 51 mm. سرعت شاتر دوربین: 1/2-1/800 s. قطر صفحه نمایش: 6,86 cm (2.7"), نمایش: LCD. منظره یاب: 123200 pixels

سنسور تصویر
مگاپیکسل کل *
4 MP
نوع حسگر *
CMOS
اندازه سنسور نوری *
25,4 / 3 mm (1 / 3")
سیستم لنز
محدوده فاصله کانونی
5.1 - 51 mm
زوم اپتیکال *
10x
اندازه فیلتر
3,7 cm
بزرگنمایی دیجیتال *
80x
فلش
Built-in flash *
Yes
شاتر
سرعت شاتر دوربین
1/2-1/800 s
نمایش
قطر صفحه نمایش *
6,86 cm (2.7")
نمایش
LCD
منظره یاب
منظره یاب
123200 pixels
دوربین
حداقل روشنایی
2 lx
زوم بازپخش
Yes
اسکن پیشرفته
Yes
شنیداری
میکروفن داخلی *
Yes
بلندگوهای داخلی
Yes
بنادر و رابط
تعداد پورت های USB 2.0 *
1
PictBridge *
Yes
پورت DV
No
S-Video را در
No
S -Video را از
Yes
وزن و ابعاد
عرض
72 mm
عمق
142 mm
ارتفاع
87 mm
وزن *
530 g
ویژگی های دیگر
نوع رسانه های قابل پشتیبانی
DVD-R/-RW/+RW/+R DL, HD: AVCHD / SD: DVD-Video/-VR/+RW Video
سیستم لنز
Carl Zeiss Vario-Sonnar T
Fader
Yes
محدوده فاصله کانونی لنز
1,8-2,9
خروجی صدا
Yes
کاهش نویز
Yes
حالت شب
Yes
گرگ و میش
Yes
Country Distributor
United Kingdom 1 distributor(s)