location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-W1 1/1.8" Compact camera 5,1 MP CCD 2592 x 1944 pixels نقره ای

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-W1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-W1M
Category:
دوربین دیجیتال عکس های گرفته شده را به شکل دیجیتال ذخیره می کند. از مزایایش این است که می توانید بدون خریدن فیلم هر چند با عکس که دوست دارید بگیرید و عکس را بلافاصله بعد از گرفتنش مشاهده کنید. انتقال عکس ها از دوربین به کامپیوتر کارساده ای است. در ضمن عکس ها قبل از چاپ قابل ویرایش هستند با وارد کردن عکس ها به کامپیوترمی توانید آن ها را در شبکه های اجتماعی روی اینترنت به اشتراک بگذارید یا به دوستانتان ایمیل کنید.
دوربین های دیجیتال Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48728
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:04:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DSC-W1 1/1.8" Compact camera 5,1 MP CCD 2592 x 1944 pixels نقره ای
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 5,1 MP CCD نقره ای
  • - زوم اپتیکال: 3x بزرگنمایی دیجیتال: 6x
  • - ± 2EV (1/3EV step)
  • - ضبط ویدئویی 640 x 480 pixels
  • - PictBridge
  • - Nickel-Metal Hydride (NiMH)
More>>>
Short summary description Sony DSC-W1 1/1.8" Compact camera 5,1 MP CCD 2592 x 1944 pixels نقره ای:
This short summary of the Sony DSC-W1 1/1.8" Compact camera 5,1 MP CCD 2592 x 1944 pixels نقره ای data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-W1, 5,1 MP, 2592 x 1944 pixels, 1/1.8", CCD, 3x, نقره ای

Long summary description Sony DSC-W1 1/1.8" Compact camera 5,1 MP CCD 2592 x 1944 pixels نقره ای:
This is an auto-generated long summary of Sony DSC-W1 1/1.8" Compact camera 5,1 MP CCD 2592 x 1944 pixels نقره ای based on the first three specs of the first five spec groups.

Sony DSC-W1. نوع دوربین: Compact camera, مگاپیکسل: 5,1 MP, Image sensor size: 1/1.8", نوع حسگر: CCD, رزولوشن تصویر حداکثر: 2592 x 1944 pixels. زوم اپتیکال: 3x, بزرگنمایی دیجیتال: 6x, محدوده فاصله کانونی: 7.9 - 23.7 mm. حداکثر رزولوشن تصویری: 640 x 480 pixels. قطر صفحه نمایش: 6,35 cm (2.5"). حافظه داخلی: 32 MB. نوع منظره یاب: چشمی. PictBridge. وزن: 250 g. رنگ محصول: نقره ای

کیفیت تصویر
Image sensor size *
1/1.8"
نوع دوربین *
Compact camera
مگاپیکسل *
5,1 MP
نوع حسگر *
CCD
رزولوشن تصویر حداکثر *
2592 x 1944 pixels
وضوح تصویر ثابت *
640 x 480,1280 x 960,2592 x 1728,2592 x 1944
تثبیت کننده تصویر *
No
Supported aspect ratios
3:2
پشتیبانی فرمت های تصویر *
JPG
سیستم لنز
زوم اپتیکال *
3x
بزرگنمایی دیجیتال *
6x
محدوده فاصله کانونی
7.9 - 23.7 mm
زوم فوق العاده/هوشمند
12x
اندازه فیلتر
3 cm
فوکوس
تنظیم فوکوس *
خودکار
حالات فوکوس خودکار (AF) *
Centre weighted Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus
محدوده فکوس ماکرو (tele)
0.3 - ∞
محدوده فکوس ماکرو (wide)
0.06 - ∞
قرار گرفتن در معرض نور
حساسیت ISO
100, 200, 400, خودکار
حالات قرار گرفتن در نور *
خودکار, دستی
تصحیح قرار گرفتن در معرض نور *
± 2EV (1/3EV step)
اندازه گیری نور *
Spot
قفل اکسپوژر اتوماتیک (AE)
No
فلش
حالت های فلاش *
خودکار, فلاش خاموش, Flash on, Forced off, Forced on, Pre-flash, کاهش قرمزی چشم, هماهنگ سازی آهسته
دامنه فلش (wide)
0,2 - 3,5 m
دامنه فلش (tele)
0,3 - 2,5 m
ویدئو
ضبط ویدئویی *
Yes
حداکثر رزولوشن تصویری *
640 x 480 pixels
رزولوشن های ویدئویی
640 x 480 pixels
تعداد فریم JPEG متحرک
30 fps
پشتیبان وست های ویدئو
MPEG1
حافظه
حافظه داخلی
32 MB
کارت های حافظه سازگار *
Memory Stick (MS), MS PRO
شیارهای حافظه
1
نمایش
نمایش *
LCD
قطر صفحه نمایش *
6,35 cm (2.5")
رزولوشن صفحه نمایش (عددی)
123200 pixels
میدان دید
100%
منظره یاب
نوع منظره یاب
چشمی
بنادر و رابط
PictBridge *
Yes
نسخه USB *
2.0
دوربین
تعادل رنگ سفید *
خودکار, ابری, روز روشن, فلورسنت, گداخته
حالت های صحنه *
ساحل, نور شمع, پورتره, پورتره از خود, Twilight, Landscape (scenery)
افکت های عکس *
سیاه و سفید, سوبيايى
دوربین playback
Movie, Single image, Slide show
حالت Multi burst
Yes
زمان راه اندازی
1,3 ms
زوم بازپخش
5x
هیستوگرام
Yes
ویرایش تصویر
Resizing, Trimming
زبان های نمایش روی صفحه (OSD)
DEU, ENG, ESP, FRE, ITA, POR
سیستم فایل دوربین
DCF 2.0, DPOF 1.1
تنظیم کیفیت تصویر
Contrast, Saturation, Sharpness
طرح
رنگ محصول *
نقره ای
ماده
آلومینیوم
باتری
فن آوری باتری *
Nickel-Metal Hydride (NiMH)
عمر باتری (CIPA استاندارد)
340 shots
عمر باتری (حداکثر)
2,5 h
نوع باتری
NH-AA-DA
تعداد باتری های پشتیبانی شده
2
وزن و ابعاد
عرض
91 mm
عمق
36,3 mm
ارتفاع
60 mm
وزن
250 g
محتوای بسته بندی
بند دست
Yes
شامل کابل
AV, USB
شامل شارژ باتری
Yes
شامل باتری ها
Yes
همراه نرم افزار
Picture Package PIXELA ImageMixer USB Driver
ویژگی های دیگر
قابلیت ویدیو
Yes
Video out
AV
رابط
USB 2.0
محدوده دیافراگم (F-F)
2,8 - 5,2
محدوده فاصله کانونی لنز
38 - 114mm
سیستم لنز
Carl Zeiss Vario-Tessar
Built-in flash
Yes
سرعت شاتر دوربین
1/8 - 1/2000 s
فاصله کانونی ( معادل فیلم 35mm)
38 - 114 mm
نوع منبع قدرت
باتری