location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-W130 1/2.5" Compact camera 8,1 MP CCD 3264 x 2448 pixels صورتی

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
W
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-W130
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-W130P show
Show alternative article codes used in the online market place
Category:
دوربین دیجیتال عکس های گرفته شده را به شکل دیجیتال ذخیره می کند. از مزایایش این است که می توانید بدون خریدن فیلم هر چند با عکس که دوست دارید بگیرید و عکس را بلافاصله بعد از گرفتنش مشاهده کنید. انتقال عکس ها از دوربین به کامپیوتر کارساده ای است. در ضمن عکس ها قبل از چاپ قابل ویرایش هستند با وارد کردن عکس ها به کامپیوترمی توانید آن ها را در شبکه های اجتماعی روی اینترنت به اشتراک بگذارید یا به دوستانتان ایمیل کنید.
دوربین های دیجیتال Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Cyber-shot DSC-W130 1/2.5" Compact camera 8,1 MP CCD 3264 x 2448 pixels صورتی
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 8,1 MP CCD صورتی
  • - تثبیت کننده تصویر
  • - زوم اپتیکال: 4x بزرگنمایی دیجیتال: 8x
  • - ± 2EV (1/3EV step)
  • - ضبط ویدئویی 640 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Sony Cyber-shot DSC-W130 1/2.5" Compact camera 8,1 MP CCD 3264 x 2448 pixels صورتی:
This short summary of the Sony Cyber-shot DSC-W130 1/2.5" Compact camera 8,1 MP CCD 3264 x 2448 pixels صورتی data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-W130, 8,1 MP, 3264 x 2448 pixels, 1/2.5", CCD, 4x, صورتی

Long summary description Sony Cyber-shot DSC-W130 1/2.5" Compact camera 8,1 MP CCD 3264 x 2448 pixels صورتی:
This is an auto-generated long summary of Sony Cyber-shot DSC-W130 1/2.5" Compact camera 8,1 MP CCD 3264 x 2448 pixels صورتی based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-W130. نوع دوربین: Compact camera, مگاپیکسل: 8,1 MP, Image sensor size: 1/2.5", نوع حسگر: CCD, رزولوشن تصویر حداکثر: 3264 x 2448 pixels. زوم اپتیکال: 4x, بزرگنمایی دیجیتال: 8x, محدوده فاصله کانونی: 5.35 - 21.4 mm. حداکثر رزولوشن تصویری: 640 x 480 pixels. قطر صفحه نمایش: 6,35 cm (2.5"). حافظه داخلی: 15 MB. نوع منظره یاب: چشمی. PictBridge. وزن: 123 g. رنگ محصول: صورتی

کیفیت تصویر
Image sensor size *
1/2.5"
نوع دوربین *
Compact camera
مگاپیکسل *
8,1 MP
نوع حسگر *
CCD
رزولوشن تصویر حداکثر *
3264 x 2448 pixels
وضوح تصویر ثابت *
640 x 480,1920 x 1080,2048 x 1536,2592 x 1944,3264 x 2176,3264 x 2448
تثبیت کننده تصویر *
Yes
Supported aspect ratios
3:2, 16:9
پشتیبانی فرمت های تصویر *
JPG
سیستم لنز
زوم اپتیکال *
4x
بزرگنمایی دیجیتال *
8x
محدوده فاصله کانونی
5.35 - 21.4 mm
زوم فوق العاده/هوشمند
19x
اندازه فیلتر
4,6 cm
فوکوس
تنظیم فوکوس *
خودکار
حالات فوکوس خودکار (AF) *
Centre weighted Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus, Spot Auto Focus
محدوده فکوس ماکرو (tele)
0.5 - ∞
محدوده فکوس ماکرو (wide)
0.04 - ∞
قرار گرفتن در معرض نور
حساسیت ISO
100, 200, 400, 800, 1600, 3200, خودکار
حالات قرار گرفتن در نور *
خودکار
کنترل قرار گرفتن در معرض نور
Program AE
تصحیح قرار گرفتن در معرض نور *
± 2EV (1/3EV step)
اندازه گیری نور *
مرکز وزن, Spot
فلش
حالت های فلاش *
خودکار, فلاش خاموش, Flash on, Forced off, Forced on, Pre-flash, کاهش قرمزی چشم, هماهنگ سازی آهسته
دامنه فلش (wide)
0,2 - 3,9 m
دامنه فلش (tele)
0,5 - 1,9 m
ویدئو
ضبط ویدئویی *
Yes
حداکثر رزولوشن تصویری *
640 x 480 pixels
رزولوشن های ویدئویی
320 x 240, 640 x 480 pixels
تعداد فریم JPEG متحرک
30 fps
پشتیبان وست های ویدئو
MPEG1
حافظه
حافظه داخلی
15 MB
کارت های حافظه سازگار *
Memory Stick (MS), MS Duo, MS PRO, MS PRO Duo, MS Pro-HG Duo
شیارهای حافظه
1
نمایش
نمایش *
LCD
قطر صفحه نمایش *
6,35 cm (2.5")
رزولوشن صفحه نمایش (عددی)
115000 pixels
میدان دید
100%
منظره یاب
نوع منظره یاب
چشمی
بنادر و رابط
PictBridge *
Yes
نسخه USB *
2.0
دوربین
تعادل رنگ سفید *
خودکار, ابری, روز روشن, فلاش, فلورسنت, گداخته
حالت های صحنه *
ساحل, آتش بازی, پرتره شب, پورتره از خود, برف, Twilight, Landscape (scenery)
دوربین playback
Movie, Single image, Slide show
زمان راه اندازی
1700 ms
هیستوگرام
Yes
ویرایش تصویر
چرخشی
زبان های نمایش روی صفحه (OSD)
CZE, DAN, DEU, DUT, ENG, ESP, FIN, FRE, GRE, HUN, ITA, NOR, POL, POR, RUS, SWE, TUR
سیستم فایل دوربین
DCF 2.0, DPOF 1.1
پردازشگر تصویر
BIONZ
پشتیبانی سیستم های عامل ویندوز
Yes
طرح
رنگ محصول *
صورتی
باتری
فن آوری باتری *
Lithium-Ion (Li-Ion)
عمر باتری (CIPA استاندارد)
420 shots
عمر باتری (حداکثر)
3,3 h
نوع باتری
NP-BG1
تعداد باتری های پشتیبانی شده
1
وزن و ابعاد
عرض
88,2 mm
عمق
22,9 mm
ارتفاع
57,2 mm
وزن
123 g
وزن (به همراه باطری)
156 g
محتوای بسته بندی
بند دست
Yes
شامل شارژ باتری
Yes
شامل باتری ها
Yes
همراه نرم افزار
Picture Motion Browser 3.0 + USB Driver + Picture Package Music Transfer
ویژگی های دیگر
قابلیت ویدیو
Yes
رابط
USB 2.0
محدوده دیافراگم (F-F)
2,8 - 5,8
سیستم لنز
Carl Zeiss Vario-Tessar
Built-in flash
Yes
سرعت شاتر دوربین
1/8 - 1/1600 s
فاصله کانونی ( معادل فیلم 35mm)
32 - 128 mm
نوع منبع قدرت
باتری