location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-HX90V compact camera 1/2.3" 18,2 MP CMOS 4896 x 3264 pixels سیاه

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
HX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-HX90V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-HX90V
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4548736014336
Category:
دوربین دیجیتال عکس های گرفته شده را به شکل دیجیتال ذخیره می کند. از مزایایش این است که می توانید بدون خریدن فیلم هر چند با عکس که دوست دارید بگیرید و عکس را بلافاصله بعد از گرفتنش مشاهده کنید. انتقال عکس ها از دوربین به کامپیوتر کارساده ای است. در ضمن عکس ها قبل از چاپ قابل ویرایش هستند با وارد کردن عکس ها به کامپیوترمی توانید آن ها را در شبکه های اجتماعی روی اینترنت به اشتراک بگذارید یا به دوستانتان ایمیل کنید.
دوربین های دیجیتال Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:15:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Cyber-shot DSC-HX90V compact camera 1/2.3" 18,2 MP CMOS 4896 x 3264 pixels سیاه
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 18,2 MP CMOS سیاه
  • - تثبیت کننده تصویر
  • - زوم اپتیکال: 30x بزرگنمایی دیجیتال: 120x
  • - حساسیت ISO (حداقل): 80 حساسیت ISO (حداکثر): 12800 سرعت شاتر دوربین (حداقل): 1/2000 s سرعت شاتر دوربین (حداکثر): 30 s ± 3EV (1/3EV step)
  • - ضبط ویدئویی 1920 x 1080 pixels Full HD
  • - میکروفن داخلی HDMI اتصال شبکه بی سیم (NFC) Near Field Communication
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Sony Cyber-shot DSC-HX90V compact camera 1/2.3" 18,2 MP CMOS 4896 x 3264 pixels سیاه:
This short summary of the Sony Cyber-shot DSC-HX90V compact camera 1/2.3" 18,2 MP CMOS 4896 x 3264 pixels سیاه data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-HX90V, 18,2 MP, 4896 x 3264 pixels, CMOS, 30x, Full HD, سیاه

Long summary description Sony Cyber-shot DSC-HX90V compact camera 1/2.3" 18,2 MP CMOS 4896 x 3264 pixels سیاه:
This is an auto-generated long summary of Sony Cyber-shot DSC-HX90V compact camera 1/2.3" 18,2 MP CMOS 4896 x 3264 pixels سیاه based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-HX90V. نوع دوربین: Compact camera, مگاپیکسل: 18,2 MP, Image sensor size: 1/2.3", نوع حسگر: CMOS, رزولوشن تصویر حداکثر: 4896 x 3264 pixels. حساسیت ISO (حداکثر): 12800. زوم اپتیکال: 30x, بزرگنمایی دیجیتال: 120x, محدوده فاصله کانونی: 4.1 - 123 mm. اتصال شبکه بی سیم. HD type: Full HD, حداکثر رزولوشن تصویری: 1920 x 1080 pixels. قطر صفحه نمایش: 7,62 cm (3"). وزن: 218 g. رنگ محصول: سیاه

کیفیت تصویر
Image sensor size *
1/2.3"
نوع دوربین *
Compact camera
مگاپیکسل *
18,2 MP
نوع حسگر *
CMOS
رزولوشن تصویر حداکثر *
4896 x 3264 pixels
وضوح تصویر ثابت *
3:2: 16M (4896×3,264) / 8.9M (3648×2432) / 4.5M (2592×1728), 4:3: 18M (4896×3672) / 10M (3648×2736) / 5M (2592×1944) / VGA, 16:9: 13M (4896×2752) / 7.5M (3648×2056) / 2.1M (1920×1080), 1:1: 13M (3664×3664) / 7.5M (2736×2736) / 3.7M (1920×1920), Wide (7152×1080/4912×1920), Standard (4912×1080/3424×1920), 360(11520×1080)
تثبیت کننده تصویر *
Yes
پشتیبانی فرمت های تصویر *
EXIF, JPG
سیستم لنز
زوم اپتیکال *
30x
بزرگنمایی دیجیتال *
120x
محدوده فاصله کانونی
4.1 - 123 mm
حداقل دهانه دیافراگم
3,5
فوکوس
تنظیم فوکوس *
خودکار/دستی
حالات فوکوس خودکار (AF) *
Continuous Auto Focus, Single Auto Focus
قرار گرفتن در معرض نور
حساسیت ISO (حداقل) *
80
حساسیت ISO (حداکثر) *
12800
حساسیت ISO
80, 3200, 12800
حالات قرار گرفتن در نور *
Aperture priority AE, خودکار, دستی, Shutter priority AE
تصحیح قرار گرفتن در معرض نور *
± 3EV (1/3EV step)
اندازه گیری نور *
مرکز وزن, Evaluative (Multi-pattern), Spot
شاتر
سرعت شاتر دوربین (حداقل) *
1/2000 s
سرعت شاتر دوربین (حداکثر) *
30 s
فلش
حالت های فلاش *
خودکار, فلاش خاموش, Flash on, هماهنگ سازی آهسته
دامنه فلش (wide)
0,3 - 5,4 m
دامنه فلش (tele)
2,5 - 3 m
ویدئو
ضبط ویدئویی *
Yes
حداکثر رزولوشن تصویری *
1920 x 1080 pixels
HD type *
Full HD
رزولوشن در سرعت ضبط
1920x1080@50fps, 1920x1080@60fps
پشتیبان وست های ویدئو
AVCHD, MP4
شنیداری
میکروفن داخلی *
Yes
حافظه
کارت های حافظه سازگار *
MS Duo, MS PRO Duo, MS PRO Duo HS, MS Pro-HG Duo, MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD, SDHC, SDXC
نمایش
نمایش *
LCD
صفحه نمایش لمسی *
No
قطر صفحه نمایش *
7,62 cm (3")
رزولوشن صفحه نمایش (عددی)
921600 pixels
Flip-out screen
Yes
منظره یاب
نوع منظره یاب
الکترونیکی
بنادر و رابط
نسخه USB *
2.0
HDMI *
Yes
HDMI connector type
میکرو
شبکه
اتصال شبکه بی سیم *
Yes
(NFC) Near Field Communication *
Yes
دوربین
تعادل رنگ سفید *
خودکار, ابری, حالات سفارشی, روز روشن, فلاش, فلورسنت, گداخته, Push, سایه
حالت های صحنه *
ساحل, آتش بازی, Landscape (scenery), شب, پرتره شب, PET, پورتره, برف, ورزش, غروب
حالت های عکسبرداری *
حق تقدم دیافراگم:, خودکار, دستی, Scene, Shutter priority
افکت های عکس *
سیاه و سفید
تایمر خودکار *
2, 5, 10 s
GPS
Yes
طرح
رنگ محصول *
سیاه
باتری
فن آوری باتری *
Lithium-Ion (Li-Ion)
نوع باتری
NP-BX1
تعداد باتری های پشتیبانی شده
1
وزن و ابعاد
عرض
102 mm
عمق
35,4 mm
ارتفاع
58,1 mm
وزن
218 g
وزن (به همراه باطری)
245 g
محتوای بسته بندی
Wrist strap included
Yes
شامل آداپتور AC
Yes
راهنمای شروع به کار سریع
Yes
ویژگی های دیگر
نوع منبع قدرت
باتری