location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony W300i Shadow Black 94 g سیاه

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W300i Shadow Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY1012991/14
Category:
یک تلفن سیار که هم چنان با نام های تلفن های دستی، موبایل و تلفن همراه هم شناخته می شودو یک دستگاه مخابراتی الکترونیک است که همان توانایی های یک تلفن ثابت معمولی را داراست . اما کاملا قابل حمل است و نیاز به اتصال به سیستم یا شبکه مخابرایت معمولی را ندارد. با اکثر تلفن های سیار مدرن می توانید کارهای بسیار فراتر از تلفن کردن را انجام دهید، مثلا پیام کوتاه بنویسید، ایمیل خود را چک کنید، به گشت و گذار در اینترنت بپردازید و شماره تلفن های بسیاری را ذخیره کنید تا هرگز دیگر نیاز به نوشتن یا حفظ کردن آن ها نداشته باشید و بسیاری موارد دیگر.
تلفن همراه Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53593
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony W300i Shadow Black 94 g سیاه
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - سیاه
  • - 128 x 160 pixels
  • - بلوتوث
  • - رادیو FM MMS (خدمات پیام چند رسانه ای)
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Sony W300i Shadow Black 94 g سیاه:
This short summary of the Sony W300i Shadow Black 94 g سیاه data-sheet is auto-generated and uses the product title and the first six key specs.

Sony W300i Shadow Black, تاشو, 128 x 160 pixels, بلوتوث, سیاه

Long summary description Sony W300i Shadow Black 94 g سیاه:
This is an auto-generated long summary of Sony W300i Shadow Black 94 g سیاه based on the first three specs of the first five spec groups.

Sony W300i Shadow Black. فاکتور شکل: تاشو. رزولوشن صفحه نمایش: 128 x 160 pixels. بلوتوث. رادیو FM. فن آوری باتری: Lithium-Ion (Li-Ion), زمان استندبای (GSM): 400 h. وزن: 94 g. رنگ محصول: سیاه

طرح
رنگ محصول *
سیاه
نمایش
رزولوشن صفحه نمایش *
128 x 160 pixels
نوع نمایشگر
TFT
Panel type
TFT
تعداد رنگ های صفحه نمایش
262144 colours
رزولوشن صفحه نمایش خارجی
101 x 80 pixels
تعداد رنگ های صفحه نمایش خارجی
تک رنگ
حافظه
حافظه داخلی
20 MB
دوربین
Rear camera resolution
640 x 480 pixels
شبکه
شبکه اطلاعاتی *
Edge, GPRS
انتقال داده
پورت اطلاعات مادون قرمز
Yes
بلوتوث *
Yes
مسیجینگ
MMS (خدمات پیام چند رسانه ای)
Yes
شنیداری
نوع زنگ ها
پلی فونیک
رادیو FM *
Yes
پخش کننده موسیقی
Yes
تعداد زنگ پلی فونیک
40
مدیریت انرژی
فن آوری باتری
Lithium-Ion (Li-Ion)
مدت زمان مکالمه (GSM) *
9 h
زمان استندبای (GSM) *
400 h
وزن و ابعاد
وزن *
94 g
عرض
90 mm
عمق
4,5 mm
ارتفاع
47 mm
ویژگی های تلفن
تکنولوژی جاوا
Yes
فاکتور شکل *
تاشو
ویژگی های دیگر
رابط
IrDA, Bluetooth, USB
نوع شبکه
GSM, EDGE
فرکانس عملکرد
850/900/1800/1900 MHz
فرمت های پخش
MP3, AAC