location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DCR-SX31E camcorder 0,8 MP سیاه, نقره ای

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCR-SX31E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCR-SX31E show
Show alternative article codes used in the online market place
Category:
دوربین های فیلم برداری دستی امکان ساخت فیلم را برای شما فراهم می کنند می توانید همیشه آن ها را به همراه داشته باشید و به وسیله آن ها لحظات مهم زندگی خود را همیشگی کنید و با دوستان و فامیل به اشتراک بگذارید حتی می توانید فیلم سینمایی بسازید.
دوربین فیلم برداری دستی Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106933
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DCR-SX31E camcorder 0,8 MP سیاه, نقره ای
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0,8 MP سیاه, نقره ای
  • - زوم اپتیکال: 2000x بزرگنمایی دیجیتال: 60x
  • - LCD 6,86 cm (2.7")
  • - میکروفن داخلی بلندگوهای داخلی
  • - PictBridge
More>>>
Short summary description Sony DCR-SX31E camcorder 0,8 MP سیاه, نقره ای:
This short summary of the Sony DCR-SX31E camcorder 0,8 MP سیاه, نقره ای data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DCR-SX31E, 0,8 MP, 6,86 cm (2.7"), LCD, 240 g, سیاه, نقره ای

Long summary description Sony DCR-SX31E camcorder 0,8 MP سیاه, نقره ای:
This is an auto-generated long summary of Sony DCR-SX31E camcorder 0,8 MP سیاه, نقره ای based on the first three specs of the first five spec groups.

Sony DCR-SX31E. مگاپیکسل کل: 0,8 MP. زوم اپتیکال: 2000x, بزرگنمایی دیجیتال: 60x, محدوده فاصله کانونی: 1.8 - 108 mm. قطر صفحه نمایش: 6,86 cm (2.7"), نمایش: LCD. حداقل روشنایی: 6 lx. رنگ محصول: سیاه, نقره ای

سنسور تصویر
مگاپیکسل کل *
0,8 MP
سیستم لنز
محدوده فاصله کانونی
1.8 - 108 mm
زوم اپتیکال *
2000x
بزرگنمایی دیجیتال *
60x
بالانس سفید
بالانس رنگ سفید در محیط باز
Yes
تنظیم سفیدی در محیط داخل ( بسته)
Yes
تنظیم سفیدی با یک دکمه
Yes
فلش
Built-in flash *
No
نمایش
قطر صفحه نمایش *
6,86 cm (2.7")
نمایش
LCD
منظره یاب
نوع منظره یاب *
Not available
دوربین
حداقل روشنایی
6 lx
زوم بازپخش
Yes
اسکن پیشرفته
No
طرح
رنگ محصول *
سیاه, نقره ای
ویدئو
پشتیبان وست های ویدئو
MPEG2
تصویر ساکن
وضوح تصویر ثابت
640 x 480
شنیداری
میکروفن داخلی *
Yes
شنیداری
بلندگوهای داخلی
Yes
پیراستن صوتی
No
بنادر و رابط
تعداد پورت های USB 2.0 *
1
PictBridge *
Yes
پورت DV
No
ورودی میکروفون
No
S-Video را در
No
S -Video را از
Yes
وزن و ابعاد
عرض
57 mm
عمق
107 mm
ارتفاع
59 mm
وزن *
240 g
محتوای بسته بندی
کنترل از راه دور قابل حمل
No
ویژگی های دیگر
سیستم لنز
1/8" CCD
فوکوس
Manual
حافظه داخلی
8000 MB
محدوده فاصله کانونی لنز
1,8 - 6
Video out
Yes
خروجی صدا
Yes
فوکوس دستی
Yes
کاهش نویز
Yes
حالت شب
No
ورزش
Yes
گرگ و میش
Yes
نورافکن
Yes
Brand Image Product code Product Stock Price from
Sony Camcorder CCD-TRV 228 0,38 MP Sony Camcorder CCD-TRV 228 0,38 MP
(show image)
CCDTRV228E Camcorder CCD-TRV 228 0.00
(excl. VAT)
0 (incl. VAT)
Sony Camera CCD-TRV 228 0,38 MP Sony Camera CCD-TRV 228 0,38 MP
(show image)
CCDTRV22 Camera CCD-TRV 228 0.00
(excl. VAT)
0 (incl. VAT)
Sony Hi8 Handycam 0,38 MP Sony Hi8 Handycam 0,38 MP
(show image)
CCD-TRV238E Hi8 Handycam 0.00
(excl. VAT)
0 (incl. VAT)