location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Xperia X Compact 11,7 cm (4.6") Single SIM Android 6.0 4G USB Type-C 3 GB 32 GB 2700 mAh سفید

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xperia
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X Compact
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X Compact
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1304-7251
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
تلفن همراه هوشمند (اسمارتفون) Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:40:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Xperia X Compact 11,7 cm (4.6") Single SIM Android 6.0 4G USB Type-C 3 GB 32 GB 2700 mAh سفید
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 11,7 cm (4.6") 720 x 1280 pixels
  • - Qualcomm Snapdragon 650
  • - 3 GB 32 GB MicroSD (TransFlash), MicroSDHC, MicroSDXC 256 GB
  • - 4G Single SIM NanoSIM
  • - بلوتوث 4.2 (NFC) Near Field Communication
  • - Single camera 23 MP
  • - 2700 mAh
  • - Android 6.0
More>>>
Short summary description Sony Xperia X Compact 11,7 cm (4.6") Single SIM Android 6.0 4G USB Type-C 3 GB 32 GB 2700 mAh سفید:
This short summary of the Sony Xperia X Compact 11,7 cm (4.6") Single SIM Android 6.0 4G USB Type-C 3 GB 32 GB 2700 mAh سفید data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Xperia X Compact, 11,7 cm (4.6"), 3 GB, 32 GB, 23 MP, Android 6.0, سفید

Long summary description Sony Xperia X Compact 11,7 cm (4.6") Single SIM Android 6.0 4G USB Type-C 3 GB 32 GB 2700 mAh سفید:
This is an auto-generated long summary of Sony Xperia X Compact 11,7 cm (4.6") Single SIM Android 6.0 4G USB Type-C 3 GB 32 GB 2700 mAh سفید based on the first three specs of the first five spec groups.

Sony Xperia X Compact. قطر صفحه نمایش: 11,7 cm (4.6"), رزولوشن صفحه نمایش: 720 x 1280 pixels. خانواده پردازنده: Qualcomm Snapdragon, مدل پردازنده: 650. RAM capacity: 3 GB, ظرفیت محفظه داخلی: 32 GB. Rear camera resolution (numeric): 23 MP, Rear camera type: Single camera. SIM card capability: Single SIM. سیستم عامل ارائه شده: Android 6.0. ظرفیت: 2700 mAh. رنگ محصول: سفید. وزن: 135 g

نمایش
قطر صفحه نمایش *
11,7 cm (4.6")
رزولوشن صفحه نمایش *
720 x 1280 pixels
Native aspect ratio
9:16
فناوری لمسی
Multi-touch
نوع صفحه نمایش لمسی
خازنی
پردازنده
خانواده پردازنده *
Qualcomm Snapdragon
مدل پردازنده *
650
تعداد پردازنده های هسته
6
محاسبه 64 بیتی
Yes
حافظه
RAM capacity *
3 GB
ظرفیت محفظه داخلی *
32 GB
کارت های حافظه سازگار *
MicroSD (TransFlash), MicroSDHC, MicroSDXC
حداکثر اندازه کارت حافظه
256 GB
USB ذخیره سازی انبوه
Yes
دوربین
Rear camera resolution (numeric) *
23 MP
بزرگنمایی دیجیتال
5x
Front camera type *
Single camera
Front camera resolution (numeric) *
5 MP
Rear camera flash *
Yes
نوع حسگر
Exmor RS
اندازه سنسور نوری
25,4 / 2,3 mm (1 / 2.3")
حداکثر فریم ریت
60 fps
حالت های ضبط ویدئو
1080p
Rear camera type *
Single camera
فکوس خودکار
Yes
قابلیت زوم
Yes
حساسیت ISO
12800
ضبط ویدئویی
Yes
تثبیت کننده تصویر
Yes
شبکه
SIM card capability *
Single SIM
Mobile network generation *
4G
نوع سیم کارت *
NanoSIM
2G standards
Edge, GPRS, GSM
3G standards *
HSPA+, UMTS
4G standard *
LTE
اتصال شبکه بی سیم *
Yes
بلوتوث *
Yes
نسخه بلوتوث
4.2
(NFC) Near Field Communication
Yes
Subscription
نوع اشتراک *
No subscription
بنادر و رابط
USB port *
Yes
USB نوع اتصال
USB Type-C
اتصال هدفن
3.5 mm
مسیجینگ
سرویس پیام کوتاه (SMS)
Yes
MMS (خدمات پیام چند رسانه ای)
Yes
مسیجینگ
پیام فوری (IM)
Yes
چت
Yes
E-mail
Yes
طرح
فاکتور شکل *
بار
رنگ محصول *
سفید
نام رنگ
White
Performance
تماس تصویری
Yes
اثر انگشت خوان
Yes
مدیریت اطلاعات شخصی
Alarm clock, Calculator, Calendar, Events reminder, Notes, To-do list
اسپیکرفن
Yes
شخصی سازی
Icons, Menu, Shortcuts
پشتیبانی از گروه بندی کانتکت ها
Yes
میکروفن mute
Yes
تم ها
Wallpapers
هشدار لرزشی
Yes
کنترل
GLONASS
Yes
Position location *
Yes
Multimedia
پشتیبانی فرمت های صوتی
ALAC, DSD, FLAC, LPCM
مدیریت تماس
انتظار مکالمه
Yes
دایورت تماس
Yes
انتظار مکالمه
Yes
Caller ID
Yes
کنفرانس تلفنی
Yes
شماره گیری سریع
Yes
اندازه گیر زمان مکالمه
Yes
نرم افزار
بستر های نرم افزاری *
Android
سیستم عامل ارائه شده *
Android 6.0
App distribution platform
Google Play
باتری
ظرفیت *
2700 mAh
سنسورها
حسگر مجاورت
Yes
شتاب سنج
Yes
حسگر نور محیط
Yes
ژیروسکوپ
Yes
سنسور گرایش
Yes
وزن و ابعاد
عرض
65 mm
عمق
9,5 mm
ارتفاع
129 mm
وزن *
135 g
گواهینامه ها
Digital Living Network Alliance (DLNA) certified
Yes
محتوای بسته بندی
راهنمای شروع به کار سریع
Yes
کارت ضمانت
Yes
ویژگی های دیگر
صفحه نمایش لمسی
Yes