location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony NP-F570 Lithium-Ion (Li-Ion) 2200 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP-F570
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
02138750
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2019 11:46:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony NP-F570 Lithium-Ion (Li-Ion) 2200 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Lithium-Ion (Li-Ion)
  • - 2200 mAh
  • - 7,2 V
  • - سیاه
More>>>
Short summary description Sony NP-F570 Lithium-Ion (Li-Ion) 2200 mAh:
This short summary of the Sony NP-F570 Lithium-Ion (Li-Ion) 2200 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Sony NP-F570, 2200 mAh, 7,2 V, Lithium-Ion (Li-Ion)

Long summary description Sony NP-F570 Lithium-Ion (Li-Ion) 2200 mAh:
This is an auto-generated long summary of Sony NP-F570 Lithium-Ion (Li-Ion) 2200 mAh based on the first three specs of the first five spec groups.

Sony NP-F570. فن آوری باتری: Lithium-Ion (Li-Ion), ظرفیت: 2200 mAh, محصولات سازگار: MVC-FD200 HDR-FX1000E HDR-FX7E HDR-FX1 DCR-VX2100E DCR-VX2000E GV-HD700E. وزن: 76 g

باتری
فن آوری باتری *
Lithium-Ion (Li-Ion)
ظرفیت *
2200 mAh
محصولات سازگار *
MVC-FD200 HDR-FX1000E HDR-FX7E HDR-FX1 DCR-VX2100E DCR-VX2000E GV-HD700E
باتری
ولتاژ باتری *
7,2 V
رنگ محصول
سیاه
وزن و ابعاد
وزن
76 g