location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sharp Home Appliances ESGFB7144W3BX washing machine Front-load 7 kg 1400 RPM سفید

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Home Appliances Check ‘Sharp Home Appliances’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESGFB7144W3BX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ESGFB7144W3BX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4974019874456
Category:
Machines used for washing clothes.
ماشین لباسشویی Check ‘Sharp Home Appliances’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp Home Appliances: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8976
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:15
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sharp Home Appliances ESGFB7144W3BX washing machine Front-load 7 kg 1400 RPM سفید
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding (placement) Front-load 7 kg 1400 RPM سفید
  • - صفحه نمایش سرخود
  • - بلوز / پیراهن, نخ, Eco, پشم, Mix, ورزش, ترکیبی
  • - تایمر شروع با تأخیر
  • - کلاس خشکاندن گردشی: B
  • - 79 dB
More>>>
Short summary description Sharp Home Appliances ESGFB7144W3BX washing machine Front-load 7 kg 1400 RPM سفید:
This short summary of the Sharp Home Appliances ESGFB7144W3BX washing machine Front-load 7 kg 1400 RPM سفید data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp Home Appliances ESGFB7144W3BX, Front-load, 7 kg, B, 79 dB, 1400 RPM, 172 kWh

Long summary description Sharp Home Appliances ESGFB7144W3BX washing machine Front-load 7 kg 1400 RPM سفید:
This is an auto-generated long summary of Sharp Home Appliances ESGFB7144W3BX washing machine Front-load 7 kg 1400 RPM سفید based on the first three specs of the first five spec groups.

Sharp Home Appliances ESGFB7144W3BX. نوع بارگیری: Front-load. ظرفیت سطل: 7 kg, کلاس خشکاندن گردشی: B, سطح سر و صدا (اسپین): 79 dB, سطح سر و صدا (شستشو): 58 dB, حداکثر سرعت چرخش: 1400 RPM. مصرف سالانه انرژی شستشو: 172 kWh, مصرف سالانه آب شستشو: 10337 l. رنگ محصول: سفید. عرض: 597 mm, عمق: 557 mm, ارتفاع: 845 mm

Brand Image Product code Product Stock Price from
Sharp Home Appliances

Sharp Home Appliances ESGFD8145W4BX washing machine Front-load 8 kg 1400 RPM سفید
(show image)
ESGFD8145W4BX ESGFD8145W4BX 0.00
(excl. VAT)
0 (incl. VAT)
Sharp Home Appliances

Sharp Home Appliances ESGFB8143W3BX washing machine Front-load 8 kg سفید
(show image)
ESGFB8143W3BX ESGFB8143W3BX 0.00
(excl. VAT)
0 (incl. VAT)
Sharp Home Appliances

Sharp Home Appliances ESGFB7143W3-BX washing machine Front-load 7 kg سفید
(show image)
ESGFB7143W3BX ESGFB7143W3-BX 0.00
(excl. VAT)
0 (incl. VAT)
Sharp Home Appliances

Sharp Home Appliances ESGFB8144W3BX washing machine Front-load 8 kg 1400 RPM سفید
(show image)
ESGFB8144W3BX ESGFB8144W3BX 0.00
(excl. VAT)
0 (incl. VAT)