location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SI-L8T17212CEU LED bulb 4000 K 1730 W G13

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SI-L8T17212CEU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SI-L8T17212CEU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8806085737938
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
لامپ های LED Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24861
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung SI-L8T17212CEU LED bulb 4000 K 1730 W G13:
This short summary of the Samsung SI-L8T17212CEU LED bulb 4000 K 1730 W G13 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SI-L8T17212CEU, 1730 W, G13, 1730 lm

Long summary description Samsung SI-L8T17212CEU LED bulb 4000 K 1730 W G13:
This is an auto-generated long summary of Samsung SI-L8T17212CEU LED bulb 4000 K 1730 W G13 based on the first three specs of the first five spec groups.

Samsung SI-L8T17212CEU. قدرت لامپ: 1730 W, نوع کلاه لامپ: G13, شار نورى: 1730 lm, دمای رنگ: 4000 K

Performance
Bulb size
T8
شار نورى *
1730 lm
دمای رنگ *
4000 K
قدرت لامپ *
1730 W
نوع کلاه لامپ *
G13
رنگ محصول
سفید
مدیریت انرژی
ملزومات برق
100 - 240 V
ویژگی های دیگر
فرکانس ورودی AC
50 - 60 Hz
Energy efficiency class (old)
A+
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)