location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Performer FC9176/01 vacuum 4 l Cylinder vacuum خشک 2200 W Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Performer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC9176/01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC9176/01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710103389576 show
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
جاروبرقی Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136194
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 May 2024 00:44:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Performer FC9176/01 vacuum 4 l Cylinder vacuum خشک 2200 W Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cylinder vacuum 4 l 2200 W سیاه
  • - قدرت متغیر
  • - خشک Bagless
  • - HEPA Filtering 78 dB
  • - شعاع عاملکرد: 12 m
More>>>
Short summary description Philips Performer FC9176/01 vacuum 4 l Cylinder vacuum خشک 2200 W Bagless:
This short summary of the Philips Performer FC9176/01 vacuum 4 l Cylinder vacuum خشک 2200 W Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Performer FC9176/01, 2200 W, Cylinder vacuum, خشک, Bagless, 4 l, HEPA

Long summary description Philips Performer FC9176/01 vacuum 4 l Cylinder vacuum خشک 2200 W Bagless:
This is an auto-generated long summary of Philips Performer FC9176/01 vacuum 4 l Cylinder vacuum خشک 2200 W Bagless based on the first three specs of the first five spec groups.

Philips Performer FC9176/01. بیشترین قدرت ورودی: 2200 W. نوع: Cylinder vacuum, نوع تمیز کردن: خشک, بدون کیسه: Bagless, ظرفیت گرد و غبار: 4 l. فیلتر هوای جارو برقی: HEPA, Dirt separating method: Filtering, سطح نویز: 78 dB. رنگ محصول: سیاه

مدیریت انرژی
Input power (IEC)
2000 W
قدرت مکش
500 AW
بیشترین قدرت ورودی *
2200 W
قدرت متغیر
Yes
طرح
ظرفیت گرد و غبار *
4 l
نوع *
Cylinder vacuum
نوع تمیز کردن *
خشک
رنگ محصول *
سیاه
جنس لوله
فلز
جنس چرخ
لاستیک
بدون کیسه *
Bagless
ظرفیت گرد و غبار
S-bag
Performance
فیلتر هوای جارو برقی *
HEPA
Dirt separating method *
Filtering
HEPA class
HEPA 13
صافی جدا شدنی
Yes
Performance
استفاده مناسب *
خانه
Cleaning surfaces *
Hard floor
سطح نویز *
78 dB
خلاء
34 kPa
جریان هوا
47 l/s
شعاع عاملکرد
12 m
ارگونومی ها
طول سیم
9 m
Dust container full indicator *
Yes
کمک پارک/نگهداری
Yes
سوییچ روشن/خاموش
Yes
وزن و ابعاد
عرض
320 mm
عمق
500 mm
ارتفاع
280 mm
وزن
6,3 kg
محتوای بسته بندی
نازل مخصوص
Yes