location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic NA-147VC5 washing machine Front-load 7 kg 1400 RPM سفید

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NA-147VC5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NA 147 VC 5 WDE
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5025232734108
Category:
Machines used for washing clothes.
ماشین لباسشویی Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic NA-147VC5 washing machine Front-load 7 kg 1400 RPM سفید
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding (placement) Front-load 7 kg 1400 RPM سفید
  • - صفحه نمایش سرخود LCD
  • - Hygiene/anti-allergy, سیاه, نخ, Easy care, دست/پشم, Mix, سریع, ورزش
  • - تایمر شروع با تأخیر نشانگر زمان باقی مانده قفل کودک
  • - کلاس خشکاندن گردشی: B
  • - 76 dB
More>>>
Short summary description Panasonic NA-147VC5 washing machine Front-load 7 kg 1400 RPM سفید:
This short summary of the Panasonic NA-147VC5 washing machine Front-load 7 kg 1400 RPM سفید data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic NA-147VC5, Front-load, 7 kg, B, 76 dB, 1400 RPM, 195 kWh

Long summary description Panasonic NA-147VC5 washing machine Front-load 7 kg 1400 RPM سفید:
This is an auto-generated long summary of Panasonic NA-147VC5 washing machine Front-load 7 kg 1400 RPM سفید based on the first three specs of the first five spec groups.

Panasonic NA-147VC5. نوع بارگیری: Front-load. ظرفیت سطل: 7 kg, کلاس خشکاندن گردشی: B, سطح سر و صدا (اسپین): 76 dB. کلاس شستشو: A. سطح سر و صدا (شستشو): 58 dB, حداکثر سرعت چرخش: 1400 RPM. مصرف سالانه انرژی شستشو: 195 kWh, مصرف سالانه آب شستشو: 10346 l. رنگ محصول: سفید. عرض: 597 mm, عمق: 527 mm, ارتفاع: 845 mm