Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - جعبه
- - Full
- - نسخه زبان: DEU
- - 1 license(s)
- - حداقل فضای هارد دیسک: 10 GB
More>>>
Short summary description Microsoft Windows Server 2008 Enterprise without Hyper-V - Complete package - 1 server, 25 CALs - DVD - 32/64-bit - German Full 1 license(s):
This short summary of the Microsoft Windows Server 2008 Enterprise without Hyper-V - Complete package - 1 server, 25 CALs - DVD - 32/64-bit - German Full 1 license(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Windows Server 2008 Enterprise without Hyper-V - Complete package - 1 server, 25 CALs - DVD - 32/64-bit - German, جعبه, DEU, Full, 1 license(s), 10 GB, 0,5 GB
Long summary description Microsoft Windows Server 2008 Enterprise without Hyper-V - Complete package - 1 server, 25 CALs - DVD - 32/64-bit - German Full 1 license(s):
This is an auto-generated long summary of Microsoft Windows Server 2008 Enterprise without Hyper-V - Complete package - 1 server, 25 CALs - DVD - 32/64-bit - German Full 1 license(s) based on the first three specs of the first five spec groups.
Microsoft Windows Server 2008 Enterprise without Hyper-V - Complete package - 1 server, 25 CALs - DVD - 32/64-bit - German. نوع نرم افزار: جعبه, نسخه زبان: DEU, نوع مجوز: Full. حداقل فضای هارد دیسک: 10 GB, Minimum RAM: 0,5 GB. حداقل موارد نیاز سیستم: DVD-ROM, SVGA-Monitor