location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Tab Plus 128 GB 29,2 cm (11.5") 8 GB Wi-Fi 5 (802.11ac) Android 14 خاکستری

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tab
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZAE00019ES
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0197530284564 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
تبلت Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 14:55:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Tab Plus 128 GB 29,2 cm (11.5") 8 GB Wi-Fi 5 (802.11ac) Android 14 خاکستری
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mobile tablet خاکستری
  • - 29,2 cm (11.5") 2000 x 1200 pixels IPS
  • - Helio G99 2,2 GHz
  • - 128 GB فلاش کارت خوان یکپارچه شده
  • - Single camera 8 MP 8 MP
  • - Wi-Fi 5 (802.11ac) بلوتوث
  • - 8600 mAh
  • - Android 14
More>>>
Short summary description Lenovo Tab Plus 128 GB 29,2 cm (11.5") 8 GB Wi-Fi 5 (802.11ac) Android 14 خاکستری:
This short summary of the Lenovo Tab Plus 128 GB 29,2 cm (11.5") 8 GB Wi-Fi 5 (802.11ac) Android 14 خاکستری data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Tab Plus, 29,2 cm (11.5"), 2000 x 1200 pixels, 128 GB, 8 GB, Android 14, خاکستری

Long summary description Lenovo Tab Plus 128 GB 29,2 cm (11.5") 8 GB Wi-Fi 5 (802.11ac) Android 14 خاکستری:
This is an auto-generated long summary of Lenovo Tab Plus 128 GB 29,2 cm (11.5") 8 GB Wi-Fi 5 (802.11ac) Android 14 خاکستری based on the first three specs of the first five spec groups.

Lenovo Tab Plus. قطر صفحه نمایش: 29,2 cm (11.5"), رزولوشن صفحه نمایش: 2000 x 1200 pixels. ظرفیت محفظه داخلی: 128 GB. Processor frequency: 2,2 GHz, مدل پردازنده: Helio G99. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). کارت خوان یکپارچه شده. وزن: 650 g. سیستم عامل ارائه شده: Android 14. رنگ محصول: خاکستری

نمایش
قطر صفحه نمایش *
29,2 cm (11.5")
رزولوشن صفحه نمایش *
2000 x 1200 pixels
Panel type
IPS
روشنایی صفحه نمایش
400 cd/m²
پردازنده
تولید کننده پردازنده *
MediaTek
مدل پردازنده *
Helio G99
تعداد پردازنده های هسته
8
Processor frequency *
2,2 GHz
حافظه
ظرفیت محفظه داخلی *
128 GB
کارت خوان یکپارچه شده *
Yes
کارت های حافظه سازگار
MicroSD (TransFlash)
Storage media *
فلاش
شنیداری
تعداد بلندگوهای ساخته-درداخل
4
دوربین
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Front camera *
Yes
Front camera resolution (numeric)
8 MP
شبکه
Mobile network connection *
No
بلوتوث
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
نوع شبکه LAN بی سیم
Wi-Fi 5 (802.11ac)
WWAN
Not installed
بنادر و رابط
USB 2.0 Type-C ports quantity
1
پورت کمبوی هدفون/میکروفون
Yes
طرح
نام رنگ
Luna Grey
نوع دستگاه *
Mobile tablet
رنگ محصول *
خاکستری
Performance
GLONASS
Yes
GPS
Yes
Galileo
Yes
شتاب سنج
Yes
حسگر نور محیط
Yes
ژیروسکوپ
Yes
Position location *
Yes
نرم افزار
بستر های نرم افزاری *
Android
سیستم عامل ارائه شده *
Android 14
باتری
Battery included
Yes
ظرفیت *
8600 mAh
مدیریت انرژی
برق آداپتور AC
45 W
ولتاژ خروجی آداپتور AC
5~11 V
جریان خروجی آداپتور AC
4,5 A
وزن و ابعاد
عرض
268,3 mm
عمق
174,2 mm
وزن
650 g