location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kodak C613 black + G610 Printer Dock 1/2.5" 6,16 MP CCD سیاه

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Check ‘Kodak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C613 black + G610 Printer Dock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8230609 show
Show alternative article codes used in the online market place
Category:
دوربین دیجیتال عکس های گرفته شده را به شکل دیجیتال ذخیره می کند. از مزایایش این است که می توانید بدون خریدن فیلم هر چند با عکس که دوست دارید بگیرید و عکس را بلافاصله بعد از گرفتنش مشاهده کنید. انتقال عکس ها از دوربین به کامپیوتر کارساده ای است. در ضمن عکس ها قبل از چاپ قابل ویرایش هستند با وارد کردن عکس ها به کامپیوترمی توانید آن ها را در شبکه های اجتماعی روی اینترنت به اشتراک بگذارید یا به دوستانتان ایمیل کنید.
دوربین های دیجیتال Check ‘Kodak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16487
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 12:58:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kodak C613 black + G610 Printer Dock 1/2.5" 6,16 MP CCD سیاه
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6,16 MP CCD سیاه
  • - تثبیت کننده تصویر
  • - زوم اپتیکال: 3x بزرگنمایی دیجیتال: 5x
  • - ضبط ویدئویی 640 x 480 pixels
  • - PictBridge
  • - Nickel-Metal Hydride (NiMH)
More>>>
Short summary description Kodak C613 black + G610 Printer Dock 1/2.5" 6,16 MP CCD سیاه:
This short summary of the Kodak C613 black + G610 Printer Dock 1/2.5" 6,16 MP CCD سیاه data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak C613 black + G610 Printer Dock, 6,16 MP, 1/2.5", CCD, 3x, 137 g, سیاه

Long summary description Kodak C613 black + G610 Printer Dock 1/2.5" 6,16 MP CCD سیاه:
This is an auto-generated long summary of Kodak C613 black + G610 Printer Dock 1/2.5" 6,16 MP CCD سیاه based on the first three specs of the first five spec groups.

Kodak C613 black + G610 Printer Dock. مگاپیکسل: 6,16 MP, Image sensor size: 1/2.5", نوع حسگر: CCD. زوم اپتیکال: 3x, بزرگنمایی دیجیتال: 5x. حداکثر رزولوشن تصویری: 640 x 480 pixels. قطر صفحه نمایش: 6,1 cm (2.4"). حافظه داخلی: 16 MB. PictBridge. وزن: 137 g. رنگ محصول: سیاه

Country Distributor
United Kingdom 1 distributor(s)