location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ben & Holly's Little Kingdom 4in1 Shaped Puzzle Shape puzzle 3 pcs Cartoons

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Ben & Holly's Little Kingdom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4in1 Shaped Puzzle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19253
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710126192535
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
پازل Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50271
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:24:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ben & Holly's Little Kingdom 4in1 Shaped Puzzle Shape puzzle 3 pcs Cartoons
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Shape puzzle
  • - Cartoons
  • - Preschool
  • - Any gender
  • - ماده: Cardboard
  • - 3 pcs
More>>>
Short summary description Ben & Holly's Little Kingdom 4in1 Shaped Puzzle Shape puzzle 3 pcs Cartoons:
This short summary of the Ben & Holly's Little Kingdom 4in1 Shaped Puzzle Shape puzzle 3 pcs Cartoons data-sheet is auto-generated and uses the product title and the first six key specs.

Ben & Holly's Little Kingdom 4in1 Shaped Puzzle, 3 pcs, Cartoons, 3 year(s)

Long summary description Ben & Holly's Little Kingdom 4in1 Shaped Puzzle Shape puzzle 3 pcs Cartoons:
This is an auto-generated long summary of Ben & Holly's Little Kingdom 4in1 Shaped Puzzle Shape puzzle 3 pcs Cartoons based on the first three specs of the first five spec groups.

Ben & Holly's Little Kingdom 4in1 Shaped Puzzle. تعداد پازل ها: 3 pcs. ژانر: Cartoons, Recommended age (min): 3 year(s). عرض: 230 mm, ارتفاع: 160 mm

Features
نوع محصول *
Shape puzzle
ژانر *
Cartoons
Recommended age group *
Preschool
Suggested gender *
Any gender
Recommended age (min) *
3 year(s)
Recyclable
No
ماده
Cardboard
Languages
ENG
QR code
No
کشور مبدا
Netherlands
تاریخ انتشار
01/01/2015
وزن و ابعاد
عرض
230 mm
ارتفاع
160 mm
داده های بسته بندی
نوع ببسته بندی
جعبه
عرض بسته بندی
240 mm
عمق بسته بندی
75 mm
ارتفاع بسته بندی
170 mm
وزن بسته
305 g
Package volume
3060 cm³
محتوای بسته بندی
Number of puzzles *
4
تعداد پازل ها *
3 pcs
محتوای بسته بندی
Number of puzzle 2 pieces
6 pcs
Number of puzzle 3 pieces
9 pcs
Number of puzzle 4 pieces
12 pcs
Safety warning
Not for children 0-3 years
Yes
Logistics data
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Pallet gross weight
243 kg
تعداد کارتن ها در هر پالت
100 pcs
تعداد جعبه ها در هر لایه
10 pcs
تعداد لایه ها درهر پالت
10 pcs
مقدار در هر پالت
600 pcs
Products per master (outer) case
6 pcs
عرض جعبه اصلی
190 mm
Master (outer) case length
470 mm
ارتفاع جعبه اصلی
260 mm
Master (outer) case gross weight
2,43 kg
Master (outer) case tare weight
18 g
Master (outer) case volume
23218 cm³
Brand Image Product code Product Stock Price from
Ben & Holly's Little Kingdom 12 in 1 Puzzle Jigsaw puzzle 9 pcs Cartoons Ben & Holly's Little Kingdom 12 in 1 Puzzle Jigsaw puzzle 9 pcs Cartoons
(show image)
81427 12 in 1 Puzzle
Ben & Holly's Little Kingdom Ass a 4 x 35 pcs Jigsaw puzzle Cartoons Ben & Holly's Little Kingdom Ass a 4 x 35 pcs Jigsaw puzzle Cartoons
(show image)
19252 Ass a 4 x 35 pcs