location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Peppa Pig Tumble & Spin Game Card game Collectible

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Peppa Pig
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tumble & Spin Game
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17949
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710126179499
Category:
Games such as Monopoly or Scrabble which are played on a board.
بازی های روی بورد/فکری Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:08:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Peppa Pig Tumble & Spin Game Card game Collectible
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Collectible Card game
  • - Multiplayer
  • - حداقل تعداد بازیکنان: 2 حداکثر تعداد بازیکنان: 4
More>>>
Short summary description Peppa Pig Tumble & Spin Game Card game Collectible:
This short summary of the Peppa Pig Tumble & Spin Game Card game Collectible data-sheet is auto-generated and uses the product title and the first six key specs.

Peppa Pig Tumble & Spin Game, Card game, Collectible, 3 year(s)

Long summary description Peppa Pig Tumble & Spin Game Card game Collectible:
This is an auto-generated long summary of Peppa Pig Tumble & Spin Game Card game Collectible based on the first three specs of the first five spec groups.

Peppa Pig Tumble & Spin Game. نوع محصول: Card game, ژانر: Collectible, Recommended age (min): 3 year(s). Batteries required

Features
Game modes
Multiplayer
Playing time (max)
15 min
حداقل تعداد بازیکنان *
2
حداکثر تعداد بازیکنان *
4
Recommended age group *
Preschool
Suggested gender *
Any gender
نوع محصول *
Card game
Recommended age (min) *
3 year(s)
پشتیبانی زبان
ENG
Number of cards
20 pcs
ژانر *
Collectible
Sound effects
Yes
Theme
Peppa Pig
تاریخ انتشار
01,06,2015
کشور مبدا
China
مدیریت انرژی
Batteries required
Yes
نوع باتری
AA
تعداد باتری های پشتیبانی شده
2
ولتاژ باتری
1,5 V
داده های بسته بندی
عرض بسته بندی
140 mm
عمق بسته بندی
140 mm
ارتفاع بسته بندی
180 mm
وزن بسته
1,08 kg
Package volume
3528 cm³
نوع ببسته بندی
جعبه
محتوای بسته بندی
شامل اسباب بازی/فیگور
Yes
Number of toy figures
1 pcs
شامل باتری ها
No
Safety warning
Not for children 0-3 years
Yes
Logistics data
Products per intermodal container (20ft)
6456 pcs
Products per intermodal container (40ft)
13380 pcs
Pallet gross height
2 m
Pallet gross weight
414,7 kg
تعداد کارتن ها در هر پالت
64 pcs
تعداد جعبه ها در هر لایه
8 pcs
تعداد لایه ها درهر پالت
8 pcs
مقدار در هر پالت
384 pcs
عرض جعبه اصلی
440 mm
Master (outer) case length
300 mm
ارتفاع جعبه اصلی
200 mm
Master (outer) case tare weight
30 g
Products per master (outer) case
6 pcs
Master (outer) case volume
26400 cm³
Master (outer) case gross weight
6,48 kg