location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC U Ultra 14,5 cm (5.7") Android 7.0 4G USB Type-C 4 GB 64 GB 3000 mAh سیاه

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
U
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultra
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99HALT015-00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4718487701803
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
تلفن همراه هوشمند (اسمارتفون) Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:59:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HTC U Ultra 14,5 cm (5.7") Android 7.0 4G USB Type-C 4 GB 64 GB 3000 mAh سیاه
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 14,5 cm (5.7") 2560 x 1440 pixels
  • - Qualcomm Snapdragon 821 2,15 GHz
  • - 4 GB 64 GB MicroSD (TransFlash) 2 TB
  • - 4G NanoSIM
  • - 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) بلوتوث 4.2 (NFC) Near Field Communication
  • - Single camera 12 MP
  • - 3000 mAh
  • - Android 7.0
More>>>
Short summary description HTC U Ultra 14,5 cm (5.7") Android 7.0 4G USB Type-C 4 GB 64 GB 3000 mAh سیاه:
This short summary of the HTC U Ultra 14,5 cm (5.7") Android 7.0 4G USB Type-C 4 GB 64 GB 3000 mAh سیاه data-sheet is auto-generated and uses the product title and the first six key specs.

HTC U Ultra, 14,5 cm (5.7"), 4 GB, 64 GB, 12 MP, Android 7.0, سیاه

Long summary description HTC U Ultra 14,5 cm (5.7") Android 7.0 4G USB Type-C 4 GB 64 GB 3000 mAh سیاه:
This is an auto-generated long summary of HTC U Ultra 14,5 cm (5.7") Android 7.0 4G USB Type-C 4 GB 64 GB 3000 mAh سیاه based on the first three specs of the first five spec groups.

HTC U Ultra. قطر صفحه نمایش: 14,5 cm (5.7"), رزولوشن صفحه نمایش: 2560 x 1440 pixels, نوع نمایشگر: LCD. Processor frequency: 2,15 GHz, خانواده پردازنده: Qualcomm Snapdragon, مدل پردازنده: 821. RAM capacity: 4 GB, ظرفیت محفظه داخلی: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. سیستم عامل ارائه شده: Android 7.0. ظرفیت: 3000 mAh. رنگ محصول: سیاه. وزن: 170 g

Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)