location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gelid Solutions SL-PCI-01-A computer case part PCI slot cover

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gelid Solutions Check ‘Gelid Solutions’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-PCI-01-A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-PCI-01-A
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4897025780590
Category:
Components of a computer case.
قطعات محفظه کامپیوتر Check ‘Gelid Solutions’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gelid Solutions: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Oct 2018 17:40:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gelid Solutions SL-PCI-01-A computer case part PCI slot cover
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PCI slot cover
  • - فولاد
  • - فیلتر ضد گرد و غبار صافی جدا شدنی
  • - سیاه
More>>>
Short summary description Gelid Solutions SL-PCI-01-A computer case part PCI slot cover:
This short summary of the Gelid Solutions SL-PCI-01-A computer case part PCI slot cover data-sheet is auto-generated and uses the product title and the first six key specs.

Gelid Solutions SL-PCI-01-A, PCI slot cover, فولاد, سیاه, 120,5 mm, 21,7 mm, 15,6 mm

Long summary description Gelid Solutions SL-PCI-01-A computer case part PCI slot cover:
This is an auto-generated long summary of Gelid Solutions SL-PCI-01-A computer case part PCI slot cover based on the first three specs of the first five spec groups.

Gelid Solutions SL-PCI-01-A. نوع: PCI slot cover, ماده: فولاد, رنگ محصول: سیاه. عرض: 120,5 mm, عمق: 21,7 mm, ارتفاع: 15,6 mm. Quantity per pack: 3 pcs