location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco Spark Board 55 interactive whiteboard 139,7 cm (55") 3840 x 2160 pixels صفحه نمایش لمسی سیاه

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spark Board 55
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPARK-BOARD55-K9
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0882658977060 show
Category:
Large interactive display that connects to a computer. A projector projects the computer's desktop onto the board's surface where users control the computer using a pen, finger, stylus, or other device. The board is typically mounted to a wall or floor stand. Used in schools and corporate meeting rooms.
Interactive Whiteboards Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:21:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cisco Spark Board 55 interactive whiteboard 139,7 cm (55") 3840 x 2160 pixels صفحه نمایش لمسی سیاه
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - صفحه نمایش لمسی 139,7 cm (55") LCD سیاه
  • - 3840 x 2160 pixels
  • - 350 cd/m² 4000:1 5,5 ms
  • - بلندگوهای داخلی
  • - بلوتوث
More>>>
Short summary description Cisco Spark Board 55 interactive whiteboard 139,7 cm (55") 3840 x 2160 pixels صفحه نمایش لمسی سیاه:
This short summary of the Cisco Spark Board 55 interactive whiteboard 139,7 cm (55") 3840 x 2160 pixels صفحه نمایش لمسی سیاه data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco Spark Board 55, 139,7 cm (55"), 350 cd/m², 3840 x 2160 pixels, LCD, 4000:1, 5,5 ms

Long summary description Cisco Spark Board 55 interactive whiteboard 139,7 cm (55") 3840 x 2160 pixels صفحه نمایش لمسی سیاه:
This is an auto-generated long summary of Cisco Spark Board 55 interactive whiteboard 139,7 cm (55") 3840 x 2160 pixels صفحه نمایش لمسی سیاه based on the first three specs of the first five spec groups.

Cisco Spark Board 55. قطر صفحه نمایش: 139,7 cm (55"), روشنایی صفحه نمایش: 350 cd/m², رزولوشن صفحه نمایش: 3840 x 2160 pixels. Number of colours: 1.07 billion colours, نسبت ابعاد: 16:9. USB نوع اتصال: USB Type-A, اتصال هدفن: 3.5 mm. رنگ محصول: سیاه. مصرف برق (معمولی): 185 W, ولتاژ ورودی AC: 100 - 240 V, فرکانس ورودی AC: 50 - 60 Hz

Country Distributor
United Kingdom 1 distributor(s)