location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS RS724Q-E7/RS12 server barebone Intel® C602 LGA 2011 (Socket R) Rack (2U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RS724Q-E7/RS12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RS724Q-E7/RS12
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
سرور بیربون Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19694
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS RS724Q-E7/RS12 server barebone Intel® C602 LGA 2011 (Socket R) Rack (2U)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack (2U) Intel® C602 LGA 2011 (Socket R)
  • - تعداد پردازنده های پشتیبانی شده: 2
  • - تعداد شیارهای DIMM: 16
  • - حداکثر حافظه داخلی: 512 GB
  • - تعداد درایوهای مورد پشتیبانی: 12
  • - Hot-swap hard drive bays
  • - اتصال LAN اترنت تعداد پورت های USB 2.0: 3 تعداد پورت های اترنت LAN RJ-45: 3
  • - 1620 W
More>>>
Short summary description ASUS RS724Q-E7/RS12 server barebone Intel® C602 LGA 2011 (Socket R) Rack (2U):
This short summary of the ASUS RS724Q-E7/RS12 server barebone Intel® C602 LGA 2011 (Socket R) Rack (2U) data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS RS724Q-E7/RS12, Intel® C602, LGA 2011 (Socket R), Intel, Intel Xeon, E5-2600, DDR3-SDRAM

Long summary description ASUS RS724Q-E7/RS12 server barebone Intel® C602 LGA 2011 (Socket R) Rack (2U):
This is an auto-generated long summary of ASUS RS724Q-E7/RS12 server barebone Intel® C602 LGA 2011 (Socket R) Rack (2U) based on the first three specs of the first five spec groups.

ASUS RS724Q-E7/RS12. چیپ ست مادربرد: Intel® C602, سوکت پردازنده: LGA 2011 (Socket R), خانواده پردازنده: Intel. نوع حافظه های پشتیبانی شده: DDR3-SDRAM, ظرفیت های پشتیبانی شده ماژول DIMM: 16GB, 1GB, 2GB, 32GB, 4GB, 8GB, حداکثر حافظه داخلی: 512 GB. اندازه های مورد پشتیبانی استوریج درایو: 3.5", Supported storage drive interfaces: SCSI سریال پیوست شده (SAS), ATA II سریال, ATA III سریال, سطوح RAID: 0, 1, 5. حداکثر حافظه گرافیکی آداپتور: 16 MB. نوع رابط اترنت: Fast Ethernet, Gigabit Ethernet, میزان انتقال داده اترنت LAN: 10,100,1000 Mbit/s, کنترل کننده LAN: Intel® 82574L

پردازنده
چیپ ست مادربرد *
Intel® C602
سوکت پردازنده *
LGA 2011 (Socket R)
خانواده پردازنده
Intel
تعداد پردازنده های پشتیبانی شده *
2
سازگاری پردازنده ها
Intel Xeon
سری Intel Xeon
E5-2600
حافظه
تعداد درایوهای مورد پشتیبانی *
12
Hot-swap hard drive bays *
Yes
اندازه های مورد پشتیبانی استوریج درایو
3.5"
Supported storage drive interfaces
SCSI سریال پیوست شده (SAS), ATA II سریال, ATA III سریال
سطوح RAID
0, 1, 5
گرافیک
حداکثر حافظه گرافیکی آداپتور
16 MB
شبکه
اتصال LAN اترنت
Yes
نوع رابط اترنت
Fast Ethernet, Gigabit Ethernet
میزان انتقال داده اترنت LAN
10, 100, 1000 Mbit/s
کنترل کننده LAN
Intel® 82574L
بنادر و رابط
تعداد پورت های USB 2.0 *
3
تعداد پورت های اترنت LAN RJ-45 *
3
تعداد پورت های VGA (D-Sub)
1
تعداد پورت های پیاپی
1
اسلات های توسعه
اسلات های PCI Express x16
1
Features
سازگاری سیستم عملکرد
Windows Server 2008 R2, Windows Server 2008 Enterprise 32/64-bit, RedHat Enterprise Linux AS5.6/6.0 32/64-bit, SuSE Linux Enterprise Server 11.2 32/64-bit, VMWare ESX4.1/ESXi4.1
طرح
نوع شاسی *
Rack (2U)
مدیریت انرژی
منبع تغذیه *
1620 W
پشتیبانی وقفه منبع تغذیه (RPS)
Yes
ولتاژ ورودی AC
100 - 240 V
فرکانس ورودی AC
50 - 60 Hz
شرایط عملیاتی
مقدار درجه عملیاتی (T-T)
10 - 35 °C
ذخیره سازی مقدار درجه حرارت (T-T)
-40 - 70 °C
محدوده رطوبت نسبی ذخیره سازی
20 - 90%
انتشار الکترومغناطیسی
FCC, CFR4715, A, CE, EN55022 & EN55024, C, BSMI
ایمنی
CE, EN55022
وزن و ابعاد
عرض
444 mm
عمق
750 mm
ارتفاع
87 mm
وزن
25 kg
داده های بسته بندی
همراه نرم افزار
ASWM 2.0
ویژگی های دیگر
آداپتور گرافیک
AST2300
خانواده آداپتور گرافیکی
Aspeed