location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AMD Athlon64 3500+ Socket 939 Tray processor 2,2 GHz 0,512 MB L2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AMD Check ‘AMD’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Athlon64 3500+ Socket 939 Tray
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ADA3500DKA4CG
Category:
واحد پردازش مرکزی یا میکرو پردازشگر بخشی از کامپیوتر است که اکثر محاسبات در آن انجام می گیرند. از نظر قدرت پردازش این بخش اثر تعیین کنندگی بیشتری به نسبت سایر اجزاء کامپیوتر دارد. تا مدتی کارکرد آن را با مقیاس تعداد میکرو هرتز می سنجیدند. اما امروزه دیگر از این مقیاس استفاده نمی کنند. یکی از بهترین راه های مقایسه پردازشگر ها با همدیگر جستجوی مشخصات آن ها روی اینترنت است. هنگام خرید آن باید به تناسبش با کارت اصلی دستگاه توجه کنید یعنی باید در سوکت بورد اصلی قرار بگیرد.
پردازنده Check ‘AMD’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AMD: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16635
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AMD Athlon64 3500+ Socket 939 Tray processor 2,2 GHz 0,512 MB L2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Athlon 64 2,2 GHz
  • - 0,512 MB L2 سوکت 939
  • - 90 nm 67 W
More>>>
Short summary description AMD Athlon64 3500+ Socket 939 Tray processor 2,2 GHz 0,512 MB L2:
This short summary of the AMD Athlon64 3500+ Socket 939 Tray processor 2,2 GHz 0,512 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

AMD Athlon64 3500+ Socket 939 Tray, AMD Athlon 64, سوکت 939, 90 nm, AMD, 2,2 GHz, 0,512 MB

Long summary description AMD Athlon64 3500+ Socket 939 Tray processor 2,2 GHz 0,512 MB L2:
This is an auto-generated long summary of AMD Athlon64 3500+ Socket 939 Tray processor 2,2 GHz 0,512 MB L2 based on the first three specs of the first five spec groups.

AMD Athlon64 3500+ Socket 939 Tray. خانواده پردازنده: AMD Athlon 64, سوکت پردازنده: سوکت 939, Processor lithography: 90 nm. کش L1: 0,125 MB

Brand Image Product code Product Stock Price from
AMD

AMD Athlon64 3500+ Socket 939 Tray processor 2,2 GHz 0,512 MB L2
(show image)
ADA3500DAA4BW Athlon64 3500+ Socket 939 Tray 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon64 3500+ Socket 939 Tray processor 2,2 GHz 0,512 MB L2
(show image)
ADA3500DAA4BP Athlon64 3500+ Socket 939 Tray 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon64 3500+ Socket 939 Tray processor 2,2 GHz 0,512 MB L2
(show image)
ADA3500BAA4BP Athlon64 3500+ Socket 939 Tray 0.00
(excl. VAT)
0 (incl. VAT)