location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Stanley STA52036-QZ puuritera 1 tk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Stanley Check ‘Stanley’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STA52036-QZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STA52036-QZ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5035048371015
Category:
Drill bits are cutting tools used to create cylindrical holes, almost always of circular cross-section. Drill bits come in many sizes and have many uses. Bits are held in a tool called a drill.
Puuriterad Check ‘Stanley’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Stanley: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16359
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2024 08:58:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Stanley STA52036-QZ puuritera 1 tk
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Puuriotsa läbimõõt: 1 cm
  • - Pikkus: 133 mm
  • - Sobivad materjalid: Puit
  • - 1 tk
More>>>
Short summary description Stanley STA52036-QZ puuritera 1 tk:
This short summary of the Stanley STA52036-QZ puuritera 1 tk data-sheet is auto-generated and uses the product title and the first six key specs.

Stanley STA52036-QZ, Trellpuur, 1 cm, 133 mm, Puit, 9 cm, 1 tk

Long summary description Stanley STA52036-QZ puuritera 1 tk:
This is an auto-generated long summary of Stanley STA52036-QZ puuritera 1 tk based on the first three specs of the first five spec groups.

Stanley STA52036-QZ. Õige kasutus: Trellpuur, Puuriotsa läbimõõt: 1 cm, Pikkus: 133 mm. Puuriotsikute arv: 1 tk

Brand Image Product code Product Stock Price from
Stanley

Stanley STA56006-QZ puuritera 8 tk
(show image)
STA56006-QZ STA56006-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA52031-QZ puuritera 1 tk
(show image)
STA52031-QZ STA52031-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA52026-QZ puuritera 1 tk
(show image)
STA52026-QZ STA52026-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA52021-QZ puuritera 1 tk
(show image)
STA52021-QZ STA52021-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA52016-QZ puuritera 1 tk
(show image)
STA52016-QZ STA52016-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA52011-QZ puuritera 1 tk
(show image)
STA52011-QZ STA52011-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA52006-QZ puuritera 1 tk
(show image)
STA52006-QZ STA52006-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA52001-QZ puuritera 1 tk
(show image)
STA52001-QZ STA52001-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA52051-QZ puuritera 1 tk
(show image)
STA52051-QZ STA52051-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA52251-QZ puuritera 1 tk
(show image)
STA52251-QZ STA52251-QZ 0.00
(excl. VAT)
0 (incl. VAT)