location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO C Series VGN-C2S, White Intel® Core™2 Duo T5500 33,8 cm (13.3") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
C
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO C Series VGN-C2S, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-C2S/W show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Sülearvutid Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VAIO C Series VGN-C2S, White Intel® Core™2 Duo T5500 33,8 cm (13.3") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T5500 1,66 GHz
  • - 33,8 cm (13.3") 1280 x 800 pikslit 16:10
  • - 1 GB DDR2-SDRAM 2 x 0.5 GB
  • - 120 GB
  • - Intel® GMA 950
  • - Bluetooth
  • - 2,7 h
  • - Windows Vista Home Premium
More>>>
Short summary description Sony VAIO C Series VGN-C2S, White Intel® Core™2 Duo T5500 33,8 cm (13.3") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium:
This short summary of the Sony VAIO C Series VGN-C2S, White Intel® Core™2 Duo T5500 33,8 cm (13.3") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO C Series VGN-C2S, White, Intel® Core™2 Duo, 1,66 GHz, 33,8 cm (13.3"), 1280 x 800 pikslit, 1 GB, 120 GB

Long summary description Sony VAIO C Series VGN-C2S, White Intel® Core™2 Duo T5500 33,8 cm (13.3") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium:
This is an auto-generated long summary of Sony VAIO C Series VGN-C2S, White Intel® Core™2 Duo T5500 33,8 cm (13.3") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium based on the first three specs of the first five spec groups.

Sony VAIO C Series VGN-C2S, White. Protsessori perekond: Intel® Core™2 Duo, Protsessori mudel: T5500, Protsessori sagedus: 1,66 GHz. Ekraani diagonaal: 33,8 cm (13.3"), Ekraani resolutsioon: 1280 x 800 pikslit. Sisemälu: 1 GB, Sisemälu tüüp: DDR2-SDRAM. Salvestusmaht kokku: 120 GB. Eraldiseisva graafika adapteri mudel: Intel® GMA 950. Installitud operatsioonisüsteem: Windows Vista Home Premium. Kaal: 2,3 kg

Ekraan
Ekraani diagonaal *
33,8 cm (13.3")
Ekraani resolutsioon *
1280 x 800 pikslit
Loomulik kuvasuhe
16:10
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™2 Duo
Protsessori mudel *
T5500
Protsessorituumad
2
Protsessori harud
2
Protsessori sagedus *
1,66 GHz
Protsessori vahemälu
2 MB
Protsessori vahemälu tüüp
L2
Protsessori pesa
Pistikupesa 479
Protsessori esikülje siin
667 MHz
Protsessori litograafia
65 nm
Protsessori töörežiimid
64-bit
Protsessori seeria
Intel Core 2 Duo T5000 Series
Protsessori koodnimetus
Merom
CardBusi tüüp
FSB
FSB-paarsus
No
Astmed
B2
Jahutusvõimsus (TDP)
34 W
Tjunction
100 °C
Protsessorituuma pinge (AC)
1.0375 - 1.30 V
Processing Die transistoride arv
291 M
Kiibi maht
143 mm²
CPU kordaja (siini/tuuma suhe)
10
Protsessori poolt toetatud ECC
No
Mälu
Sisemälu *
1 GB
Sisemälu tüüp
DDR2-SDRAM
Mälu (pesad x suurus)
2 x 0.5 GB
Maksimaalne sisemälu *
2 GB
Salvesti
Salvestusmaht kokku *
120 GB
Kõvaketta liides
SATA
Kõvaketta kiirus
5400 RPM
Ühilduvad mälukaardid
MS Duo
Graafikad
Eraldiseisva graafika adapteri mudel *
Intel® GMA 950
Eraldi graafikaadapter *
Yes
Maksimaalne graafikakaardi mälu
0,224 GB
Audio
Helisüsteem
Intel HD
Sisseehitatud kõlarite arv
2
Kaamera
Esikaamera
No
Optiline draiv
CD lugemise kiirus
24x
CD korduvkirjutamise kiirus
24x
CD-R-i lugemise kiirus
24x
CD-R-i kirjutamise kiirus
24x
CD-RW lugemise kiirus
24x
CD-RW kirjutamise kiirus
24x
DVD-R-i lugemise kiirus
8x
DVD-R-i kirjutamise kiirus
8x
Kahekordse DVD-R-i lugemise kiirus
6x
Kahekihilise DVD-R-i kirjutamise kiirus
4x
DVD-RW lugemise kiirus
8x
DVD-RW kirjutamise kiirus
6x
DVD+R-i lugemise kiirus
8x
DVD+R-i kirjutamise kiirus
8x
Kahekihilise DVD+R-i lugemise kiirus
6x
Kahekihilise DVD+R-i kirjutamise kiirus
4x
DVD+RW lugemise kiirus
8x
DVD+RW kirjutamise kiirus
8x
DVD-RAM-i lugemise kiirus
5x
DVD-RAM-i kirjutamise kiirus
5x
Kahekihilise DVD kirjutamise kiirus
4x
Kahekihilise DVD lugemise kiirus
6x
Võrgustumine
Bluetooth
Yes
Pesad & liidesed
USB 2.0 portide arv *
2
Ethernet LAN (RJ-45) pordid
1
DVI-port
No
VGA (D-Sub) portide arv
1
Firewire (IEEE 1394) pordid
1
Kõrvaklapiväljundite arv
1
S/PDIF-väljund
No
Mikrofonisisend
Yes
Dokkimispistmik
No
Laadimispordi tüüp
Alaldi sisendi pesa
Pesad & liidesed
ExpressCard-pesa
Yes
CardBus PCMCIA pesa tüüp
No
SmartCard-pesa
No
Modemi (RJ-11) pordid
1
TV-out väljund
Yes
TV-out kaabli tüüp
S-Video
Toimimine
Emaplaadi kiip
Intel® 945GM Express
Klaviatuur
Osutamisseade
Puuteplaat
Tarkvara
Installitud operatsioonisüsteem *
Windows Vista Home Premium
Komplektis sisalduv tarkvara
SonicStageCP 4.2; DVgate Plus 2.3, WinDVD 8.0; Adobe Photoshop Elements 5.0; Easy Media Creator 9, Click to DVD 2.6; Adobe Acrobat Standard 8.0; Adobe Reader 8.0; Microsoft Works 8.5; Microsoft Office 2003 STT; Norton Internet Security 2007; VAIO Recovery Utility 2.6; Google; Skype
Protsessori spetsiifilised funktsioonid
Intel®i traadita ekraani (Intel® WiDi)
No
Intel®i My WiFi tehnoloogia (Intel® MWT)
No
Intel®i vargusvastane tehnoloogia (Intel® AT)
No
Intel®i hüper hargtöötlus tehnoloogia (Intel® HT Technology)
No
Intel® Turbo Boost tehnoloogia
No
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Intel®i Clear Video HD tehnoloogia (Intel® CVT HD)
No
Intel®i Clear Video tehnoloogia
No
Intel® InTru™ 3D tehnoloogia
No
Intel® Insider™
No
Intel® Quick Sync videotehnoloogia
No
Intel®i paindlik ligipääs mälule (Flex Memory Access)
No
Intel®i AES uus juhend (Intel® AES-NI)
No
Intel®i Trusted Execution tehnoloogia
No
Intel®i Enhanced Halt State tehnoloogia
No
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
No
Intel®i Demand Based Switching funktsioon
No
Intel®i Clear Video tehnoloogia mobiilsele internetiseadele (Intel® CVT for MID)
No
Intel® 64
Yes
Execute Disable Bit
Yes
Ooterežiim
No
Termojärelevalve tehnoloogiad
No
Protsessori pakendi suurus
35 x 35 mm
Lisavõimalused
No
Intel®i Virtualization Technology Directed I/O seadmele
No
Intel®i Virtualization-tehnoloogia (VT-X)
No
Intel®i Dual Display Capable tehnoloogia
No
Intel®i painduva ekraani tehnoloogia
No
Intel®i Rapid Storage tehnoloogia
No
Intel®i kiire ligipääs mälule (Fast Memory Access)
No
Protsessori ARK ID
27253
Tõrkevaba protsessor
No
Aku
Aku tööiga (maksimaalne)
2,7 h
Aku laadimisaeg
4 h
Turvalisus
Kaabliluku pesa
Yes
Kaabli luku pesa tüüp
Kensington
Kaal ja mõõtmed
Laius
329,6 mm
Sügavus
235,6 mm
Kõrgus
37,2 mm
Kaal *
2,3 kg
Muud funktsioonid
AC-adapter kaasa arvatud
Yes
Infrapuna port
No
Ekraan
LCD
Aku tüüp
VGP-BPS2C
TV-sisendpesa
No
Sisemodem
Yes
Modemi tüüp
V92/V.90
Country Distributor
United Kingdom 1 distributor(s)