location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MDR-E9LPB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MDR-E9LPB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDRE9LPB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4905524727685
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 434299
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Feb 2024 14:12:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony MDR-E9LPB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Must Muusika Kõrvasisene Kõrvaklapid
  • - Juhtmega ühendatud 3,5 mm konnektor
  • - Kõrvasisene 18 - 22000 Hz 16 Ω 104 dB
Long product name Sony MDR-E9LPB :
The short editorial description of Sony MDR-E9LPB

13,5 mm valjuhääldi, neodüümmagnet, 1,2 m juhe
More>>>
Sony MDR-E9LPB:
The official marketing text of Sony MDR-E9LPB as supplied by the manufacturer

Teie digitaalse muusikamängijaga sobivad värvilised kõrvaklapid


Neodüümmagnet: 13,5 mm valjuhääldi tagab võimsa bassiheli.

Ühendage muusikamängijaga: Kasutage oma kõrvaklappe Walkman®-i, iPod™-i või MP3-mängijaga.

Värvivalik: Saadaval on lai valik värve - valige oma muusikapleieriga sama värv või isiklik lemmik.

1,2 m juhe: Vastupidav ja kerge 1,2 m juhe.

Nööpkuularid on kaasas: Kaasas on 2 nööpkuularit, et tagada kindlam sobivus.

Short summary description Sony MDR-E9LPB:
This short summary of the Sony MDR-E9LPB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MDR-E9LPB, Juhtmega ühendatud, 18 - 22000 Hz, Muusika, 6 g, Kõrvaklapid, Must

Long summary description Sony MDR-E9LPB:
This is an auto-generated long summary of Sony MDR-E9LPB based on the first three specs of the first five spec groups.

Sony MDR-E9LPB. Toote tüüp: Kõrvaklapid. Ühenduvustehnoloogia: Juhtmega ühendatud. Soovituslik kasutus: Muusika. Kõrvaklappide sagedus: 18 - 22000 Hz. Kaabli pikkus: 1,2 m. Kaal: 6 g. Toote värv: Must

Toimimine
Toote tüüp *
Kõrvaklapid
Kandmisviis *
Kõrvasisene
Soovituslik kasutus *
Muusika
Toote värv *
Must
Kaabli pikkus
1,2 m
Pesad & liidesed
Ühenduvustehnoloogia *
Juhtmega ühendatud
3,5 mm konnektor
Yes
Pistmikukontaktide kate
Kuld
Kõrvaklapid
Sisendi maksimaalne võimsus
100 mW
Kõrvakinniti *
Kõrvasisene
Akustiline süsteem
Avatud
Kõrvaklappide sagedus
18 - 22000 Hz
Näivtakistus
16 Ω
Kõrvaklapid
Kõrvaklappide tundlikkus
104 dB
Magneti tüüp
Neodüüm
Juhtseade
1,35 cm
Draiveri tüüp
Dünaamiline
Mikrofon
Mikrofoni tüüp *
Ei ole saadaval
Kaal ja mõõtmed
Kaal
6 g
Pakendi sisu
Lisa kõrvaklapid
Yes
Logistika andmed
Harmonized System (HS) kood
85183000
Muud funktsioonid
Juhend
Yes
Brändiühilduvus
Kõik tootjad
Brand Image Product code Product Stock Price from
Sony MDR-E9LP/W Kõrvaklapid Juhtmega ühendatud Kõrvasisene Valge Sony MDR-E9LP/W Kõrvaklapid Juhtmega ühendatud Kõrvasisene Valge
(show image)
YMDRE9LPW MDR-E9LP/W 0.00
(excl. VAT)
0 (incl. VAT)
Sony MDR-E9LP Kõrvaklapid Juhtmega ühendatud Muusika Sinine, Valge Sony MDR-E9LP Kõrvaklapid Juhtmega ühendatud Muusika Sinine, Valge
(show image)
MDRE9LP/BLU MDR-E9LP 0.00
(excl. VAT)
0 (incl. VAT)
Sony MDR-E9LP Kõrvaklapid Juhtmega ühendatud Kõrvasisene Muusika Roosa, Valge Sony MDR-E9LP Kõrvaklapid Juhtmega ühendatud Kõrvasisene Muusika Roosa, Valge
(show image)
MDRE9LP/PNK MDR-E9LP 0.00
(excl. VAT)
0 (incl. VAT)
Sony MDR-E9LP Kõrvaklapid Juhtmega ühendatud Roheline, Valge Sony MDR-E9LP Kõrvaklapid Juhtmega ühendatud Roheline, Valge
(show image)
MDRE9LP/GRN MDR-E9LP 0.00
(excl. VAT)
0 (incl. VAT)
Sony MDR-E9LP Kõrvaklapid Juhtmega ühendatud Muusika Valge Sony MDR-E9LP Kõrvaklapid Juhtmega ühendatud Muusika Valge
(show image)
MDRE9LP/W MDR-E9LP 0.00
(excl. VAT)
0 (incl. VAT)
Sony MDR-E9LP Kõrvaklapid Juhtmega ühendatud Violetne, Valge Sony MDR-E9LP Kõrvaklapid Juhtmega ühendatud Violetne, Valge
(show image)
MDRE9LP/VLT MDR-E9LP 0.00
(excl. VAT)
0 (incl. VAT)
Sony MDR-E9LP Kõrvaklapid Juhtmega ühendatud Muusika Hall Sony MDR-E9LP Kõrvaklapid Juhtmega ühendatud Muusika Hall
(show image)
MDRE9LP/GRAY MDR-E9LP 0.00
(excl. VAT)
0 (incl. VAT)
Sony MDR-E9LP Kõrvaklapid Juhtmega ühendatud Punane, Valge Sony MDR-E9LP Kõrvaklapid Juhtmega ühendatud Punane, Valge
(show image)
MDRE9LP/RED MDR-E9LP 0.00
(excl. VAT)
0 (incl. VAT)
Sony MDR-E9LP Kõrvaklapid Juhtmega ühendatud Oranž, Valge Sony MDR-E9LP Kõrvaklapid Juhtmega ühendatud Oranž, Valge
(show image)
MDRE9LP/ORG MDR-E9LP 0.00
(excl. VAT)
0 (incl. VAT)
Sony MDR-E9LPH Sony MDR-E9LPH
(show image)
MDRE9LPP MDR-E9LPH 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 4 distributor(s)
Belgium 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 1 distributor(s)
Lithuania 1 distributor(s)
Portugal 1 distributor(s)
Italia 1 distributor(s)