location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-RX100M2 compact camera 1" Kompaktkaamera 20,2 MP CMOS 5472 x 3648 pikslit Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-RX100M2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-RX100M2
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digitaalkaamerad Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 10:51:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Cyber-shot DSC-RX100M2 compact camera 1" Kompaktkaamera 20,2 MP CMOS 5472 x 3648 pikslit Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Kompaktkaamera 20,2 MP CMOS Must
  • - Pildianduri suurus: 1"
  • - Pildistabilisaator
  • - Optiline suum: 3,6x Digitaalne suum: 54x
  • - Näojälgimine Naeratuse tuvastus
  • - ISO-tundlikkus (min): 160 ISO-tundlikkus (max): 25600 Kaamera kiireim katikukiirus: 1/2000 s Kaamera aeglaseim katikukiirus: 30 s ± 3EV (1/3EV step)
  • - Videosalvestus 1920 x 1080 pikslit Full HD
  • - Sisseehitatud mikrofon HDMI WiFi
  • - Liitiumioon (Li-Ion) 3,6 V
More>>>
Short summary description Sony Cyber-shot DSC-RX100M2 compact camera 1" Kompaktkaamera 20,2 MP CMOS 5472 x 3648 pikslit Must:
This short summary of the Sony Cyber-shot DSC-RX100M2 compact camera 1" Kompaktkaamera 20,2 MP CMOS 5472 x 3648 pikslit Must data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-RX100M2, 20,2 MP, 5472 x 3648 pikslit, CMOS, 3,6x, Full HD, Must

Long summary description Sony Cyber-shot DSC-RX100M2 compact camera 1" Kompaktkaamera 20,2 MP CMOS 5472 x 3648 pikslit Must:
This is an auto-generated long summary of Sony Cyber-shot DSC-RX100M2 compact camera 1" Kompaktkaamera 20,2 MP CMOS 5472 x 3648 pikslit Must based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-RX100M2. Kaamera tüüp: Kompaktkaamera, Megapiksel: 20,2 MP, Pildianduri suurus: 1", Anduri tüüp: CMOS, Maksimaalne pildiresolutsioon: 5472 x 3648 pikslit. ISO-tundlikkus (max): 25600. Optiline suum: 3,6x, Digitaalne suum: 54x, Fookuskauguse ulatus: 10.4 - 37.1 mm. WiFi. HD tüüp: Full HD, Maksimaalne video resolutsioon: 1920 x 1080 pikslit. Ekraani diagonaal: 7,62 cm (3"). Kaal: 222 g. Toote värv: Must

Pildi kvaliteet
Pildianduri suurus *
1"
Kaamera tüüp *
Kompaktkaamera
Megapiksel *
20,2 MP
Anduri tüüp *
CMOS
Maksimaalne pildiresolutsioon *
5472 x 3648 pikslit
Pildiresolutsioon(id) *
5472 x 3648, 3888 x 2592, 2736 x 1824, 5472 x 3080, 3648 x 2056, 2720 x 1528, 4864 x 3648, 3648 x 2736, 2592 x 1944, 3648x 3648, 2544 x 2544, 1920 x 1920
Pildistabilisaator *
Yes
Toetatud kuvasuhe
1:1, 3:2, 4:3, 16:9
Megapiksleid kokku
20,9 MP
Pildisensori suurus (l x k)
13,2 x 8,8 mm
Toetatud pildivormingud *
JPEG XR, RAW
Objektiivi süsteem
Optiline suum *
3,6x
Digitaalne suum *
54x
Fookuskauguse ulatus
10.4 - 37.1 mm
Minimaalne fookuspikkus (35 mm filmi ekv)
28 mm
Maksimaalne fookuspikkus (35 mm filmi ekv)
100 mm
Minimaalne apertuuri suurus
1,8
Maksimaalne apertuuri suurus
11
Objektiivi struktuur (elemendid/grupid)
7/6
Asfääriliste elementide arv
4
Diafragma labade arv
7
Fokusseerimine
Teravustamine *
Automaatne/manuaalne
Automaatfookuse (AF) režiimid *
Keskmestavalt mõõdetud autofookus, Pidev autofookus, Kontrastituvastuse autofookus, Paindliku punkti autofookus, Mitme punkti autofookus, Ühekordne autofookus, Jälgiv autofookus
Näojälgimine
Yes
Naeratuse tuvastus
Yes
Automaatfookuse (AF) lukustus
Yes
Valgussäritus
ISO-tundlikkus (min) *
160
ISO-tundlikkus (max) *
25600
ISO-tundlikkus
160, 200, 400, 800, 1600, 3200, 6400, 12800, 25600
Valgussärituse režiimid *
Ava eelistus AE, Automaatne, Manuaal, Katiku prioriteet AE
Valgussärituse kontroll
Programm AE
Valgussärituse korrektsioon *
± 3EV (1/3EV step)
Valguse mõõtmine *
Keskmestav mõõtmine, Hinnanguline (mitmemustriline), Märkama
Automaatse säri (AE) lukustus
Yes
Katik
Kaamera kiireim katikukiirus *
1/2000 s
Kaamera aeglaseim katikukiirus *
30 s
Välk
Välgurežiimid *
Automaatne, Asendus, Välk väljas, Aeglane sünkronisatsioon
Välgu ulatus (lainurk)
0,3 - 15 m
Välgu ulatus (tele)
0,55 - 5,7 m
Välgu särituse kompenseerimine
Yes
Eelvälk
Yes
Tarvikustatiivi koht
Yes
Video
Videosalvestus *
Yes
Video
Maksimaalne video resolutsioon *
1920 x 1080 pikslit
HD tüüp *
Full HD
Videoresolutsioonid
640 x 480, 1440 x 1080, 1920 x 1080
Analoogsignaali vormingu süsteem
NTSC
Toetatud videoformaadid
AVCHD, H.264, MP4, MPEG4
Audio
Sisseehitatud mikrofon *
Yes
Helisüsteem
Stereo
Tuulefilter
Yes
Toetatud audioformaadid
AAC, AC3
Müravähendus
Yes
Mälu
Ühilduvad mälukaardid *
MS PRO Duo, MS Pro-HG Duo, SD, SDHC, SDXC
Ekraan
Ekraan *
TFT-ekraan
Ekraani diagonaal *
7,62 cm (3")
Ekraani resolutsioon (numbriline)
1229000 pikslit
Muudetava nurgaga LCD-ekraan
Yes
Vaateväli
100 protsenti
Pesad & liidesed
USB versioon *
2.0
HDMI *
Yes
HDMI-pistiku tüüp
Mikro
DC-pistik
Yes
Võrgustumine
WiFi *
Yes
Kaamera
Valge tasakaalustus *
Automaatne, Pilvine, Kohandatavad režiimid, Päevavalgus, Välk, Fluorestseeriv, Hõõguv, Vari
Montaažirežiimid *
Lähivõte (makro), Köök, Ilutulestik, Öine maastik, Öine portree, PET, Portree, Sport, Päikeseloojang, Videvik, Maastik
Fotoefektid *
Must & valge, Ere
Iseavaja *
2, 10 s
Kontrasti reguleerimine
Yes
Heleduse reguleerimine
Yes
Küllastuse reguleerimine
Yes
Valangurežiim
Yes
Histogramm
Yes
Otsepilt
Yes
Kaamera failisüsteem
DCF 2.0, Exif 2.3, MPF
Statiivi monteerimise võimalus *
Yes
Pildiprotsessor
BIONZ
Disain
Toote värv *
Must
Aku
Akutehnoloogia *
Liitiumioon (Li-Ion)
Aku pinge
3,6 V
Aku tööiga (CIPA-standard)
350 lööki
Aku mahutavus
1240 mAh
Aku tüüp
NP-BX1
Toetatud akude arv
1
Kaal ja mõõtmed
Laius
101,6 mm
Sügavus
38,3 mm
Kõrgus
58,1 mm
Kaal
222 g
Kaal (k.a aku)
281 g
Muud funktsioonid
Sisseehitatud välk
Yes
HDMI-portide arv
1
Toiteallika tüüp
Patarei