location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DCR-TRV22 NON 800Kpix 8MB 2.5" PAL USB 1 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCR-TRV22 NON 800Kpix 8MB 2.5" PAL USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCR-TRV22
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Videokaamerad Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:04:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DCR-TRV22 NON 800Kpix 8MB 2.5" PAL USB 1 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 MP CCD 25,4 / 4 mm (1 / 4")
  • - Optiline suum: 10x Digitaalne suum: 120x
  • - LCD
  • - Sisseehitatud mikrofon
More>>>
Short summary description Sony DCR-TRV22 NON 800Kpix 8MB 2.5" PAL USB 1 MP CCD:
This short summary of the Sony DCR-TRV22 NON 800Kpix 8MB 2.5" PAL USB 1 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DCR-TRV22 NON 800Kpix 8MB 2.5" PAL USB, 1 MP, CCD, 25,4 / 4 mm (1 / 4"), LCD, 530 g

Long summary description Sony DCR-TRV22 NON 800Kpix 8MB 2.5" PAL USB 1 MP CCD:
This is an auto-generated long summary of Sony DCR-TRV22 NON 800Kpix 8MB 2.5" PAL USB 1 MP CCD based on the first three specs of the first five spec groups.

Sony DCR-TRV22 NON 800Kpix 8MB 2.5" PAL USB. Megapiksleid kokku: 1 MP, Anduri tüüp: CCD, Optilise sensori suurus: 25,4 / 4 mm (1 / 4"). Optiline suum: 10x, Digitaalne suum: 120x, Fookuskauguse ulatus: 3.3 - 33 mm. Ekraan: LCD. Minimaalne valgustus: 5 lx. Kaal: 530 g, Laius: 71 mm, Sügavus: 90 mm

Pildisensor
Megapiksleid kokku *
1 MP
Anduri tüüp *
CCD
Optilise sensori suurus *
25,4 / 4 mm (1 / 4")
Objektiivi süsteem
Fookuskauguse ulatus
3.3 - 33 mm
Optiline suum *
10x
Filtri suurus
3 cm
Digitaalne suum *
120x
Ekraan
Ekraan
LCD
Kaamera
Minimaalne valgustus
5 lx
Audio
Sisseehitatud mikrofon *
Yes
Kaal ja mõõtmed
Laius
71 mm
Sügavus
90 mm
Kõrgus
112 mm
Kaal *
530 g
Muud funktsioonid
Automaatfookus
Yes