location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Recom CoolDesk Professional Silver Hõbe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Recom Check ‘Recom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CoolDesk Professional Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RC-CD-PRO-SL
Category:
Devices used to rest and support laptops to make then easier to use.
Sülearvutite raamid & alused Check ‘Recom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Recom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30194
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Recom CoolDesk Professional Silver Hõbe
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hõbe Alumiinium
  • - Minimaalne tahvelarvuti ekraani suuruse ühilduvus: 25,4 cm (10")
  • - Maksimaalne kaal (mahutavus): 50 kg
More>>>
Short summary description Recom CoolDesk Professional Silver Hõbe:
This short summary of the Recom CoolDesk Professional Silver Hõbe data-sheet is auto-generated and uses the product title and the first six key specs.

Recom CoolDesk Professional Silver, Hõbe, Alumiinium, 25,4 cm (10"), 1 tk, 22 cm, 50 kg

Long summary description Recom CoolDesk Professional Silver Hõbe:
This is an auto-generated long summary of Recom CoolDesk Professional Silver Hõbe based on the first three specs of the first five spec groups.

Recom CoolDesk Professional Silver. Toote värv: Hõbe, Materjal: Alumiinium, Minimaalne tahvelarvuti ekraani suuruse ühilduvus: 25,4 cm (10")