location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Avance Collection HD9247/90 fritüür Üksik Eraldiseisev 2100 W Fritüür madala rasvasusega toidu valmistamiseks Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avance Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD9247/90
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9247/90 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710103776338
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fritüürid Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105079
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 May 2024 23:30:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Avance Collection HD9247/90 fritüür Üksik Eraldiseisev 2100 W Fritüür madala rasvasusega toidu valmistamiseks Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Üksik Eraldiseisev Fritüür madala rasvasusega toidu valmistamiseks 1,2 kg Must
  • - Digitaalne taimer Eemaldatav nõu
  • - LED Sisseehitatud ekraan
  • - 2100 W
More>>>
Short summary description Philips Avance Collection HD9247/90 fritüür Üksik Eraldiseisev 2100 W Fritüür madala rasvasusega toidu valmistamiseks Must:
This short summary of the Philips Avance Collection HD9247/90 fritüür Üksik Eraldiseisev 2100 W Fritüür madala rasvasusega toidu valmistamiseks Must data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Avance Collection HD9247/90, Fritüür madala rasvasusega toidu valmistamiseks, 1,2 kg, 60 min, Poola, Üksik, Must

Long summary description Philips Avance Collection HD9247/90 fritüür Üksik Eraldiseisev 2100 W Fritüür madala rasvasusega toidu valmistamiseks Must:
This is an auto-generated long summary of Philips Avance Collection HD9247/90 fritüür Üksik Eraldiseisev 2100 W Fritüür madala rasvasusega toidu valmistamiseks Must based on the first three specs of the first five spec groups.

Philips Avance Collection HD9247/90. Toote tüüp: Fritüür madala rasvasusega toidu valmistamiseks, Toidu kogus: 1,2 kg, Taimeri kestus: 60 min. Disaini tüüp: Üksik, Toote värv: Must, Kontrolli tüüp: Puudutus. Kuvamise tüüp: LED. Võimsus: 2100 W, AC-sisendpinge: 220-230 V, AC-sisendsagedus: 50 - 60 Hz. Laius: 315 mm, Sügavus: 302 mm, Kõrgus: 423 mm

Toimimine
Toidu kogus *
1,2 kg
Toote tüüp *
Fritüür madala rasvasusega toidu valmistamiseks
Reguleeritav termostaat
Yes
Vähese rasvaga praadimine
Yes
Eelseadistatud küpsetusprogrammid
Yes
Digitaalne taimer
Yes
Taimeri kestus
60 min
Päritoluriik
Poola
Disain
Disaini tüüp *
Üksik
Seadme paigaldus
Eraldiseisev
Toote värv *
Must
Materjal
Alumiinium, Polüpropüleen (PP)
Käepide(med)
Yes
Eemaldatav nõu *
Yes
Juhtmehoidik
Yes
Libisemiskindel alus
Yes
Lihtne puhastada
Yes
Sisuaken
No
Juhtme pikkus
0,8 m
Jahedaseinaline korpus
Yes
Sisse/välja lüliti
Yes
Kontrolli tüüp *
Puudutus
Disain
Nõudepesumasinakindlad osad *
Yes
Indikaatorid
Sisseehitatud ekraan *
Yes
Kuvamise tüüp
LED
Märgutuli
Yes
Toite LED-indikaator
Yes
Valmimise märguanne
Yes
Võimsus
Võimsus *
2100 W
Automaatne väljalülitus
Yes
AC-sisendpinge
220-230 V
AC-sisendsagedus
50 - 60 Hz
Kaal ja mõõtmed
Laius
315 mm
Sügavus
302 mm
Kõrgus
423 mm
Kaal
7 kg
Pakendi sisu
Juhend
Yes
Retseptiraamat
Yes
Retseptide arv
200
Grillivõre
Yes
Tehnilised andmed
Korvi mahutavus
1,2 kg