location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts FPMA-W1030 monitori kinnitus ja alus 76,2 cm (30") Hõbe Sein

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FPMA-W1030
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-W1030 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8717371441814 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitori kinnitused ja alused Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 516230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2023 15:18:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Neomounts FPMA-W1030 monitori kinnitus ja alus 76,2 cm (30") Hõbe Sein
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maksimaalne kaal (mahutavus): 10 kg
  • - Ekraani minimaalne suurus: 25,4 cm (10") Ekraani maksimaalne suurus: 76,2 cm (30")
  • - Toetatud ekraanide arv: 1
  • - Kinnituse tüüp: Sein
  • - Paigaldussüsteemi ühilduvus (max): 100 x 100 mm
  • - Hõbe
More>>>
Short summary description Neomounts FPMA-W1030 monitori kinnitus ja alus 76,2 cm (30") Hõbe Sein:
This short summary of the Neomounts FPMA-W1030 monitori kinnitus ja alus 76,2 cm (30") Hõbe Sein data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts FPMA-W1030, 10 kg, 25,4 cm (10"), 76,2 cm (30"), 75 x 75 mm, 100 x 100 mm, Hõbe

Long summary description Neomounts FPMA-W1030 monitori kinnitus ja alus 76,2 cm (30") Hõbe Sein:
This is an auto-generated long summary of Neomounts FPMA-W1030 monitori kinnitus ja alus 76,2 cm (30") Hõbe Sein based on the first three specs of the first five spec groups.

Neomounts FPMA-W1030. Maksimaalne kaal (mahutavus): 10 kg, Ekraani minimaalne suurus: 25,4 cm (10"), Ekraani maksimaalne suurus: 76,2 cm (30"), Paigaldussüsteemi ühilduvus (min): 75 x 75 mm, Paigaldussüsteemi ühilduvus (max): 100 x 100 mm. Kaldenurk: 0 - 180°. Toote värv: Hõbe

Paigaldamine
Ekraani minimaalne suurus *
25,4 cm (10")
Maksimaalne kaal (mahutavus) *
10 kg
Ekraani maksimaalne suurus *
76,2 cm (30")
Paigaldussüsteemi ühilduvus (min) *
75 x 75 mm
Paigaldussüsteemi ühilduvus (max) *
100 x 100 mm
Toetatud ekraanide arv *
1
Kinnituse tüüp *
Sein
Kaugus seinast (minimaalne)
14 cm
Kaugus seinast (maksimaalne)
54 cm
Ergonoomika
Kaldenurk
0 - 180°
Pöördenurk
260°
Rotatsiooni nurk
180°
Disain
Toote värv *
Hõbe
Kaal ja mõõtmed
Pakendi laius
450 mm
Pakendi sügavus
210 mm
Pakendi kõrgus
170 mm
Pakendi netokaal
2,45 kg
Logistika andmed
Põhikasti (välimise) laius
460 mm
Põhikasti (välimine) pikkus
430 mm
Põhikasti (välimise) kõrgus
190 mm
Põhikasti (välimine) brutokaal
6,1 kg
Tooteid põhikasti (välimine) kohta
2 tk
Peamise pakendi netokaal
5,2 kg
Harmonized System (HS) kood
85299097
Tooteid kaubaaluse kohta (euroalus)
48 tk
Muud funktsioonid
Kinnitusliides
75x75mm / 100x100mm
Päritoluriik
Taiwan
Brand Image Product code Product Stock Price from
Neomounts FPMA-D500KEYB monitori kinnitus ja alus 68,6 cm (27") Must Laud Neomounts FPMA-D500KEYB monitori kinnitus ja alus 68,6 cm (27") Must Laud
(show image)
FPMA-D500KEYB FPMA-D500KEYB 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-W1010 monitori kinnitus ja alus 76,2 cm (30") Hõbe Sein Neomounts FPMA-W1010 monitori kinnitus ja alus 76,2 cm (30") Hõbe Sein
(show image)
FPMA-W1010 FPMA-W1010 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-W1020 monitori kinnitus ja alus 76,2 cm (30") Hõbe Sein Neomounts FPMA-W1020 monitori kinnitus ja alus 76,2 cm (30") Hõbe Sein
(show image)
FPMA-W1020 FPMA-W1020 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-D1130 monitori kinnitus ja alus 76,2 cm (30") Hõbe Laud Neomounts FPMA-D1130 monitori kinnitus ja alus 76,2 cm (30") Hõbe Laud
(show image)
FPMA-D1130 FPMA-D1130 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)