location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MEDION LIFE S16003 101,6 cm (40") Full HD Must 300 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MEDION Check ‘MEDION’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFE S16003
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30020777A1
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4015625311147
Category: Telerid Check ‘MEDION’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MEDION: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42753
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:34:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MEDION LIFE S16003 101,6 cm (40") Full HD Must 300 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Lame 101,6 cm (40") LED
  • - Full HD 1920 x 1080 pikslit 16:9
  • - 300 cd/m² 4000:1
  • - DVB-C, DVB-S2, DVB-T2
  • - VESA paigaldamine 200 x 200 mm
  • - 32 W
More>>>
Short summary description MEDION LIFE S16003 101,6 cm (40") Full HD Must 300 cd/m²:
This short summary of the MEDION LIFE S16003 101,6 cm (40") Full HD Must 300 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

MEDION LIFE S16003, 101,6 cm (40"), 1920 x 1080 pikslit, Full HD, LED, DVB-C, DVB-S2, DVB-T2, Must

Long summary description MEDION LIFE S16003 101,6 cm (40") Full HD Must 300 cd/m²:
This is an auto-generated long summary of MEDION LIFE S16003 101,6 cm (40") Full HD Must 300 cd/m² based on the first three specs of the first five spec groups.

MEDION LIFE S16003. Ekraani diagonaal: 101,6 cm (40"), Ekraani resolutsioon: 1920 x 1080 pikslit, HD tüüp: Full HD, Ekraani tehnoloogia: LED, Ekraani kuju: Lame, Ekraani heledus: 300 cd/m², Kontrastsustase (tüüpiline): 4000:1, Loomulik kuvasuhe: 16:9. Digitaalsignaali formaadisüsteem: DVB-C, DVB-S2, DVB-T2. Toote värv: Must

Ekraan
Ekraani diagonaal *
101,6 cm (40")
HD tüüp *
Full HD
Ekraani tehnoloogia *
LED
Ekraani kuju *
Lame
Loomulik kuvasuhe *
16:9
Ekraani heledus *
300 cd/m²
Kontrastsustase (tüüpiline) *
4000:1
Kontrasti suhe (dünaamiline)
20000:1
Kammfilter
3D
Ekraani resolutsioon *
1920 x 1080 pikslit
Ekraani diagonaal (meetermõõdustik)
101,6 cm
TV-tuuner
Digitaalsignaali formaadisüsteem *
DVB-C, DVB-S2, DVB-T2
Audio
Kõlarite arv *
2
RMS-nimivõimsus *
16 W
Võrgustumine
WiFi *
No
Ethernet LAN *
No
Disain
Toote värv *
Must
VESA paigaldamine *
Yes
VESA-paigaldusliidesed
200 x 200 mm
Sisse/välja lüliti
No
Toimimine
Teleteksti funktsioon
Yes
Teletekst
1000 lehekülge
HDR-toega *
No
Vanemlik kontroll
Yes
Pesad & liidesed
HDCP
Yes
PC-sisend (D-Sub) *
Yes
DVI-port
No
USB 2.0 portide arv *
1
Pesad & liidesed
Komposiitvideo sisend
1
Komposiitvideo väljund
1
Digitaalne audio koaksiaalväljund
1
Kõrvaklapiväljundite arv
1
SCART-portide arv
1
Ühtne liides (CI) *
No
Ühine liides Plus (CI+) *
Yes
HDMI-portide arv *
3
Juhtimisfunktsioonid
Elektrooniline programmijuht (EPG)
Yes
Ekraanikuva (OSD)
Yes
Unetaimer
Yes
Võimsus
Võimsustarve (tüüpiline) *
32 W
Kaal ja mõõtmed
Laius (koos alusega)
922 mm
Sügavus (koos alusega)
225 mm
Kõrgus (koos alusega)
594 mm
Kaal (koos jalaga)
8,4 kg
Laius (ilma aluseta)
922 mm
Sügavus (ilma aluseta)
91 mm
Kõrgus (ilma aluseta)
543 mm
Kaal (ilma aluseta)
7,1 kg
Pakendi andmed
Garantiikaart
Yes
Juhend
Yes
Pakendi sisu
Kaugjuhtimispult on nõutud
Yes
Muud funktsioonid
3D-ühilduvus
No
Akud kaasa arvatud
Yes
Sisseehitatud kõlar(id)
Yes
Aastane energiakulu
46 kWh
Energiatõhususe klass (vana)
A++