location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-2520M Ultrabook 33,8 cm (13.3") 8 GB DDR3-SDRAM 160 GB Intel® HD Graphics Windows 7 Professional Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1 Carbon
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NWK2NSP
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Sülearvutid Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5418
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:26:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-2520M Ultrabook 33,8 cm (13.3") 8 GB DDR3-SDRAM 160 GB Intel® HD Graphics Windows 7 Professional Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ultrabook Must
  • - Intel® Core™ i5 i5-2520M 2,5 GHz
  • - 33,8 cm (13.3") 1366 x 768 pikslit 16:9
  • - 8 GB DDR3-SDRAM 1333 MHz 1 x 8 GB
  • - 160 GB
  • - Intel® HD Graphics Intel® HD Graphics 3000
  • - Ethernet LAN Bluetooth 3.0+HS
  • - 5,2 h
  • - Windows 7 Professional 64-bit
More>>>
Short summary description Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-2520M Ultrabook 33,8 cm (13.3") 8 GB DDR3-SDRAM 160 GB Intel® HD Graphics Windows 7 Professional Must:
This short summary of the Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-2520M Ultrabook 33,8 cm (13.3") 8 GB DDR3-SDRAM 160 GB Intel® HD Graphics Windows 7 Professional Must data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X1 Carbon, Intel® Core™ i5, 2,5 GHz, 33,8 cm (13.3"), 1366 x 768 pikslit, 8 GB, 160 GB

Long summary description Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-2520M Ultrabook 33,8 cm (13.3") 8 GB DDR3-SDRAM 160 GB Intel® HD Graphics Windows 7 Professional Must:
This is an auto-generated long summary of Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-2520M Ultrabook 33,8 cm (13.3") 8 GB DDR3-SDRAM 160 GB Intel® HD Graphics Windows 7 Professional Must based on the first three specs of the first five spec groups.

Lenovo ThinkPad X1 Carbon. Toote tüüp: Ultrabook. Protsessori perekond: Intel® Core™ i5, Protsessori mudel: i5-2520M, Protsessori sagedus: 2,5 GHz. Ekraani diagonaal: 33,8 cm (13.3"), Ekraani resolutsioon: 1366 x 768 pikslit. Sisemälu: 8 GB, Sisemälu tüüp: DDR3-SDRAM. Salvestusmaht kokku: 160 GB. Pardagraafika adapteri mudel: Intel® HD Graphics 3000, Eraldiseisva graafika adapteri mudel: Intel® HD Graphics. Installitud operatsioonisüsteem: Windows 7 Professional. Toote värv: Must. Kaal: 1,69 kg

Disain
Toote tüüp *
Ultrabook
Toote värv *
Must
Ekraan
Ekraani diagonaal *
33,8 cm (13.3")
Ekraani resolutsioon *
1366 x 768 pikslit
Puutetundlik ekraan *
No
Loomulik kuvasuhe
16:9
Ekraani heledus
350 cd/m²
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™ i5
Protsessori generatsioon
2nd gen Intel® Core™ i5
Protsessori mudel *
i5-2520M
Protsessorituumad
2
Protsessori harud
4
Protsessori võimendussagedus
3,2 GHz
Protsessori sagedus *
2,5 GHz
Süsteemi siinikiirus
5 GT/s
Protsessori vahemälu
3 MB
Protsessori vahemälu tüüp
Smart Cache
Protsessori pesa
Pistikupesa 988
Protsessori litograafia
32 nm
Protsessori töörežiimid
64-bit
Protsessori seeria
Intel Core i5-2500 Mobile Series
Protsessori koodnimetus
Sandy Bridge
CardBusi tüüp
DMI
FSB-paarsus
No
Astmed
J1
Jahutusvõimsus (TDP)
35 W
Tjunction
100 °C
PCI Ekspressi siinide maksimum arv
16
PCI Expressi pesade versioon
2.0
PCI Expressi konfiguratsioonid
1x16, 2x8, 1x8+2x4
CPU kordaja (siini/tuuma suhe)
25
Protsessori poolt toetatud ECC
No
Mälu
Sisemälu *
8 GB
Sisemälu tüüp
DDR3-SDRAM
Mälu taktsagedus
1333 MHz
Mälu (pesad x suurus)
1 x 8 GB
Mälupesad
1x SO-DIMM
Maksimaalne sisemälu *
8 GB
Salvesti
Salvestusmaht kokku *
160 GB
Installitud kõvaketaste arv
1
Pooljuhtketta maht
160 GB
Optilise seadme tüüp *
No
Integreeritud kaardilugeja
Yes
Ühilduvad mälukaardid
MMC, SD, SDHC, SDXC
Graafikad
Eraldiseisva graafika adapteri mudel *
Intel® HD Graphics
Integreeritud graafikaadapter *
Yes
Eraldi graafikaadapter *
Yes
Sisemodemi graafikaadapteri perekond
Intel® HD Graphics
Pardagraafika adapteri mudel *
Intel® HD Graphics 3000
Integreeritud graafikaadapteri baassagedus
650 MHz
Integreeritud graafikaadapteri dünaamiline sagedus
1300 MHz
Integreeritud graafikakaardi ID
0x116
Audio
Helisüsteem
Dolby Home Theater
Sisseehitatud kõlarite arv
2
Kaamera
Esikaamera resolutsioon (numbriline)
1,3 MP
Võrgustumine
WiFi
Yes
Võrgu omadused
Gigabit Ethernet, WLAN
Ethernet LAN
Yes
Bluetooth
Yes
Bluetoothi versioon
3.0+HS
Kaabeldustehnoloogia
10/100/1000Base-T(X)
Pesad & liidesed
USB 2.0 portide arv *
1
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
1
eSATA/USB 2.0 portide arv
1
Ethernet LAN (RJ-45) pordid
1
HDMI-portide arv *
1
HDMI-versioon
1.4a
Mini DisplayPort arv
1
DVI-port
No
VGA (D-Sub) portide arv
1
Kõrvaklapiväljundite arv
1
S/PDIF-väljund
No
Mikrofonisisend
Yes
Dokkimispistmik
No
Laadimispordi tüüp
Alaldi sisendi pesa
ExpressCard-pesa
No
Pesad & liidesed
CardBus PCMCIA pesa tüüp
No
SmartCard-pesa
No
TV-out väljund
No
Klaviatuur
Osutamisseade
ThinkPad UltraNav
Tarkvara
Operatsioonisüsteemi arhitektuur
64-bit
Installitud operatsioonisüsteem *
Windows 7 Professional
Protsessori spetsiifilised funktsioonid
Intel®i traadita ekraani (Intel® WiDi)
Yes
Intel®i My WiFi tehnoloogia (Intel® MWT)
Yes
Intel®i vargusvastane tehnoloogia (Intel® AT)
Yes
Intel®i identiteedi kaitse tehnoloogia (Intel® IPT)
Yes
Intel®i hüper hargtöötlus tehnoloogia (Intel® HT Technology)
Yes
Intel® Turbo Boost tehnoloogia
2.0
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Intel®i Clear Video HD tehnoloogia (Intel® CVT HD)
Yes
Intel®i Clear Video tehnoloogia
No
Intel® InTru™ 3D tehnoloogia
Yes
Intel® Insider™
No
Intel® Quick Sync videotehnoloogia
Yes
Intel®i paindlik ligipääs mälule (Flex Memory Access)
Yes
Intel®i tark vahemälu (Smart Cache)
Yes
Intel®i AES uus juhend (Intel® AES-NI)
Yes
Intel®i Trusted Execution tehnoloogia
Yes
Intel®i Enhanced Halt State tehnoloogia
Yes
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Intel®i Demand Based Switching funktsioon
No
Intel®i Clear Video tehnoloogia mobiilsele internetiseadele (Intel® CVT for MID)
No
Intel® 64
Yes
Execute Disable Bit
Yes
Ooterežiim
Yes
Termojärelevalve tehnoloogiad
Yes
Protsessori pakendi suurus
37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)
Toetatud instruktsioonikogumikud
AVX
Protsessori kood
SR048
CPU konfiguratsioon (maksimaalne)
1
Lisavõimalused
No
Graafika & IMC-litograafia
32 nm
Intel®i Virtualization Technology Directed I/O seadmele
Yes
Intel®i Identity Protection tehnoloogia versioon
1,00
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Intel®i Dual Display Capable tehnoloogia
Yes
Intel®i painduva ekraani tehnoloogia
Yes
Intel®i Rapid Storage tehnoloogia
No
Intel®i kiire ligipääs mälule (Fast Memory Access)
Yes
Protsessori ARK ID
52229
Tõrkevaba protsessor
No
Integreeritud 4G WiMAX
Yes
Aku
Aku tööiga (maksimaalne)
5,2 h
Turvalisus
Kaabliluku pesa
No
Sõrmejäljelugeja
Yes
Kaal ja mõõtmed
Laius
337 mm
Sügavus
231 mm
Kõrgus (esikülg)
1,65 cm
Kõrgus(tagakülg)
2,13 cm
Kaal *
1,69 kg
Muud funktsioonid
AC-adapter kaasa arvatud
Yes
Infrapuna port
No
Graafikaadapteri perekond
Intel
Pööratav veebikaamera
No
Toite tüüp
AC
Toitenõuded
100 - 240V
Integreeritud TV-tuuner
No
Intel® segmendi märgistamine
Ettevõte, Väikeettevõte