location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Indesit LI80 FF2 S B Eraldiseisev 299 l Hõbe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Indesit Check ‘Indesit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LI80 FF2 S B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
869990886510 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8007842886511
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Külmik-sügavkülmikud Check ‘Indesit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Indesit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2024 11:03:23
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Indesit LI80 FF2 S B Eraldiseisev 299 l Hõbe:
This short summary of the Indesit LI80 FF2 S B Eraldiseisev 299 l Hõbe data-sheet is auto-generated and uses the product title and the first six key specs.

Indesit LI80 FF2 S B, 299 l, Kliimaklass SN-T, 45 dB, 3 kg/24 h, Hõbe

Long summary description Indesit LI80 FF2 S B Eraldiseisev 299 l Hõbe:
This is an auto-generated long summary of Indesit LI80 FF2 S B Eraldiseisev 299 l Hõbe based on the first three specs of the first five spec groups.

Indesit LI80 FF2 S B. Neto kogumahutavus: 299 l, Kliimaklass: Kliimaklass SN-T, Müratase: 45 dB. Külmkapi netomahutavus: 213 l, Multi-õhuvool (külmik), Külmkapi sisemuse valgustus, Külmkapi riiulite/korvide arv: 3, Aedviljasahtlite arv: 2. Sügavkülmiku netomahutavus: 86 l, Külmutusvõimsus: 3 kg/24 h, Jäävaba (sügavkülmik). Aastane energiakulu: 251 kWh. Toote värv: Hõbe

Disain
Seadme paigaldus *
Eraldiseisev
Toote värv *
Hõbe
Kontrolli tüüp
Pöörlev
Sisseehitatud ekraan *
No
Riiulite materjal
Klaas
Toimimine
Neto kogumahutavus *
299 l
Kliimaklass *
Kliimaklass SN-T
Minimaalne töötemperatuur
10 °C
Maksimaalne kasutamistemperatuur
43 °C
Müratase *
45 dB
Jäävalmistaja *
No
Külmik
Külmkapi netomahutavus *
213 l
Külmkapi sisemuse valgustus
Yes
Lambi tüüp
LED
Jäävaba (külmik) *
No
Automaatne sulatus (külmik)
Yes
Multi-õhuvool (külmik) *
Yes
Külmkapi riiulite/korvide arv *
3
Eemaldatavate riiulite arv
2
Aedviljasahtlite arv *
2
Külmiku ukseriiulid
3
Super Cool funktsioon *
No
Sügavkülmik
Sügavkülmiku paigutus *
Põhja peal asetsev
Sügavkülmiku netomahutavus *
86 l
Külmutusvõimsus *
3 kg/24 h
Hinnang *
4*
Jäävaba (sügavkülmik) *
Yes
Sügavkülmiku riiulite/korvide arv *
3
Kiirkülmutuse funktsioon *
No
Värske tsoon
Värske säilituse sektsioon *
No
Ergonoomika
Juhtme pikkus
1,6 m
Võimsus
Energiatõhususe klass (vana)
A++
Energiatõhususe skaala
A+++ kuni D
Aastane energiakulu *
251 kWh
AC-sisendpinge
220 - 240 V
AC-sisendsagedus
50 Hz
Vool
0,8 A
Pistiku tüüp
Tüüp F
Kaal ja mõõtmed
Laius *
600 mm
Sügavus *
680 mm
Kõrgus *
1890 mm
Kaal *
70 kg