location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 280 G2 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
280 G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V7Q83EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0889899358511 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Personaalarvutid/tööjaamad Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2017
Product end of life date
Bullet Points HP 280 G2 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Must 180 W
  • - Intel® Core™ i5 i5-6500 3,2 GHz
  • - 4 GB DDR4-SDRAM 2133 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi
  • - Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
More>>>
Short summary description HP 280 G2 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Must:
This short summary of the HP 280 G2 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Must data-sheet is auto-generated and uses the product title and the first six key specs.

HP 280 G2, 3,2 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP 280 G2 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Must:
This is an auto-generated long summary of HP 280 G2 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Must based on the first three specs of the first five spec groups.

HP 280 G2. Protsessori sagedus: 3,2 GHz, Protsessori perekond: Intel® Core™ i5, Protsessori mudel: i5-6500. Sisemälu: 4 GB, Sisemälu tüüp: DDR4-SDRAM, Mälu taktsagedus: 2133 MHz. Salvestusmaht kokku: 500 GB, Salvestusseade: HDD, Optilise seadme tüüp: DVD Super Multi. Pardagraafika adapteri mudel: Intel® HD Graphics 530. Installitud operatsioonisüsteem: Windows 7 Professional, Operatsioonisüsteemi arhitektuur: 64-bit. Toiteallikas: 180 W. Keretüüp: Micro Tower. Toote tüüp: PC

Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™ i5
Protsessori generatsioon
6th gen Intel® Core™ i5
Protsessori mudel *
i5-6500
Protsessorituumad
4
Protsessori harud
4
Protsessori võimendussagedus
3,6 GHz
Protsessori sagedus *
3,2 GHz
Protsessori pesa
LGA 1151 (pesa H4)
Protsessori vahemälu
6 MB
Protsessori vahemälu tüüp
Smart Cache
Süsteemi siinikiirus
8 GT/s
CardBusi tüüp
DMI3
Protsessori litograafia
14 nm
Protsessori töörežiimid
64-bit
Protsessori seeria
Intel Core i5-6500 Desktop series
Protsessori koodnimetus
Skylake
Jahutusvõimsus (TDP)
65 W
Arvutikott
71 °C
PCI Expressi pesade versioon
3.0
PCI Ekspressi siinide maksimum arv
16
PCI Expressi konfiguratsioonid
1x16, 2x8, 1x8+2x4
Installeeritud protsessorite arv
1
Astmed
R0
Protsessori poolt toetatud maksimaalne operatiivmälu
64 GB
Protsessori poolt toetatud mälu tüübid
DDR3L-SDRAM, DDR4-SDRAM
Protsessori poolt toetatud mälu kiirused
2133, 1333, 1600, 1866 MHz
Protsessori poolt toetatud mälu maksimaalne taktsagedus
34,1 GB/s
Protsessori poolt toetatud ECC
No
Protsessori poolt toetatud mälu pinge
1,35 V
Mälu
Sisemälu *
4 GB
Maksimaalne sisemälu *
32 GB
Sisemälu tüüp
DDR4-SDRAM
Mälu (pesad x suurus)
1 x 4 GB
Mälupesad
2x DIMM
Mälu taktsagedus
2133 MHz
Mälukanalid
Kahe kanaliga
Salvesti
Salvestusmaht kokku *
500 GB
Salvestusseade *
HDD
Optilise seadme tüüp *
DVD Super Multi
Installeeritud ketaste arv
1
Kõvaketta kogumaht
500 GB
Installitud kõvaketaste arv
1
Kõvakettamaht
500 GB
Kõvaketta liides
SATA
Kõvaketta kiirus
7200 RPM
Integreeritud kaardilugeja
No
Graafikad
Integreeritud graafikaadapter *
Yes
Eraldiseisva graafika adapteri mudel *
Ei ole saadaval
Sisemodemi graafikaadapteri perekond
Intel® HD Graphics
Pardagraafika adapteri mudel *
Intel® HD Graphics 530
Integreeritud graafikaadapteri baassagedus
350 MHz
Integreeritud graafikaadapteri dünaamiline sagedus
1050 MHz
Integreeritud graafikakaardi maksimaalne mälu
1,74 GB
Integreeritud graafikakaardi poolt toetatud monitoride arv
3
Integreeritud graafikakaardi DirectX-i versioon
12.0
Integreeritud graafikakaardi OpenGL-i versioon
4.4
Integreeritud graafikakaardi ID
1912
Võrgustumine
Ethernet LAN *
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
WiFi *
No
Bluetooth
No
Pesad & liidesed
USB 2.0 portide arv *
6
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
2
VGA (D-Sub) portide arv
1
DVI-port
Yes
Ethernet LAN (RJ-45) pordid
1
Mikrofonisisend
Yes
Kõrvaklapiväljundite arv
1
Väljundkanal
Yes
Sisendkanal
Yes
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
DC-pistik
No
Laienduspesad
PCI Expressi x1 (Gen 1.x) pesad
1
PCI Expressi x16 (Gen 1.x) pesad
1
Disain
Keretüüp *
Micro Tower
Vee jahutamise süsteem
No
3,5" lahtrite arv
1
5,25" lahtrite arv
1
Kaabliluku pesa
Yes
Toote värv *
Must
Päritoluriik
Hiina
Toimimine
Emaplaadi kiip
Intel® H110
Helikiip
Realtek ALC221
Toote tüüp *
PC
Tarkvara
Installitud operatsioonisüsteem *
Windows 7 Professional
Operatsioonisüsteemi arhitektuur
64-bit
Protsessori spetsiifilised funktsioonid
Intel®i traadita ekraani (Intel® WiDi)
Yes
Intel® 64
Yes
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Lisavõimalused
Yes
Intel® InTru™ 3D tehnoloogia
Yes
Intel® Insider™
Yes
Intel®i Clear Video HD tehnoloogia (Intel® CVT HD)
Yes
Intel®i Clear Video tehnoloogia
Yes
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Intel®i TSX-NI tehnoloogia
Yes
Ooterežiim
Yes
Termojärelevalve tehnoloogiad
Yes
Intel®i Stable Image Platform Program (SIPP) funktsioon
Yes
Intel®i AES uus juhend (Intel® AES-NI)
Yes
Intel®i Secure Key tehnoloogia
Yes
Intel® OS Guard
Yes
Intel®i Trusted Execution tehnoloogia
Yes
Execute Disable Bit
Yes
Intel®i tark vahemälu (Smart Cache)
Yes
Intel®i Enhanced Halt State tehnoloogia
Yes
Intel®i Software Guard Extensions (Intel® SGX) tarkvara
Yes
Intel®i Clear Video tehnoloogia mobiilsele internetiseadele (Intel® CVT for MID)
Yes
Protsessori pakendi suurus
37.5 x 37.5 mm
Toetatud instruktsioonikogumikud
SSE4.2, AVX 2.0, SSE4.1
Protsessori kood
SR2BX
Mastaapsus
1S
CPU konfiguratsioon (maksimaalne)
1
Graafika & IMC-litograafia
14 nm
Thermal solution andmed
PCG 2015C
Intel®i Virtualization Technology Directed I/O seadmele
Yes
Intel®i Identity Protection tehnoloogia versioon
1,00
Intel®i Stable Image Platform Program (SIPP) versioon
1,00
Intel®i Secure Key tehnoloogia versioon
1,00
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Intel®i Small Business Advantage (SBA) versioon
1,00
Intel® TSX-NI versioon
1,00
Protsessori ARK ID
88184
Intel® Turbo Boost tehnoloogia
2.0
Intel®i hüper hargtöötlus tehnoloogia (Intel® HT Technology)
No
Intel® Quick Sync videotehnoloogia
Yes
Intel®i identiteedi kaitse tehnoloogia (Intel® IPT)
Yes
Tõrkevaba protsessor
Yes
Võimsus
Toiteallikas *
180 W
Jätkusuutlikkus
Jätkusuutlikkuse sertifikaadid
EPEAT Silver, ENERGY STAR
Kaal ja mõõtmed
Laius *
170 mm
Sügavus *
355 mm
Kõrgus *
358,8 mm
Kaal *
6,11 kg
Pakendi sisu
Kuvar kaasa arvatud *
No
Hiir kaasa arvatud
Yes
Kaasas klaviatuur
Yes
Country Distributor
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)