location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 8050 Printer tindiprinter 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart 8050 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6351B
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0882780158900 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Tindiprinterid Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Aug 2006
Product end of life date
More>>>
Short summary description HP Photosmart 8050 Printer tindiprinter 4800 x 1200 DPI:
This short summary of the HP Photosmart 8050 Printer tindiprinter 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 8050 Printer, 4800 x 1200 DPI, 3000 lehekülge kuu kohta, 10 lk/min

Long summary description HP Photosmart 8050 Printer tindiprinter 4800 x 1200 DPI:
This is an auto-generated long summary of HP Photosmart 8050 Printer tindiprinter 4800 x 1200 DPI based on the first three specs of the first five spec groups.

HP Photosmart 8050 Printer. Maksimaalne käidutsükkel: 3000 lehekülge kuu kohta. Maksimaalne resolutsioon: 4800 x 1200 DPI, Printimiskiirus (must-valge, tavakvaliteet, A4/US Letter-formaat): 10 lk/min

Funktsioonid
Printimisvärvid *
Must, Tsüaan, Heletsüaan, Magenta, Kollane
Printimispea otsikud
672 black; 600 colour; 600 photo
Maksimaalne käidutsükkel *
3000 lehekülge kuu kohta
Elektromagnetiline ühilduvus
EN55022: 1998 + A1:2000 + A2:2003 / Class B / CISPR 22: 1997 Class B +A1 2000 + A22002 EN55024: 1998/A1:2001/A2:2003/CISPR 24:1997 EN 61000-3-2: 2000 (2nd Edition) EN 61000-3-3: 1995 + A1:2001 FCC Title 47 CFR, Part 15 Class B
Ohutus
IEC 60950: 1999 third edition/EN 60950: 2000, IEC 60950-1: 2001 first edition/EN 60950-1: 2001, IEC 60825-1+A1+A2 and EN 60825-1:1994+A11:1996+A2:2001/Class 1 for LEDs
Printimine
Printimiskiirus (värviline, mustandikvaliteet, A4/US Letter-formaat)
24 lk/min
Printimiskiirus (värviline, parim kvaliteet, A4)
2,5 lk/min
Printimiskiirus (must, mustandikvaliteet, A4/US Letter-formaat)
30 lk/min
Printimiskiirus (must, parim kvaliteet, A4)
2,5 lk/min
Printimiskvaliteet (värviline, parim kvaliteet)
4800 DPI
Printimiskvaliteet (must, tavakvaliteet)
600 DPI
Printimiskvaliteet (must-valge, mustandikvaliteet)
300 DPI
Maksimaalne resolutsioon *
4800 x 1200 DPI
Printimiskiirus (must-valge, tavakvaliteet, A4/US Letter-formaat) *
10 lk/min
Printimiskiirus (värviline, tavakvaliteet, A4/US Letter-formaat)
6 lk/min
Printimiskvaliteet (must, parim kvaliteet)
1200
Sisendi ja väljundi võimsus
Standardne sisestusvõimsus kaartide puhul
Up to 20 cards
Standardne sisestusvõimsus kile puhul
Up to 30 sheets
Standardne väljundvõimsus kaartide puhul
Up to 10 cards
Maksimaalne väljundvõimsus kile puhul
15 lehte
Maksimaalne sisestusvõimsus kile puhul
30 lehte
Maksimaalne sisestusvõimsus siltide puhul
20
Maksimaalne sisestusvõimsus ümbrike puhul
10
Maksimaalne sisestusvõimsus kaartide puhul
20
Sisendvõimsus kokku *
100 lehte
Väljundvõimsus kokku *
50 lehte
Maksimaalne paberisalvede arv
2
Paberikäsitsus, standardne/sisestus
100-sheet input tray, 20-sheet photo cassette
Paberikäsitsus, standardne/väljastus
50-sheet output tray
Maksimaalne sisestusvõimsus
100 lehte
Maksimaalne väljundvõimsus
50 lehte
Paberikassett
Meediumi kaal sisestustee kaudu
US letter: 60 to 90 g/m2; A4: 60 to 90 g/m2; legal: 75 to 90 g/m2; envelopes: 75 to 90 g/m2; cards: up to 200 g/m2; photo paper: up to 280 g/m2
Paberikäsitsus
100-sheet input fold-up tray, 20-sheet photo tray, 50-sheet output tray
Soovitatav meedia kaal
A4: 60 - 90; HP envelopes: 70 - 90; HP cards: 200, HP pho- paper: 280
Standardmeedia suurused
Paper(A4, A5, B5); Transparencies (A4); Envelopes (DL, C6); Cards:(A6); Labels (A4); Photo paper (A4, 30 x 10cm, 13 x 18cm, 10 x 15cm)
Meedia tavasuurused
(77 x 127) - (215 x 610) mm
Soovitatav meedium
Photo paper, Plain paper, Coated paper, Brochure paper & film, Transparencies, Labels, iron-on transfer
Meediumikäsitsus
Sheetfeed
Pesad & liidesed
I/O-pordid
1x USB 4x Smart Card slots
Juhtmevaba valiku tüüp
Optional, with HP bt450 Bluetooth Wireless Printer and PC Adapter
PictBridge
Yes
Otseprintimine
Yes
Toimimine
Akustilise võimsuse emissioon
5.4 B(A)
Sisemälu *
32 MB
Akustilise rõhu emissioon
41 dB
Disain
Turu positsiooneerimine *
Kodu ja kontor
Võimsus
Võimsustarve (printimisel) *
21 W
Võimsustarve (ooterežiim)
5,3 W
Süsteeminõuded
JetDirectiga ühilduvad tooted
No
Mac-ühilduvus
Yes
Ühilduvad operatsioonisüsteemid
Windows 98SE/2000/Me/XP Mac OS X v 10.2, 10.3 & higher
Minimaalne protsessori kiirus
Pentium II 233 MHz
Minimaalne RAM
64 MB
Minimaalne kõvakettaruum
450 MB
Minimaalsed süsteeminõuded
CD-ROM drive 16-bit colour SVGA monitor Internet Explorer 5.01, Mac OS X v 10.2, 10.3, 10.4; G3 processor or higher; 128 MB RAM (256 MB recommended); 150 MB available hard disk space; USB port; SVGA monitor (800 x 600, 16-bit color); 4x CD-ROM drive; USB cable (not included)
Töötingimused
Suhteline õhuniiskus mittekasutamisel (mitte-kondenseeriv)
5 - 90 protsenti
Töötingimused
Soovitatud kasutamistemperatuuri vahemik (T-T)
15 - 30 °C
Kasutamistemperatuur (T-T)
10 - 35 °C
Hoiustamistemperatuur (T-T)
-30 - 65 °C
Suhteline õhuniiskus kasutamisel (H-H)
15 - 80 protsenti
Suhteline õhuniiskus (H-H) hoiustamisel
5 - 90 protsenti
Kasutustemperatuur (T-T)
50 - 95 °F
Jätkusuutlikkus
Jätkusuutlikkuse sertifikaadid
ENERGY STAR
Kaal ja mõõtmed
Aluse mõõtmed (l x s x k)
1219 x 1016 x 2438 mm
Maksimaalsed mõõtmed (l x s x k)
465 x 339 x 158 mm
Mõõtmed püstiste salved puhul
465 x 230 x 158 mm
Kaal
4,2 kg
Pakendi andmed
Pakendi kaal
5,99 kg (13.2 lbs)
Komplektis sisalduv tarkvara
HP Image Zone
Pakendi kaal
6 kg
Logistika andmed
Kaubaaluse brutokaal
441,5 kg
Põhikastid (välimised) kaubaaluse kohta
10 tk
Kihid kaubaaluse kohta
7 tk
Tooteid kaubaaluse kohta
70 tk
Muud funktsioonid
Maksimaalne printimispikkus
610 m
Ühilduvad tinditüübid, tarvikud
Dye-based, pigment-based
Kahepoolse printimise võimalused
Manual
Kirjatüübid
8 built-in, 4 each in portrait and landscape orientations: CG Times, CG Times Italic; Univers, Univers Italic; Courier, Courier Italic; Letter Gothic, Letter Gothic Italic
Värviprintimistehnoloogia
HP Photoret IV
Võrguvalmidus
No
Mõõdud (l x s x k)
465 x 230 x 158 mm
Printimistehnoloogia
Tint
Toetatud meediumitüübid
Paper (inkjet, photo, plain), envelopes, labels, cards (greeting, index), transparencies, iron-on transfers
Standardsed sisestussalved
2
Toitenõuded
100 - 240VAC; 50/60Hz
Võrgu omadused
No
Leheküljetootluse lisamärkus
in 6-ink printing mode; based on 5% coverage for black and white and 15% for colour, in normal mode. In combination with HP 343 Tri-colour Inkjet Print Cartridge (7 ml) or HP 344 Tri-colour Inkjet Print Cartridge (14 ml).
Printimiskvaliteet, vertikaaljoonduse täpsus
+/- 0.05 mm
Printimispea
4 (1 each tri-color, photo, black, optional gray photo)
Standardne väljundvõimsus kile puhul
15 lehte
Funktsioonid
Color printing
Traadita side tehnoloogia
Bluetooth
Juhtpaneel
4.6 cm/1.8 inch colour LCD and controls to view, edit, and print photos
Leheküljetootlus (foto)
C9369EE HP 348 Photo Inkjet Print cartridge (13 ml) 135 10 x 15 cm photos (+/- 10%)**
Toote mõõdud avatud kujul (p x l x s)
46,5 cm (18.3")
Teenindus ja tugi
One-year limited hardware warranty backed by HP service and support (Warranties may vary in European countries, where legal requirements require a longer warranty period).
Tehnilised omadused
HP Adaptive Lighting, HP Auto Red-eye Removal
Suurus
46,5 cm (18.3")
Pakendi mõõdud (l x s x k)
528,3 x 196,8 x 330,2 mm (20.8 x 7.75 x 13")
Aluse mõõdud (l x s x k)
1219,2 x 1016 x 2438,4 mm (48 x 40 x 96")
Aluse kaal
441,1 kg (972.5 lbs)
Kaal (mittemeetriline)
9.3 lb
Maksimaalne printimispikkus (mittemeetriline)
24 in
Meediumi suuruste tugi (mittemeetriline)
Letter, legal, executive, No. 10 envelopes, index cards, 5 x 7-in photo, 4 x 6-in photo, 4 x 12-in panorama, 4 x 24-in panorama
Printimiskiirus (must-valge, parim kvaliteet, Letter-formaat)
< 2.5
Printimiskiirus (värviline, mustandikvaliteet, Letter-formaat)
< 24
Meediumi soovitatud kaal (mittemeetriline)
16 to 24 lb
Standardne sisestusvõimsus Legal-formaadi puhul
100 lehte
Standardne sisestusvõimsus ümbrikute puhul
10 lehte
Automaatne paberiandur
Yes
Telefonikaamera tugi
Direct photo printing from camera phones with the optional HP bt450 Bluetooth Wireless Printer and PC Adapter Yes
Exitfprinti tugi
Yes, Version 2.2
Maksimaalne väljundvõimsus siltide puhul
10 lehte
Leheküljetootluse identifikaator
PS385
Foto proovilehtede tugi
Yes
Printimiskiirus (värviline, mustandikvaliteet, 10 x 15 foto)
As fast as 27 sec
Printimiskiirus (värviline, tavakvaliteet, 10 x 15 foto)
As fast as 45 sec As fast as 70 sec
Printeri omadused
Color printing
Kiive (kile)
+/- 0.012 in
Kiive
+/- 0.006 in
Standardne väljundvõimsus siltide puhul
10 lehte
Standardne väljundvõimsus Legal-formaadi puhul
50 lehte
SureSupply tugi
Yes
Videost printimise tugi
Yes
Vivera-tindi tugi
Yes
Pakendi mõõtmed (l x s x k)
526 x 323 x 193 mm
Country Distributor
United Kingdom 1 distributor(s)