location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro x2 612 G1 Intel® Core™ i3 128 GB 31,8 cm (12.5") 4 GB Wi-Fi 4 (802.11n) Windows 10 Pro Hõbe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro x2
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
612 G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L5G76EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0889894441454 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tahvelarvutid Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2016
Product end of life date
Bullet Points HP Pro x2 612 G1 Intel® Core™ i3 128 GB 31,8 cm (12.5") 4 GB Wi-Fi 4 (802.11n) Windows 10 Pro Hõbe
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tahvel Tahvel PC Hõbe
  • - 31,8 cm (12.5") 1366 x 768 pikslit
  • - Intel® Core™ i3 i3-4012Y 1,5 GHz
  • - 128 GB SSD Integreeritud kaardilugeja
  • - Üks kaamera 5 MP Esikaamera 2 MP
  • - Wi-Fi 4 (802.11n) Bluetooth
  • - Liitiumpolümeer (LiPo) 29,3 Wh 6 h
  • - Windows 10 Pro
More>>>
Short summary description HP Pro x2 612 G1 Intel® Core™ i3 128 GB 31,8 cm (12.5") 4 GB Wi-Fi 4 (802.11n) Windows 10 Pro Hõbe:
This short summary of the HP Pro x2 612 G1 Intel® Core™ i3 128 GB 31,8 cm (12.5") 4 GB Wi-Fi 4 (802.11n) Windows 10 Pro Hõbe data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro x2 612 G1, 31,8 cm (12.5"), 1366 x 768 pikslit, 128 GB, 4 GB, Windows 10 Pro, Hõbe

Long summary description HP Pro x2 612 G1 Intel® Core™ i3 128 GB 31,8 cm (12.5") 4 GB Wi-Fi 4 (802.11n) Windows 10 Pro Hõbe:
This is an auto-generated long summary of HP Pro x2 612 G1 Intel® Core™ i3 128 GB 31,8 cm (12.5") 4 GB Wi-Fi 4 (802.11n) Windows 10 Pro Hõbe based on the first three specs of the first five spec groups.

HP Pro x2 612 G1. Ekraani diagonaal: 31,8 cm (12.5"), Ekraani resolutsioon: 1366 x 768 pikslit. Sisemine mälumaht: 128 GB. Protsessori sagedus: 1,5 GHz, Protsessori perekond: Intel® Core™ i3, Protsessori mudel: i3-4012Y. Sisemälu: 4 GB. Tagakaamera resolutsioon (numbriline): 5 MP, Tagumise kaamera tüüp: Üks kaamera, Esikaamera resolutsioon (numbriline): 2 MP. Wi-Fi standard: Wi-Fi 4 (802.11n). Integreeritud kaardilugeja. Kaal: 950 g. Installitud operatsioonisüsteem: Windows 10 Pro. Toote värv: Hõbe

Ekraan
Ekraani diagonaal *
31,8 cm (12.5")
Ekraani resolutsioon *
1366 x 768 pikslit
LED-tagantvalgustus
Yes
Puutetehnoloogia
Mitmikpuude
Loomulik kuvasuhe
16:9
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™ i3
Protsessori generatsioon
4th gen Intel® Core™ i3
Protsessori mudel *
i3-4012Y
Protsessorituumad
2
Protsessori harud
4
Protsessori sagedus *
1,5 GHz
Protsessori vahemälu
3 MB
Protsessori vahemälu tüüp
Smart Cache
CardBusi tüüp
DMI2
Tõrkevaba protsessor
Yes
Protsessori kood
SR1C7
Protsessori koodnimetus
Haswell
Protsessori litograafia
22 nm
Protsessori töörežiimid
64-bit
Protsessori pakendi suurus
40 x 24 x 1.5 mm
Protsessori seeria
Intel® Core™ i3-4000 Mobile Series
Scenario Design Power (SDP) funktsioon
6 W
Astmed
D0
Toetatud instruktsioonikogumikud
AVX 2.0, SSE4.1, SSE4.2
Süsteemi siinikiirus
5 GT/s
Tjunction
100 °C
Jahutusvõimsus (TDP)
11,5 W
Termojärelevalve tehnoloogiad
Yes
Universaalne asünkroontransiiver (UART)
Yes
PCI Expressi konfiguratsioonid
4x1, 2x4
Mälu
Sisemälu *
4 GB
Sisemälu tüüp
DDR3L-SDRAM
Mälu taktsagedus
1600 MHz
Salvesti
Sisemine mälumaht *
128 GB
Integreeritud kaardilugeja *
Yes
Ühilduvad mälukaardid
MicroSD (TransFlash)
Salvestusseade *
SSD
Graafikad
Graafikaadapteri perekond
Intel
Graafikaadapter
HD Graphics 4200
Audio
Sisseehitatud kõlar(id)
Yes
Sisseehitatud mikrofon
Yes
Sisseehitatud kõlarite arv
2
Helisüsteem
DTS Sound+
Kaamera
Tagakaamera
Yes
Tagumise kaamera tüüp *
Üks kaamera
Tagakaamera resolutsioon (numbriline) *
5 MP
Videosalvestus
Yes
Esikaamera *
Yes
Esikaamera resolutsioon (numbriline)
2 MP
Võrgustumine
Bluetooth
Yes
Wi-Fi standard *
Wi-Fi 4 (802.11n)
WiFi-standardid
802.11a, 802.11b, 802.11g
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk
1
Mikrofonisisend
No
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Kõrvaklapi väljund
No
DC-pistik
Yes
Disain
Seadme tüüp *
Tahvel PC
Toote kuju *
Tahvel
Toote värv *
Hõbe
Toimimine
Assisted GPS (A-GPS) *
No
GPS (satelliit)
No
GPS *
No
Päritoluriik
Hiina
Tarkvara
Platvorm *
Windows
Installitud operatsioonisüsteem *
Windows 10 Pro
Protsessori spetsiifilised funktsioonid
Intel®i Small Business Advantage (Intel® SBA)
Yes
Intel®i traadita ekraani (Intel® WiDi)
Yes
Intel® Turbo Boost tehnoloogia
No
Intel®i hüper hargtöötlus tehnoloogia (Intel® HT Technology)
Yes
Intel®i identiteedi kaitse tehnoloogia (Intel® IPT)
Yes
Intel®i vargusvastane tehnoloogia (Intel® AT)
Yes
Intel® Smart Response vastamissüsteem
Yes
Intel®i Smart Connect ühenduse tehnoloogia
Yes
Intel®i Matrix Storage tehnoloogia (Intel® MST)
No
Inteli HD audio tehnoloogia
Yes
Intel® Quick Sync videotehnoloogia
Yes
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Intel®i Clear Video HD tehnoloogia (Intel® CVT HD)
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D tehnoloogia
Yes
Lisavõimalused
No
Execute Disable Bit
Yes
Ooterežiim
Yes
Intel® 64
Yes
Intel®i AES uus juhend (Intel® AES-NI)
Yes
Intel®i Enhanced Halt State tehnoloogia
Yes
Intel®i painduva ekraani tehnoloogia
No
Intel®i Identity Protection tehnoloogia versioon
1,00
Intel® ME Firmware Version
9.5
Intel®i Rapid Storage tehnoloogia
Yes
Intel®i Secure Key tehnoloogia
Yes
Intel®i Secure Key tehnoloogia versioon
1,00
Intel®i Small Business Advantage (SBA) versioon
1,00
Intel®i tark vahemälu (Smart Cache)
Yes
Intel®i Smart Connect tehnoloogia versioon
1,00
Intel®i Smart Response Technology versioon
1,00
Intel®i Trusted Execution tehnoloogia
No
Intel®i TSX-NI tehnoloogia
No
Intel® TSX-NI versioon
0,00
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Intel®i Virtualization Technology Directed I/O seadmele
No
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Aku
Akutehnoloogia *
Liitiumpolümeer (LiPo)
Aku mahtuvus
29,3 Wh
Akuelementide arv
4
Aku tööiga (maksimaalne)
6 h
Võimsus
AC-adapteri toide
45 W
Kaal ja mõõtmed
Laius
307 mm
Sügavus
209,5 mm
Kõrgus
12,8 mm
Kaal
950 g
Pakendi sisu
Kaasas klaviatuur
No
Muud funktsioonid
Protsessori pesa
BGA 1168
Protsessori ARK ID
76608