location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DF710C2 digitaalne pildiraam Must 17,8 cm (7")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DF710C2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DF710C2-11
Category:
Picture frames that displays digital photos without the need of a computer or printer.
Digitaalsed pildiraamid Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29818
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description HP DF710C2 digitaalne pildiraam Must 17,8 cm (7"):
This short summary of the HP DF710C2 digitaalne pildiraam Must 17,8 cm (7") data-sheet is auto-generated and uses the product title and the first six key specs.

HP DF710C2, 17,8 cm (7"), 480 x 234 pikslit, LCD, 220 cd/m², 400:1, 16:9

Long summary description HP DF710C2 digitaalne pildiraam Must 17,8 cm (7"):
This is an auto-generated long summary of HP DF710C2 digitaalne pildiraam Must 17,8 cm (7") based on the first three specs of the first five spec groups.

HP DF710C2. Ekraani diagonaal: 17,8 cm (7"), Ekraani resolutsioon: 480 x 234 pikslit, Ekraan: LCD. Toetatud pildivormingud: JPG, Toetatud audioformaadid: MP3. Sisemälu: 128 MB, Ühilduvad mälukaardid: CF, Mälupulk, MMC, MS PRO, SD, xD. Liides: USB 2.0. Toote värv: Must

Ekraan
Ekraani diagonaal *
17,8 cm (7")
Ekraani resolutsioon *
480 x 234 pikslit
Ekraan *
LCD
Ekraani heledus
220 cd/m²
Kontrastsustase (tüüpiline)
400:1
Kuvasuhe
16:9
Failivormingud
Toetatud pildivormingud *
JPG
Toetatud audioformaadid
MP3
Salvesti
Sisemälu
128 MB
Salvesti
Ühilduvad mälukaardid
CF, Mälupulk, MMC, MS PRO, SD, xD
Pesad & liidesed
Liides *
USB 2.0
USB 2.0 portide arv
1
Audio
Sisseehitatud kõlar(id) *
Yes
Funktsioonid
Toote värv *
Must
Juhtimisfunktsioonid
Kaugjuhtimispult on nõutud
Yes
Muud funktsioonid
Toitenõuded
9V