location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet 2050A Termotindiprinter A4 4800 x 1200 DPI 5,5 lk/min

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2050A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ199B
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0886111471751 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunktsionaalsed printerid Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80584
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 22 Jan 2013
Product end of life date
Bullet Points HP DeskJet 2050A Termotindiprinter A4 4800 x 1200 DPI 5,5 lk/min
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Kodu ja kontor Termotindiprinter Mono printimine
  • - 4800 x 1200 DPI
  • - A4 5,5 lk/min
  • - Värviline kopeerimine Värviskaneerimine
  • - USB port
  • - 3,6 kg
More>>>
Short summary description HP DeskJet 2050A Termotindiprinter A4 4800 x 1200 DPI 5,5 lk/min:
This short summary of the HP DeskJet 2050A Termotindiprinter A4 4800 x 1200 DPI 5,5 lk/min data-sheet is auto-generated and uses the product title and the first six key specs.

HP DeskJet 2050A, Termotindiprinter, Mono printimine, 4800 x 1200 DPI, Värviline kopeerimine, A4, Pruun

Long summary description HP DeskJet 2050A Termotindiprinter A4 4800 x 1200 DPI 5,5 lk/min:
This is an auto-generated long summary of HP DeskJet 2050A Termotindiprinter A4 4800 x 1200 DPI 5,5 lk/min based on the first three specs of the first five spec groups.

HP DeskJet 2050A. Printimistehnoloogia: Termotindiprinter, Printimine: Mono printimine, Maksimaalne resolutsioon: 4800 x 1200 DPI, Printimiskiirus (värviline, tavakvaliteet, A4/US Letter-formaat): 4 lk/min. Kopeerimine: Värviline kopeerimine, Maksimaalne kopeerimisresolutsioon: 600 x 600 DPI. Skaneerimine: Värviskaneerimine, Optilise skaneerimise resolutsioon: 1200 x 1200 DPI. Maksimaalne ISO A-seeria paberi suurus: A4. Toote värv: Pruun

Printimine
Kahepoolne printimine
Manuaal
Printimise resolutsioon must
600 x 600 DPI
Printimistehnoloogia *
Termotindiprinter
Printimine *
Mono printimine
Kahepoolne printimine *
No
Maksimaalne resolutsioon *
4800 x 1200 DPI
Printimiskiirus (must-valge, tavakvaliteet, A4/US Letter-formaat) *
5,5 lk/min
Printimiskiirus (värviline, tavakvaliteet, A4/US Letter-formaat)
4 lk/min
Ökonoomne printimine
Yes
Kopeerimine
Kahepoolne kopeerimine *
No
Kopeerimine *
Värviline kopeerimine
Maksimaalne kopeerimisresolutsioon *
600 x 600 DPI
Kopeerimiskiirus (tavakvaliteet, must-valge, A4)
4,5 koopiat/min
Kopeerimiskiirus (tavakvaliteet, värviline, A4)
2,5 koopiat/min
Maksimaalne koopiate arv
10 koopiat
Skaneerimine
Kahepoolne skaneerimine *
No
Skaneerimine *
Värviskaneerimine
Optilise skaneerimise resolutsioon *
1200 x 1200 DPI
Maksimaalne skaneerimise resolutsioon
19200 x 19200 DPI
Maksimaalne skaneerimisala
216 x 297 mm
Skaneerimistüüp *
Lameskanner
Skaneerimistehnoloogia
CIS
Sisendi värvisügavus
24 bitti
Hallskaala tasemed
256
Faks
Kahepoolne faksimine
No
Faksimine *
No
Funktsioonid
Maksimaalne käidutsükkel *
1000 lehekülge kuu kohta
Digitaalne saatja
No
Prindikassettide arv *
2
Lehe kirjelduse keeled
PCL 3
Kõik-ühes-multitegumtöö
No
Sisendi ja väljundi võimsus
Sisestussalvede koguarv *
1
Sisendvõimsus kokku *
60 lehte
Väljundvõimsus kokku *
25 lehte
Maksimaalne sisestusvõimsus
60 lehte
Maksimaalne väljundvõimsus
25 lehte
Paberikassett
Maksimaalne ISO A-seeria paberi suurus *
A4
Maksimaalne printimissuurus
210 x 297 mm
Paberisalve kandja tüübid *
Kaardipakk, Ümbrikud, Sildid, Fotopaber, Tavaline paber, Läbinähtavused
ISO A-seeria suurused (A0...A9) *
A4, A5, A6
JIS B-seeria suurused (B0...B9)
B5
Paberikassett
Ümbriku suurused
DL
Fotopaberi mõõdud
10x15, 13x18 cm
Paberisalve kandja kaal
75 - 280 g/m²
Pesad & liidesed
Standardliidesed
USB 2.0
USB port
Yes
USB 2.0 portide arv
1
Võrgustumine
WiFi *
No
Ethernet LAN *
No
Toimimine
Integreeritud kaardilugeja
No
Mac-ühilduvus
Yes
Minimaalsed süsteeminõuded
CD/DVD-ROM USB
Disain
Toote värv *
Pruun
Turu positsiooneerimine *
Kodu ja kontor
Sisseehitatud ekraan *
No
Võimsus
Energiakulu (keskmiselt)
10 W
Võimsustarve (energiasäästurežiim)
1,2 W
Võimsustarve (ooterežiim)
2,3 W
Võimsustarve (väljalülitatud)
0,3 W
AC-sisendpinge
100 - 240 V
AC-sisendsagedus
50 - 60 Hz
Süsteeminõuded
Toetatud Windowsi operatsioonisüsteemid
Yes
Toetatud Maci operatsioonisüsteemid
Yes
Minimaalne RAM
2048 MB
Minimaalne kõvakettaruum
500 MB
Minimaalne protsessori kiirus
PowerPC G4, G5, Intel Core
Töötingimused
Hoiustamistemperatuur (T-T)
0 - 45 °C
Kasutamistemperatuur (T-T)
5 - 40 °C
Jätkusuutlikkus
Jätkusuutlikkuse sertifikaadid
ENERGY STAR
Kaal ja mõõtmed
Laius
427 mm
Sügavus
406 mm
Kõrgus
249 mm
Kaal
3,6 kg
Pakendi andmed
Pakendi laius
463 mm
Pakendi sügavus
193 mm
Pakendi kõrgus
349 mm
Pakendi kaal
5,22 kg
Muud funktsioonid
Ühilduvad operatsioonisüsteemid
Windows 7 (32/64-bit) Windows Vista (32/64-bit) Windows XP SP2 (32-bit) Mac OS X 10.5, 10.6
Kõik-ühes-funktsioonid
Koopia, Print, Skaneerimine
Colour all-in-one functions
Koopia, Skaneerimine