location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP E-Series E27q G4 PC lamekuvar 68,6 cm (27") 2560 x 1440 pikslit Quad HD LCD Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
E-Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E27q G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9VG82A3#ABB
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0195697019715 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
PC lamekuvarid Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 11:26:47
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2023
Product end of life date
Bullet Points HP E-Series E27q G4 PC lamekuvar 68,6 cm (27") 2560 x 1440 pikslit Quad HD LCD Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ettevõtlus 68,6 cm (27") LCD IPS
  • - Quad HD 2560 x 1440 pikslit 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - Võbelust ärahoidev tehnoloogia
  • - E 22 kWh 25 W
More>>>
Short summary description HP E-Series E27q G4 PC lamekuvar 68,6 cm (27") 2560 x 1440 pikslit Quad HD LCD Must:
This short summary of the HP E-Series E27q G4 PC lamekuvar 68,6 cm (27") 2560 x 1440 pikslit Quad HD LCD Must data-sheet is auto-generated and uses the product title and the first six key specs.

HP E-Series E27q G4, 68,6 cm (27"), 2560 x 1440 pikslit, Quad HD, LCD, 5 ms, Must

Long summary description HP E-Series E27q G4 PC lamekuvar 68,6 cm (27") 2560 x 1440 pikslit Quad HD LCD Must:
This is an auto-generated long summary of HP E-Series E27q G4 PC lamekuvar 68,6 cm (27") 2560 x 1440 pikslit Quad HD LCD Must based on the first three specs of the first five spec groups.

HP E-Series E27q G4. Ekraani diagonaal: 68,6 cm (27"), Ekraani resolutsioon: 2560 x 1440 pikslit, HD tüüp: Quad HD, Ekraani tehnoloogia: LCD, Reaktsiooniaeg: 5 ms, Loomulik kuvasuhe: 16:9, Vaatenurk, horisontaalne: 178°, Vaatenurk, vertikaalne: 178°. Sisseehitatud USB-jaotur. VESA paigaldamine, Kõrguse reguleerimine. Toote värv: Must

Ekraan
Ekraani diagonaal *
68,6 cm (27")
Ekraani resolutsioon *
2560 x 1440 pikslit
HD tüüp *
Quad HD
Loomulik kuvasuhe *
16:9
Ekraani tehnoloogia *
LCD
Paneeli tüüp *
IPS
Puutetundlik ekraan *
No
Ekraani heledus (tavaline)
250 cd/m²
Reaktsiooniaeg
5 ms
Peegeldumisvastane ekraan
Yes
Ekraani kuju *
Lame
Toetatud graafikaresolutsioonid
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1080, 2560 x 1440
Kuvasuhe
16:9
Kontrastsustase (tüüpiline) *
1000:1
Kontrasti suhe (dünaamiline)
5000000:1
Vaatenurk, horisontaalne
178°
Vaatenurk, vertikaalne
178°
Digitaalne horisontaalne sagedus
30 - 90 kHz
Digitaalne vertikaalne sagedus
50 - 60 Hz
Ekraani diagonaal (meetermõõdustik)
68,58 cm
Pinna kõvadus
3H
Värvisügavus
8 bitti
Värvispektri standard
sRGB
Värvigamma
99 protsenti
Toimimine
Võbelust ärahoidev tehnoloogia
Yes
Low Blue Light tehnoloogia
Yes
Ühilduvad operatsioonisüsteemid
Windows 10, Windows 8, Windows 7
HP segment
Ettevõtlus
Multimeedia
Sisseehitatud kõlar(id) *
No
Sisseehitatud kaamera *
No
Disain
Turu positsiooneerimine *
Ettevõtlus
Toote värv *
Must
Sertifikaat
BIS; BSMI; CB; CCC; CE; CECP; CEL; EAC; ENERGY STAR®; FCC; ISO 9241-307; KC/KCC; NOM; PSB; SEPA; TCO Certified; TCO Certified Edge; TUV LBL; TUV-S; VCCI; WEEE; ISC; California Energy Commission (CEC); WW application; ICE; TGM; TUV-GS
Pesad & liidesed
Sisseehitatud USB-jaotur *
Yes
USB ülesvoolupordi tüüp
USB Type-B
Ülesvooluportide arv
1
USB A-tüüpi allavooluportide arv
4
VGA (D-Sub) portide arv
1
Pesad & liidesed
HDMI *
Yes
HDMI-portide arv
1
HDMI-versioon
1.4
DisplayPort arv
1
DisplayPort versioon
1.2
Kõrvaklapi väljund *
No
HDCP
Yes
Ergonoomika
VESA paigaldamine *
Yes
VESA-paigaldusliidesed
100 x 100 mm
Kaabliluku pesa *
Yes
Kõrguse reguleerimine *
Yes
Kõrguse reguleerimine
15 cm
Pöörlemistelg
Yes
Pööratav
Yes
Kalde reguleerimine
Yes
Kaldenurk
-5 - 23°
OSD-keelte arv
10
Isehäälestuv
Yes
Võimsus
Energiatõhususe klass (SDR) *
E
Energiatarve (SDR) 1000 tunni kohta *
22 kWh
Võimsustarve (tüüpiline) *
25 W
Võimsustarve (ooterežiim) *
0,5 W
Elektritarbimine (max)
60 W
AC-sisendpinge
100 - 240 V
Töötingimused
Kasutamistemperatuur (T-T)
5 - 35 °C
Suhteline õhuniiskus kasutamisel (H-H)
20 - 80 protsenti
Kasutamiskõrgus
0 - 5000 m
Kõrgus mittekasutamisel
0 - 12192 m
Pakendi sisu
Kaasas alus
Yes
Kaal ja mõõtmed
Laius (koos alusega)
613,3 mm
Sügavus (koos alusega)
216 mm
Kõrgus (koos alusega)
536 mm
Kaal (koos jalaga)
7 kg
Laius (ilma aluseta)
613,3 mm
Sügavus (ilma aluseta)
47 mm
Kõrgus (ilma aluseta)
366,1 mm
Pakendi andmed
Pakendi laius
695 mm
Pakendi sügavus
444 mm
Pakendi kõrgus
225 mm
Pakendi kaal
10,5 kg
Jätkusuutlikkus
Jätkusuutlikkuse sertifikaadid
ENERGY STAR
Tehnilised andmed
Vastavussertifikaadid
CE, WEEE
Country Distributor
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)