location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 27-dp0015no AMD Ryzen™ 5 4500U 68,6 cm (27") 1920 x 1080 pikslit Kõik ühes PC 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Valge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27-dp0015no
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9HG07EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0194850596162 show
Category:
Desktop PC with monitor.
Kõik-ühes PC-d/tööjaamad Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2021
Product end of life date
Bullet Points HP 27-dp0015no AMD Ryzen™ 5 4500U 68,6 cm (27") 1920 x 1080 pikslit Kõik ühes PC 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Valge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - AMD Ryzen 5 4500U (2.3GHz)
  • - 68.6 cm (27") Full HD 1920 x 1080 IPS
  • - 16GB (3200MHz) DDR4-SDRAM (2 x 8) & 512GB SSD
Long product name HP 27-dp0015no AMD Ryzen™ 5 4500U 68,6 cm (27") 1920 x 1080 pikslit Kõik ühes PC 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Valge :
The short editorial description of HP 27-dp0015no AMD Ryzen™ 5 4500U 68,6 cm (27") 1920 x 1080 pikslit Kõik ühes PC 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Valge

AMD Ryzen 5 4500U (2.3GHz), 16GB DDR4-SDRAM, 512GB SSD, 68.6 cm (27") Full HD 1920 x 1080 IPS, LAN, WLAN, Bluetooth, HP TrueVision FHD, Windows 10 Home 64-bit
More>>>
Short summary description HP 27-dp0015no AMD Ryzen™ 5 4500U 68,6 cm (27") 1920 x 1080 pikslit Kõik ühes PC 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Valge:
This short summary of the HP 27-dp0015no AMD Ryzen™ 5 4500U 68,6 cm (27") 1920 x 1080 pikslit Kõik ühes PC 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Valge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 27-dp0015no, 68,6 cm (27"), Full HD, AMD Ryzen™ 5, 16 GB, 512 GB, Windows 10 Home

Long summary description HP 27-dp0015no AMD Ryzen™ 5 4500U 68,6 cm (27") 1920 x 1080 pikslit Kõik ühes PC 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Valge:
This is an auto-generated long summary of HP 27-dp0015no AMD Ryzen™ 5 4500U 68,6 cm (27") 1920 x 1080 pikslit Kõik ühes PC 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Valge based on the first three specs of the first five spec groups.

HP 27-dp0015no. Toote tüüp: Kõik ühes PC. Ekraani diagonaal: 68,6 cm (27"), HD tüüp: Full HD, Ekraani resolutsioon: 1920 x 1080 pikslit, Paneeli tüüp: IPS. Protsessori perekond: AMD Ryzen™ 5, Protsessori sagedus: 2,3 GHz. Sisemälu: 16 GB, Sisemälu tüüp: DDR4-SDRAM. Salvestusmaht kokku: 512 GB, Salvestusseade: SSD. Pardagraafika adapteri mudel: AMD Radeon Graphics. Sisseehitatud kaamera. Installitud operatsioonisüsteem: Windows 10 Home. Toote värv: Valge

Ekraan
Ekraani diagonaal *
68,6 cm (27")
Ekraani resolutsioon *
1920 x 1080 pikslit
Puutetundlik ekraan *
No
HD tüüp *
Full HD
Loomulik kuvasuhe
16:9
Ekraani heledus
250 cd/m²
Paneeli tüüp
IPS
RGB-värviruum
NTSC
Peegeldumisvastane ekraan
Yes
Värvigamma
72 protsenti
Protsessor
Protsessori tootja *
AMD
Protsessori perekond *
AMD Ryzen™ 5
Protsessori mudel *
4500U
Protsessorituumad
6
Protsessori harud
6
Protsessori võimendussagedus
4 GHz
Protsessori sagedus *
2,3 GHz
Protsessori vahemälu
8 MB
Protsessori vahemälu tüüp
L3
Mälu
Sisemälu *
16 GB
Sisemälu tüüp
DDR4-SDRAM
Mälupesad
2
Mälupesa tüüp
SO-DIMM
Mälu taktsagedus
3200 MHz
Mälu (pesad x suurus)
2 x 8 GB
Mälu kujutegur
DIMM/SO-DIMM
ECC
No
Salvesti
Salvestusmaht kokku *
512 GB
Salvestusseade *
SSD
SSD-ketta kogumaht
512 GB
Installitud SSD-de arv
1
Pooljuhtketta maht
512 GB
Pooljuhtketta liides
NVMe
NVMe
Yes
SSD-ketta mõõtmed
M.2
Optilise seadme tüüp *
No
Integreeritud kaardilugeja
Yes
Graafikad
Eraldi graafikaadapter *
No
Eraldiseisva graafika adapteri mudel *
Ei ole saadaval
Integreeritud graafikaadapter *
Yes
3
AMD
Pardagraafika adapteri mudel *
AMD Radeon Graphics
Audio
Sisseehitatud kõlar(id) *
Yes
Kõlarite arv
2
Sisseehitatud mikrofon
Yes
Kaamera
Sisseehitatud kaamera *
Yes
Kaamera HD tüüp
Full HD
Võrgustumine
WiFi *
Yes
Wi-Fi standard *
Wi-Fi 5 (802.11ac)
WiFi-standardid
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN-kontrolleri tootja
Realtek
WLAN kontrolleri mudel
Realtek RTL8821CE
Antenni tüüp
1x1
Ethernet LAN *
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetoothi versioon
4.2
Pesad & liidesed
Ethernet LAN (RJ-45) pordid
1
USB 2.0 portide arv *
2
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
3
HDMI-portide arv *
1
HDMI-versioon
1.4
Kõrvaklapiväljundite arv
1
Mikrofonisisend
No
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Disain
Toote värv *
Valge
Kaabliluku pesa
Yes
Kaabli luku pesa tüüp
Kensington
Päritoluriik
Hiina
Toimimine
Toote tüüp *
Kõik ühes PC
Turu positsiooneerimine
Iga päev
Tarkvara
Operatsioonisüsteemi arhitektuur
64-bit
Installitud operatsioonisüsteem *
Windows 10 Home
Kaubamärgile omased tunnused
HP esikaamera
HP TrueVision FHD
Võimsus
AC-adapteri toide
65 W
Kaal ja mõõtmed
Laius (koos alusega)
613,2 mm
Sügavus (koos alusega)
230,9 mm
Kõrgus (koos alusega)
450,8 mm
Kaal (koos jalaga)
6,98 kg
Pakendi laius
711 mm
Pakendi sügavus
288 mm
Pakendi kõrgus
598 mm
Pakendi kaal
12,5 kg
Pakendi sisu
Hiir kaasa arvatud
Yes
Kaasas klaviatuur
Yes
Muud funktsioonid
Ekraani raami tehnoloogia
Micro-Edge
Ekraani diagonaal (meetermõõdustik)
68,6 cm
Country Distributor
Sverige 2 distributor(s)
Suomi 1 distributor(s)