location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 14-ck2001no Intel® Celeron® N N4020 Sülearvuti 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Kodu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-ck2001no
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9CL76EU
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0194850329654 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Sülearvutid Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2021
Product end of life date
Bullet Points HP 14-ck2001no Intel® Celeron® N N4020 Sülearvuti 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home S
  • - Intel Celeron N4020 (4MB Cache, 1.1GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080 SVA
  • - 4GB (2400MHz) DDR4-SDRAM (1 x 4) & 128GB SSD
Long product name HP 14-ck2001no Intel® Celeron® N N4020 Sülearvuti 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Must :
The short editorial description of HP 14-ck2001no Intel® Celeron® N N4020 Sülearvuti 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Must

Intel Celeron N4020 (4MB Cache, 1.1GHz), 4GB DDR4-SDRAM, 128GB SSD, 35.6 cm (14") Full HD 1920 x 1080 SVA, Intel UHD Graphics 600, LAN, WLAN, Bluetooth, HP TrueVision HD, Windows 10 Home S
More>>>
Short summary description HP 14-ck2001no Intel® Celeron® N N4020 Sülearvuti 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Must:
This short summary of the HP 14-ck2001no Intel® Celeron® N N4020 Sülearvuti 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Must data-sheet is auto-generated and uses the product title and the first six key specs.

HP 14-ck2001no, Intel® Celeron® N, 1,1 GHz, 35,6 cm (14"), 1920 x 1080 pikslit, 4 GB, 128 GB

Long summary description HP 14-ck2001no Intel® Celeron® N N4020 Sülearvuti 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Must:
This is an auto-generated long summary of HP 14-ck2001no Intel® Celeron® N N4020 Sülearvuti 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Must based on the first three specs of the first five spec groups.

HP 14-ck2001no. Toote tüüp: Sülearvuti, Toote kuju: Kokkukäiv. Protsessori perekond: Intel® Celeron® N, Protsessori mudel: N4020, Protsessori sagedus: 1,1 GHz. Ekraani diagonaal: 35,6 cm (14"), HD tüüp: Full HD, Ekraani resolutsioon: 1920 x 1080 pikslit. Sisemälu: 4 GB, Sisemälu tüüp: DDR4-SDRAM. Salvestusmaht kokku: 128 GB, Salvestusseade: SSD. Pardagraafika adapteri mudel: Intel® UHD Graphics 600. Installitud operatsioonisüsteem: Windows 10 Home in S mode. Toote värv: Must

Disain
Toote tüüp *
Sülearvuti
Toote värv *
Must
Toote kuju *
Kokkukäiv
Turu positsiooneerimine
Iga päev
Päritoluriik
Hiina
Ekraan
Ekraani diagonaal *
35,6 cm (14")
Ekraani resolutsioon *
1920 x 1080 pikslit
Puutetundlik ekraan *
No
HD tüüp
Full HD
Paneeli tüüp
SVA
LED-tagantvalgustus
Yes
Loomulik kuvasuhe
16:9
Peegeldumisvastane ekraan
Yes
Ekraani diagonaal (meetermõõdustik)
35,6 cm
RGB-värviruum
NTSC
Värvigamma
45 protsenti
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Celeron® N
Protsessori mudel *
N4020
Protsessorituumad
2
Protsessori harud
2
Protsessori võimendussagedus
2,8 GHz
Protsessori sagedus *
1,1 GHz
Protsessori vahemälu
4 MB
Protsessori vahemälu tüüp
L2
Protsessori pesa
BGA 1090
Protsessori litograafia
14 nm
Protsessori töörežiimid
64-bit
Protsessori koodnimetus
Gemini Lake Refresh
Jahutusvõimsus (TDP)
6 W
Tjunction
105 °C
PCI Ekspressi siinide maksimum arv
6
PCI Expressi pesade versioon
2.0
PCI Expressi konfiguratsioonid
1x4+1x2, 2x1+1x2+1x2, 4x1
Mälu
Sisemälu *
4 GB
Sisemälu tüüp
DDR4-SDRAM
Mälu taktsagedus
2400 MHz
Mälu kujutegur
SO-DIMM
Mälu (pesad x suurus)
1 x 4 GB
Mälupesad
1x SO-DIMM
ECC
No
Salvesti
Salvestusmaht kokku *
128 GB
Salvestusseade *
SSD
SSD-ketta kogumaht
128 GB
Installitud SSD-de arv
1
Pooljuhtketta maht
128 GB
SSD-ketta mõõtmed
M.2
Optilise seadme tüüp *
No
Integreeritud kaardilugeja
Yes
Ühilduvad mälukaardid
SD
Graafikad
Eraldiseisva graafika adapteri mudel *
Ei ole saadaval
Integreeritud graafikaadapter *
Yes
Eraldi graafikaadapter *
No
Pardagraafika adapteri mudel *
Intel® UHD Graphics 600
Integreeritud graafikaadapteri baassagedus
200 MHz
Integreeritud graafikakaardi sagedus
650 MHz
Integreeritud graafikakaardi maksimaalne mälu
8 GB
Täitursõlmede arv
12
Integreeritud graafikakaardi DirectX-i versioon
12.0
Integreeritud graafikakaardi OpenGL-i versioon
4.4
Integreeritud graafikakaardi ID
0x3185
Audio
Sisseehitatud kõlarite arv
2
Sisseehitatud mikrofon
Yes
Kaamera
Esikaamera
Yes
Esikaamera HD tüüp
HD
Võrgustumine
WiFi
Yes
Wi-Fi standard *
Wi-Fi 5 (802.11ac)
WiFi-standardid
802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenni tüüp
1x1
WLAN-kontrolleri tootja
Realtek
Ethernet LAN
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetoothi versioon
4.2
Pesad & liidesed
USB 2.0 portide arv *
1
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
2
Ethernet LAN (RJ-45) pordid
1
HDMI-portide arv *
1
HDMI-versioon
1.4b
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Laadimispordi tüüp
Alaldi sisendi pesa
Klaviatuur
Osutamisseade
Puuteplaat
Numbriklaviatuur *
No
Chiclet-stiilis klaviatuur
Yes
Täismõõdus klaviatuur
Yes
Tarkvara
Eelinstallitud tarkvara
Netflix
Proovitarkvara
McAfee LiveSafe, Microsoft Office 365
Installitud operatsioonisüsteem *
Windows 10 Home in S mode
Komplektis sisalduv tarkvara
Dropbox
Protsessori spetsiifilised funktsioonid
Intel®i vargusvastane tehnoloogia (Intel® AT)
No
Intel® Smart Response vastamissüsteem
No
Intel®i identiteedi kaitse tehnoloogia (Intel® IPT)
Yes
Intel®i hüper hargtöötlus tehnoloogia (Intel® HT Technology)
No
Intel® Turbo Boost tehnoloogia
No
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Intel® Quick Sync videotehnoloogia
Yes
Intel®i AES uus juhend (Intel® AES-NI)
Yes
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Intel®i Secure Key tehnoloogia
Yes
Intel® OS Guard
Yes
Intel®i Software Guard Extensions (Intel® SGX) tarkvara
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Ooterežiim
Yes
Termojärelevalve tehnoloogiad
Yes
Protsessori pakendi suurus
25 x 24 mm
Toetatud instruktsioonikogumikud
SSE4.2
CPU konfiguratsioon (maksimaalne)
1
Lisavõimalused
No
Universaalne asünkroontransiiver (UART)
Yes
Intel®i Virtualization Technology Directed I/O seadmele
Yes
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Protsessori ARK ID
197310
Kaubamärgile omased tunnused
HP JumpStart
Yes
HP CoolSense
Yes
HP kõlari tüüp
HP Dual Speakers
HP Audio Switch
Yes
HP esikaamera
HP TrueVision HD
HP segment
Kodu
Aku
Akutehnoloogia
Liitiumioon (Li-Ion)
Akuelementide arv
3
Aku mahtuvus *
41 Wh
Aku tööiga (maksimaalne)
10 h
Pideva video taasesituse aeg
9,25 h
Kiirlaadimine
Yes
Kiirlaadimisaeg (50%)
45 min
Võimsus
AC-adapteri toide
45 W
Turvalisus
Kaabliluku pesa
Yes
Kaabli luku pesa tüüp
Kensington
Jätkusuutlikkus
Jätkusuutlikkuse sertifikaadid
EPEAT Silver, ENERGY STAR
Kaal ja mõõtmed
Laius
335 mm
Sügavus
234 mm
Kõrgus
19,9 mm
Kaal *
1,51 kg
Pakendi andmed
Pakendi laius
305 mm
Pakendi sügavus
483 mm
Pakendi kõrgus
69 mm
Pakendi kaal
2,15 kg
Muud funktsioonid
AC-adapter kaasa arvatud
Yes
Lahtiütlus HP 14-ck2001no Intel® Celeron® N N4020 Sülearvuti 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Must:
Lahtiütlus